-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent
-
Supplier: Acme Chip Technology Co., Limited
Description: ALLOY THERMAL CUTOFF
- Voltage Rating: 250 volts
- Current Rating: 6 amps
-
Description: ALLOY THERMAL CUTOFF
- Voltage Rating: 300 volts
- Current Rating: 5 amps
-
-
Supplier: Schott Japan
Description: The Thermal Cutoff Product Division develops and produces thermal protection devices designed to protect electrical equipment from catching fire by sensing overheating, and cutting off the electrical circuit immediately. NEC SCHOTT SEFUSE® is a trusted brand of
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D2.5xL9mm Thermal Cutoffs (TCO) ROHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1082908-NTE8030 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 118°C (244°F) Rated Functioning Temperature: 145°C (293°F) Maximum
- Voltage Rating: 250 volts
- Current Rating: 5 amps
-
Supplier: Bourns, Inc.
Description: Bourns® Mini-Breakers are Thermal Cutoff (TCO) devices which are used as safety devices to help prevent heat and fires caused by excess current, mainly in lithium-ion batteries. Used in batteries for such devices as notebook PCs, tablets, digital cameras, and smartphones. We have also
- Cutoff Temperature: 72 to 90 C
- Cutoff Temperature Accuracy: -5 to 5 C
- Rated Voltage: 28 volts
- Rated Current: 40 to 80 amps
-
Supplier: Allied Electronics, Inc.
Description: Thermal cutoffs provide low-cost protection against hazardous over-heating by interrupting an electrical circuit when operating temperatures exceed the rated temperature of the cutoff. Thermal cutoffs are nonresetting, thermally sensitive devices designed to
-
Supplier: Sensata Technologies
Description: The Klixon® 7AM delivers the maximum protection in the smallest package at an excellent price. It’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
Supplier: Process Technology
Description: the heater in the event of low liquid The Protector 2 and Protector 3 systems provide the same reliable overtemperature protection as the Protector 1; however, the control systems feature a heat sensing thermostat. If the liquid level drops and the heater reaches a preset overheat heater can
- Cutoff Temperature: 82 to 150 C
- Thermal Cutoff Style: Radial Leads
-
Fuses - THERMAL CUTOFF, 1 SHOT, FAULT 183 F, HOLD 135 F, 125/250VAC, 10A CONT, 1.38 LEAD -- 70098729Supplier: Allied Electronics, Inc.
Description: Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the
-
Supplier: Portage Electric Products, Inc.
Description: These one-shot mounted thermal fuses operate when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing the barrel spring to expand from the contacts and opening the circuit. Features Series D thermal fuse custom mounted into
- Cutoff Temperature: 72 to 240 C
- Maximum Width of Case: 22.22498799850648 mm
- Case Assembly Length: 33.350181990901724 mm
-
Fuses - THERMAL CUTOFF, 1 SHOT, FAULT 363 F, HOLD 318 F, 125/250VAC, 10A CONT, 1.38 LEAD -- 70098750Supplier: Allied Electronics, Inc.
Description: Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the
-
Fuses - THERMAL CUTOFF, 1 SHOT, FAULT 421 F, HOLD 352 F, 125/250VAC, 10A CONT, 1.38 LEAD -- 70098751Supplier: Allied Electronics, Inc.
Description: Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection technology.
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications. In a
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
Supplier: Sensata Technologies
Description: Sensata Technologies has developed the TH10 temperature cut-out to respond to the need of increasing power of heating and personal care appliances. As a result of this, Sensata Technologies has further established its leading position in the worldwide thermal protection market.
-
Supplier: Sensata Technologies
Description: For 30 years Sensata Technologies’ MA10 temperature cutout has provided reliable protection in a variety of small domestic and personal care appliances. The MA10 has set the world standard in the field of open type temperature cutouts. Sensata Technologies has been a leading global supplier
-
Supplier: Portage Electric Products, Inc.
Description: Economical snap action thermal protector designed for a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Snap action device,
- Cutoff Temperature: 60 to 150 C
- Rated Voltage: 250 volts
- Rated Current: 22 amps
- Maximum Width of Case: 10.66799423928311 mm
-
Description: delivers quick response capabilities to sensitive temperature and current rates, and extensive protection systems (via an integrated cutoff lock and a reset function after breakdowns).
- Features: Manual Reset
-
Supplier: SCHURTER Inc
Description: to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current withstand capability High melting I²t-values Applications Secondary Protection
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: Thermal Circuits, Inc.
Description: Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and
- Features: Electric
- Applications: OEM / Custom
-
Supplier: Littelfuse, Inc.
Description: overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-DFP10112 can be used for catalog matching and
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: CSA Group
Description: major changes in this edition are as follows: a) Clause 5.5 on motors with electronic protection has been added; b) Clause 6.4.5.2 on temperature classes has been clarified; c) the previous Clause 6.6.6 on motors with thermal cutoffs has been deleted; d) Clause 6.10 on
-
Supplier: Thermtrol
Description: With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.01 to 100 amps
- Maximum DC Voltage: 5 to 12 volts
- Features: Automatic Reset, Other
-
Supplier: Schott Japan
Description: NEC SCHOTT works closely with our customers to develop innovative new products. Two examples of this are the SEFUSE® D6 Type and SEREB® SB Type. These premium quality battery protection and thermal cutoff components serve as a crucial means of protection for lithium ion
-
Supplier: Visual Sound, Inc.
Description: the connected loudspeaker systems from being damaged. These protections include Dynamic Audio Limiters, Inrush Current Limiter, Short Circuit Protection and Thermal Overload Protection. All PCL-Series power amps feature different hi-pass filters with switch selectable
-
Supplier: Mersen
Description: DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of
- Voltage Rating: 690 volts
- Current Rating: 200 amps
- Fuse Material: Ceramic
- Features: Other
-
Supplier: Mersen
Description: fuse-bases are available in the sizes D01, D02 and D03. D0 fuse-bases are used in combination with D0 fuse-links for the protection of cables and power lines. D0 fuse-links limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. They also
- Normal Operating Current: 16 to 100 amps
- Rated Operating Voltage: 400 volts
- Standard Fuse Size Accomodated: Other Fuse Type or Size
- Approvals / Ratings: VDE Approval
-
Supplier: Hach
Description: limits, temperature and event occurrence. Up to 3 sensors input for a reduced cost of installation and ownership High level of accuracy and rapid response time means reliable and effective process monitoring Thermal cut-off sensor protection for CIP/abnormal high temperature conditions
- Number of Inputs: 1 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Features: Datalogger
-
Supplier: Mahr Inc.
Description: Product features Bright, illuminated color display Automatic selection of filter and traversing length conforming to standards Integrated thermal graphics printer of high print quality Print the r-profile via the thermal graphics printer Printed log either by pressing a button or
- Vertical (Z) Range: 0.003543309 to 0.013779535 inch
- Vertical (Z) Resolution: 0.0000003149608 inch
- Traverse Length: 0.0393701 to 0.6299216 inch
- Scan Rate: 0.0196850393700788 in/sec
-
Supplier: Biamp Systems, Ltd.
Description: The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique. The HM25 is equipped with a high quality 100-volt transformer with three power taps, including a thermal overload cut-off switch. This
- Application: Loudspeaker / Public Address
-
Supplier: Xoxide
Description: 135mm Fan Efficiency 85% (Typical Load) Features: Supports AMD and Intel Motherboards Low Acoustic Noise 1 x 135mm Fan Meets Spec of ATX Version 2.2, v1.3, and ATX 12V Version 2.2 Short Circuit Protection In-Rush Current Protection Thermal Overload Cutoff
Find Suppliers by Category Top
Conduct Research Top
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
. That protection has traditionally been a thermal fuse or Thermal Cut-Off (TCO) device.
More Information Top
-
Handbook of Power Quality Complete Document
Voltage, current or frequency deviations may result in the failure or malfunction of equipment, such as the restart of a bank’s servers by some sag or the tripping of thermal cut - off protection by harmonics.
-
Lets Overclock :D | Techie7 - Free Technical Help
Usually in order to do this you need to Disable the thermal protection cutoff .
-
Developing Wireless Sensor Networks for Monitoring Crop Canopy Temperature Using a Moving Sprinkler System as a Platform
A recharge circuit with voltage and thermal cut - off protection was constructed to recharge the batteries with a solar panel [Kyocera: 1.2 W, 12 V, Hudson, Mass. (fig. 1)].
-
Flat and building with trapezium profiles and sandwich elements. Configuration, planning, execution. Of Möller, R., Pöter, H., Black, K.
An extensive chapter to the building physics with sections for thermal protection , moistening protection, soundproofing, fire and lightning protection complete the technical chapters of the book.
-
Power amplifier supporting MR fluid-based actuators
160 W Thermal protection cutting off the power supply .
-
Room climate technique
Hauser, G.: Building physics foundations for structural thermal protection , section 1.12.1-3 (s. there panel 1.12.1-5), in stretching-nail-sprinkler-Schramek, 75.
-
Ultra Products X3 1000 Watt Modular Power Supply - Page 1 of 7 - Big Bruin
Power Protection - Short Circuit Protection, In-Rush Current Protection, Thermal Overload Cutoff Protection , All the power protection you'll need!
-
Ultra X4 850W @ B3d - Bigbruin.com
Power Protection Short circuit protection, in-rush current protection, and thermal overload cutoff protection all work in conjunction to protect systems from under voltage, surges and brown outs.
-
View Single Post - Ultra X4 850W @ B3d - Bigbruin.com
Power Protection Short circuit protection, in-rush current protection, and thermal overload cutoff protection all work in conjunction to protect systems from under voltage, surges and brown outs.
-
Ultra Products 2nd Generation X-Finity 600W PSU - Page 1 of 7 - Big Bruin
» Thermal Overload Cutoff Protection .
Indicates content that may require registration and/or purchase.