-
Supplier: Sensata Technologies
Description: For 30 years Sensata Technologies’ MA10 temperature cutout has provided reliable protection in a variety of small domestic and personal care appliances. The MA10 has set the world standard in the field of open type temperature cutouts. Sensata Technologies has been a leading global
-
Description: This thermostat operates as a thermal cutout. A thermally sensitive bimetal snap-element with single contacts either opens or closes an electrical circuit by switching at a pre-set response temperature. Reset follows automatically after a considerable drop in temperature. Applications
- High Temperature Set Point: 149 to 356 F
- Repeatability / Tolerance: 9 to 27 F
- Maximum Current: 0.001 to 22 amps
- Maximum AC Voltage: 120 to 600 volts
-
Description: dielectric, interrupting, load-break, radio-influence, short-time current, temperature rise, time-current, manual operation, thermal-cycle, bolt torque, and liquid tightness.
-
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.05 to 16 amps
- Rated Breaking Capacity (Icn): 0.05 to 16 amps
-
Description: dielectric, interrupting, load-break, radio-influence, short-time current, temperature rise, time-current, manual operation, thermal-cycle, bolt torque, and liquid tightness.
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Two pole rocker switch/thermal-magnetic circuit breaker with trip-free mechanism (S-type TM CBE to EN 60934). The addition of a magnetic tripping module to the type 3120 range described in catalogue section Thermal Overcurrent Circuit Breakers extends the choices available
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.1 to 16 amps
- Rated Breaking Capacity (Icn): 0.1 to 16 amps
-
Supplier: E-T-A Circuit Breakers
Description: Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.05 to 16 amps
- Number of Poles: 1
-
Supplier: Allied Electronics, Inc.
Description: An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel
-
Supplier: Allied Electronics, Inc.
Description: An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel
-
Supplier: Allied Electronics, Inc.
Description: An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel
-
Supplier: Allied Electronics, Inc.
Description: An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel
-
Supplier: UL Standards & Engagement
Description: application; • the influence of the motor's electromagnetic field on the switch behaviour of the THERMAL MOTOR PROTECTOR ; particularly, affecting the arc direction between the contacts resulting in uneven wear of the contact material and eventually leading to failure of operation.
-
Supplier: Isabellenhutte USA
Description: OFF. Thermal cut-outstays in this position and can be manual resetted after sensing element has cooled. Limiter closes contact automatic after sensing element has cooled. S-Type: Fail safe design - expansion liquid loss results in opening of contact Single-pole micro switch with on/off
- Temperature Set Point Range: 86 to 662 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or
- Continuous Current Rating: 5 amps
- Rated Breaking Capacity (Icn): 1,000 amps
- Trip System Type: Thermal Overcurrent Circuit Breaker
- Manual Actuator Type: Toggle Switch
-
Supplier: Isabellenhutte USA
Description: If cut-out temperature is exceeded, circuit switches to OFF or changeover and stays in this position Fail safe design: Expansion liquid loss results in opening of contact 1-2 Manuel resetting after sensing element has cooled by at least 10K Single-pole micro switch with on/off or change-over
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: RS Components, Ltd.
Description: height. On-site warranty. 230Vac mains powered. Thermal cut-outs to limit damage in the event that they are covered Functions = Heating Maximum Output Power = 4.5kW Air Flow = 150cfm
- Air Flow Volume: 254.95895160879098 m³/hr
- Application: Industrial
-
Supplier: Stearns®
Description: motor and fan guard mount Self-adjusting for wear Class H insulation Thermal cut-out switch Terminal block provided for electrical connections MSHA Certification Number: 18-XPA070006-0 IP 56
- Torque Rating: 125 to 330 Ft-lbs
- Bore Diameter: 2.13 inch
- Diameter: 17.13 inch
- Length: 16.32 inch
-
Description: air and liquid cooling manifold available Internal thermal cutout switch protects coil Prealigned imbedded digital HED's Magnet tracks available as precision ground or lightweight formed and machined Two lengths of modular magnet tracks allow unlimited length of travel Vacuum
- Rated Continuous Thrust Force: 5.5 to 10.2 lbs
- Peak Force: 24.4 to 45.5 lbs
- Continuous Current (AC or DC): 2.5 to 10.8 amps
- Motor Force Constant: 1.5 to 3.1 lb/amp
-
Supplier: Visual Sound, Inc.
Description: slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and
-
Supplier: Visual Sound, Inc.
Description: maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Rigid metal
-
Supplier: Visual Sound, Inc.
Description: Includes 3-position control switch and a two position control switch in a box with cover plate Matte white seamless fabric with unlimited viewing angles and perfect uniformity gives precise definition and reproduction of color or black and white Screen surface can be cleaned Flame
-
Supplier: Visual Sound, Inc.
Description: flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up
-
Supplier: Pressure Washers Direct
Description: Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Electric cut-out switch
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pfannenberg
Description: valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit.
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Birk Manufacturing, Inc.
Description: thermal switches for direct heater control. HT heaters have a higher thermal expansion rate than most traditional polyimide heaters, creating a need for a superior bond to then receive the superior heat transfer. Our state-of-the-art bonding process allows us to create the custom
- Maximum Operating (Sheath) Temperature: 572 F
- Features: Other
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Pfannenberg
Description: valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit.
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Weiss Technik North America, Inc.
Description: provided for the electrical connections of the specimens from the outside Standard Version Combined temperature and vacuum test ≥ 400 mbar Low/high temperature safety cutout as per EN 60519-2 (1993) with separate sensor, thermal safety class 2 Touch panel Ethernet interface 4
- Temperature Control: Cooling
- Configuration: Reach-In
-
Supplier: Lapp Tannehill
Description: Steinel HL 1820 S Heat Gun is a multi-purpose heat gun with an ergonomically shaped handle and soft inlay which ensures optimal handling for fatigue-free operation. The heat gun also featured an integrated thermal cut-out to prevent over heating at three stages, 120°F, 750°F. and 1,100°F. A
-
Supplier: Pfannenberg
Description: which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Thermal Expansion Valve Regulates the flow of refrigerant based on
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Description: the driven shaft speed drops below the cutout switch speed setting, it opens the motor circuit and the drag load stops the motor shaft. When the under speed cut-out switch is wired for automatic reset, the drive is immediately ready for service (after overload is removed)
-
Supplier: UL Standards & Engagement
Description: references Addition: IEC 60216-1:2013, Electrical insulating materials - Thermal endurance properties - Part 1: Ageing procedures and evaluation of test results IEC 60691, Thermal links - Requirements and application guide IEC 60730-2-4, Automatic electrical controls for household and
-
Supplier: Sensata Technologies
Description: sensitive hydraulic magnetic principle, the APG/UPG adapts itself to many applications and environments. Temperature compensations which affect fuses and other thermal devices are not a concern. Nuisance tripping is minimized. The APG/UPG is available in a wide variety of configurations with
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Rocker
-
Supplier: WATTCO
Description: type thermal cutouts are available Two frame constructions are available – Slip in heaters have frame dimensions sized so that the entire frame slides though a rectangular opening in the side of the duct Highest quality copper stranded wiring is used with wiring diagrams All frames are
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: Accessories Exhaust Filters Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Voltage - Power - H - W - D - Installed Depth - Mating Exhaust Filter
- Nominal Power: 24 watts
- Application: Industrial/Commercial
-
Supplier: UL Standards & Engagement
Description: from particulate radiation such as alpha particles and beta particles; - the likelihood of thermal injury due to radiated or convected thermal energy; - the likelihood of injury due to flammable liquids; - the use of the equipment in oxygen-enriched or explosive atmospheres; - exposure
Find Suppliers by Category Top
More Information Top
-
Thermal Switch - Thermal Switch Manufacturers, Suppliers
Snap Action Thermal Cutout Switch Thermal Protector Motor Protector CK-01 .
-
Safety After Hours
The thermal cut - out switch will open the heater circuit if the device generates too much heat.
-
Standard NIM instrumentation system
(2) A thermal cutout switch that shall disablethe supply when the temperaturewithin the supply exceeds a safe operatingvalue.
-
A trapping system for the western pine beetle using attractive pheromones
Vane trap degreaser: (1) heater; (2) thermal cutout switch sensor; (3) cut-away view showing lower part of the chamber, insulation, and outer shroud; (4) thermostat sensor; (5) baskets with trap vanes in position for cleaning; (6) lid in the open…
-
The Ideal Result
Thermal switch cutouts Where have you seen this principle used?
-
Super Beam searchlight system
…800 nm Supply voltage: 22-30 V DC (110 V 60 Hz or 220 V 50 Hz) Current consumption: 17 A max at 24 V Input power: 410 W at 24 V Thermal cutout: thermal switch cuts out the system at 70°C…
Indicates content that may require registration and/or purchase.