Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: MG Super Thermal grease II 85ml
- Form / Shape: Grease / Paste
- Features: Thermally Conductive
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 7,874,015.74803148 V/m
- Applications: Electrical / Electronic
- Features: Grease / Gel
-
Supplier: Allied Electronics, Inc.
Description: Thermalcote™ is a superior thermal-joint compound of thermally-loaded silicone-based grease for use with all heat sinks. It improves the transfer of thermal energy across the metal-to-metal interfaces between the transistor or rectifier case and the heat sink. Thermalcote™
-
-
Supplier: Xoxide
Description: Grease was voted easiest to install in a random survey that compared the top thermal pastes today! EVGA Frostbite Thermal Grease was tested and certified to be the best on the market by the one of the top overclockers in the industry; Vince "k|ngp|n" Lucido: "The EVGA
-
Supplier: Allied Electronics, Inc.
Description: Thermalcote™ is a superior thermal-joint compound of thermally-loaded silicone-based grease for use with all heat sinks. It improves the transfer of thermal energy across the metal-to-metal interfaces between the transistor or rectifier case and the heat sink. Thermalcote™
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY D2000 is a two-part curable thermal grease. Fast curing at both room and high temperature without pumping effect. With a thermal conductivity of 2.0 W/m*K, D2000 provides high thermal conductivity and low thermal impedance. It is ideally suited for
- Operating / Use Temperature: -67 to 401 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 13,779,527.55905509 V/m
- Applications: Electrical / Electronic
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE; Dispensing Method:Tube; Volume:-; Weight:143g; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Designed for use with heat sinks to effectively dissipate heat generated by electronic devices and circuitry. Ideally used to cool CPUs (over clocking), chipset and graphics cards. Formulated with Boron Nitride, this grease gives super high thermal conductivity without the capacitance
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE, 14CC, CONTAINER
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety of electrical switches and contacts, CTG
- Applications: Automotive / Transportation, Electrical / Electronic
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
- Type / Function: Lubricant
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE, THERMALCOTE
-
Supplier: Epoxies Etc...
Description: 50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability.
- Thermal Conductivity: 1.1538232 W/m-K
- Electrical Resistivity: 2,000,000,000,000,000 ohm-cm
- Dielectric Strength: 209.99999999999991 kV/in
- Dielectric Constant: 5
-
Supplier: Xoxide
Description: PTI-G3606 is Silicon-base thermal grease with excellent heat-conductive filler and effective thermal grease for any heat sink device where efficient cooling is required, such as CPU power transistor, and SCRs to heat sink or chassis. It will not dry out, harden, or melt
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Electrical Insulation / Dielectric, Encapsulating / Potting, Grease / Paste, Thermal / Heat Conductive
-
Supplier: Xoxide
Description: Best Performance Maximizes heat transfer by eliminating any minute air gaps between the heat source and the heat sink caused by their irregular surfaces. High-performance thermal grease with excellent heat transfer and ease of use (brush type). Ease of use The brush applicator attached
-
Description: The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m·K. ◆ Low thermal impedance, with a minimum of 0.015 ℃*in²/W at 30psi. ◆ Minimum
- Use Temperature: 302 F
- Thermal Conductivity: 2 W/m-K
- Industry: Electronics
- Features: Grease / Paste, Thermal / Heat Conductive
-
Supplier: Techsil Limited
Description: MG Chemicals 8617 Super Thermal Grease III is a low thermal resistance, non-corrosive grease. It uses an extremely thermal stable synthetic oil that is electrically insulating. This product is used to improve the thermal interface contact conductivity
-
Supplier: Techsil Limited
Description: MG Chemicals 8616 Super Thermal Grease II is a low thermal resistance grease with a synthetic oil base that is electrically insulating and non-corrosive. It is used to improve the thermal contact conductivity between heat sinks, LEDs, motors, and heat-generating
-
Supplier: Win Source Electronics
Description: Category: Fans, Thermal Management>Thermal>Adhesives, Epoxies, Greases, Pastes Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit,
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Power Rating: 30.000000000000004 watts
-
Supplier: Ellsworth Adhesives
Description: Bergquist TIC 4000 Thermal Interface Compound Grease is used as a thermal insulation material for high performance computer processors, copper-based heat sinks, and high watt density applications. This grease has good flow and will not drip. 25 cc Syringe.
- Thermal Conductivity: 4 W/m-K
- Flash Point: 213.8 F
-
CPU Chips - CPU -- 1385549-CISCO UCS-CPU-GREASE3 - Thermal Grease-covers 2 CPUs-all M4 servers-WhiteSupplier: Win Source Electronics
Description: Category: CPU Win Source Part Number: 1385549-CISCO UCS-CPU-GREASE3 - Thermal Grease-covers 2 CPUs-all M4 servers-White Manufacturer: CISCO
-
Description: The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m·K. ◆ Low thermal impedance, with a minimum of 0.015 ℃*in²/W at 30psi. ◆ Minimum
- Use Temperature: 302 F
- Thermal Conductivity: 3 W/m-K
- Industry: Electronics
- Features: Grease / Paste, Thermal / Heat Conductive
-
Description: Excellent wetting properties ensure that there is no risk of spillage after thermal cycling, making them a viable alternative to thermal grease/thermal paste. ◆ Self-adhesive for easy application and rework. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 4 W/m-K
- Dielectric Constant (Relative Permittivity): 4
- Industry: Electronics
-
Supplier: M&I Materials Limited
Description: as -273°C and +30°C. Apiezon N Grease: Cryogenic High Vacuum Grease Properties Apiezon N Grease is a silicone- and halogen-free cryogenic high vacuum grease which: can withstand frequent cycling between cryogenic temperatures as low as -273°C and +30°C is craze-free at
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Features: Grease / Gel, Sealing / Barrier, Specialty, Specialty / Other
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Bergquist TIC 4000 Thermal Interface Compound Grease is used as a thermal insulation material for high performance computer processors, copper-based heat sinks, and high watt density applications. This grease has good flow and will not drip. 5 cc Syringe.
- Thermal Conductivity: 4 W/m-K
- Flash Point: 213.8 F
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Dielectric Grease provides a moisture-proof barrier that lubricates and protects electrical equipment from salt, dirt, and corrosion. High dielectric strength. Good thermal, oxidation, and chemical stability. Typical Applications: Marine and automotive electrical connections,
- Applications: Automotive / Transportation, Marine
- Features: Fluid / Oil, Grease / Gel
- Type / Function: Lubricant
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection High thermal and mechanical
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Features: Grease / Gel, Mineral Oil
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Apiezon® grease is well-suited for cryogenic use because of its low vapor pressure and high thermal conductivity. It is often used for nonpermanent mounting and thermal anchoring of cryogenic temperature sensors as well as for lubricating joints and o-rings. Apiezon ® N: this
-
Supplier: Bluestar Silicones USA Corp.
Description: methyl phenyl silicone fluid, lubricating applications requiring extreme low temperature Properties Viscosity 50000 Hardness Sha 25 Description Bluesil Grease 33P is a methyl phenyl silicone fluid, thickened with lithium soap. It is specifically designed for lubricating applications requiring
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Parent Petroleum Co.
Description: larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
Find Suppliers by Category Top
Featured Products Top
-
. SG560-50 thermal grease is designed for this kind of thermal interface. It fills the tiny air gaps between the heat source and heatsink, helping heat move out more efficiently. With thermal conductivity up to (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
affects its stability and overall system performance. In this context, thermal grease, with its excellent thermal conductivity and ease of use, has become the ideal choice for optimizing the heat dissipation of energy storage battery packs. High temperatures are one of the main causes of battery (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
why thermal grease remains a practical choice for CPU cooling and other high-power electronic assemblies. SG560-50 thermal grease is designed to improve contact between the CPU and heatsink by (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
A manufacturer running heat-pipe stability tests faced a hidden bottleneck: silicone thermal pads met thermal needs but adhered to heat pipes after a single run. Each removal required cleaning of the pipe and the test bench, two operators per line, and frequent (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
don’t allow for direct contact of the heat source and cold surface. Thermal gap fillers are different from thermal greases, which are designed to break down contact resistance, rather than fill gaps. Traditional gap fillers often use ceramic fillers, such as aluminum oxide or boron nitrite (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Introduction - Compression characteristics are a key function of gap fillers. Unlike thermal greases, the applications for gap fillers are quite different. Being mindful of compression characteristics and the factors that impact stress is important during the design phase to (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
thermal silicone pads, phase change thermal material, thermal conductive insulating film, thermal grease, thermal gels, carbon fiber thermal pads, and non-silicone thermal pad. Each type has unique features tailored to specific product requirements. 5G smartphones, base stations, and servers are (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
advantages. Non-setting compounds Silicone thermal transfer compounds are non-setting in which they do not cure, have no adhesion and retain their physical properties, similar to that of grease. The main reason to choose a compound rather than adhesive is the ability to easily (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
industrial and automotive mineral-oil greases. Synesstic AN can improve grease yield and provide even greater thermal and oxidative stability than conventional PAOs (cPAO) or mineral-oil greases. (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
Thermal Grease vs Thermal Pad
Thermal grease is a thermally conductive compound designed to be used as an interface between heat sinks and heat sources. The main purpose of thermal grease is to eliminate air gaps or micro spaces between the heat sink and heat source. The top surface of a heat source is not perfectly flat.
-
Thermal Putty vs Thermal Grease vs Two-Part Fast Curing Thermal Conductive Gel
There tend to be microscopic grooves or uneven surfaces which create air gaps between the microprocessor and heat sink, reducing the effectiveness of the heat transfer. Thermal grease keeps electronics at a lower temperature with low thermal resistance and increases processability. It also features
-
Compression Characteristics of Thermal Interface Gap Filler Materials
Compression characteristics are a key function of gap fillers. Unlike thermal greases, the applications for gap fillers are quite different. Being mindful of com pression characteristics and the factors that impact stress is important during the design phase to avoid over-stressing the printed
-
Application Note: Handling of Power Modules with Phase-Change Material
There are several advantages to using phase-change material (PCM) rather than conventional thermal grease as thermal interface material (TIM) between the power module and heatsink
-
Handling of Power Modules with Phase-Change Material
There are several advantages to using phase-change material (PCM) rather than conventional thermal grease as thermal interface material (TIM) between the power module and heatsink. Vincotech offers modules with a layer of pre-applied PCM. The thermal interface material is applied in a layer
-
Lagged Pipe Survey
emissivity, great for energy saving and as a hard-wearing outer material for protecting pipes, but inconvenient for thermography. The question remains: Can we see potential problems in insulation using a thermal imaging camera without any other equipment if the aluminium or stainless is dirty or covered
-
Turbine and Generator Dehumidification Strategies
Although turbines are massive, they are vulnerable to environmental damage. The main danger from microscopic oxidation on ferrous metals is that they can develop quickly and go undetected. That is why protecting the turbines from both gross and microscopic corrosion is a critical part of thermal
More Information Top
-
Advanced Materials for Thermal Management of Electronic Packaging
339 Thermal Grease and Compound ...............................
-
http://dspace.mit.edu/bitstream/handle/1721.1/42069/232358027-MIT.pdf?sequence=2
The PEM base plate, which is bolted to an ideal heat sink, is modeled as ideal (perfectly flat), idealized (sinusoidal) and real (imported) with vacuum, air, and thermal grease in the interface.
-
Thermal Management for LED Applications
… boundary conditions were realized as (Fig. 4.31.): • Mounting the LED on the dry plate surface (which always implies a thin insulating air gap between the faces); and then • Mounting the same LED on the plate wetted by thermal grease .
-
Federal Register > Wednesday, December 3, 2014 > [79 FR 71894] Energy Conservation Program: Test Procedures for Conventional Cooking Products
Thermal grease characteristics .
-
Mechanical Gap Fillers: Concepts and Thermal Resistance Measurements
Bulk thermal resistance of thermal grease layer [ C/W].
-
Thermal modeling of grease-type interface material in PPGA application
One such material is thermal grease , which has the advantage of conforming to the heat sink and package surfaces.
-
Heat Transfer Handbook Complete Document
… couductaoce for conforming rough surfaces 4.17 Joint conductance enhancement methods 4.17.1 Metallic coatings and foils Mechanical model Thermal model 4.17 .2 Ranking metallic coating performance 4.17.3 Elastomericinserts 4.17.4 Thermal greases and pastes 4.17 …
-
Thermal Interface Materials for Power Electronics Applications: Preprint
This thermal grease can be up to 100 microns thick (bond-line thickness, or BLT) and, depending on the formulation, it has a thermal conductivity in the range of 0.4 to 5 W/mK.
Indicates content that may require registration and/or purchase.