Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INSULATION SLEEVING, THERMAL
-
Supplier: Accuris
Description: INSULATION SLEEVING, THERMAL, TUBULAR (METRIC)
-
Supplier: Accuris
Description: INSULATION SLEEVING, THERMAL, TUBULAR, FLEXIBLE
-
-
Supplier: Accuris
Description: INSULATION SLEEVING, THERMAL (PIPE AND TUBE COVERING)
-
Supplier: SAE International
Description: This procedure measures the resistance to radiant heat flow of insulating materials in sleeve form. The sleeve's effectiveness (S E ) is determined by measuring the difference in surface temperature of a flat black, single-diameter ceramic cylinder with and without the standard
-
Supplier: SAE International
Description: This procedure measures the resistance to radiant heat flow of insulating materials in sleeve form. The sleeve's effectiveness (S E ) is determined by measuring the difference in surface temperature of a flat black, single-diameter ceramic cylinder with and without the standard
-
Supplier: SAE International
Description: This procedure measures the resistance to radiant heat flow of insulating materials in sleeve, tubing or tape (collectively referred to as "sleeve") form. The sleeve's effectiveness (S E ) is determined by measuring the difference in surface temperature of a flat black,
-
Supplier: CertainTeed Corporation
Description: CertainTeed SoftTouch™ Duct Wrap Insulation offers outstanding thermal properties that reduce unwanted heat loss or gain and condensation during system operation. SoftTouch duct wrap is GREENGUARD® Certified as low emitting. CertainTeed SoftTouch duct wrap products are used to insulate
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 9 to 72 inch
- Overall Length: 16.666666666666668 to 50 yd
- Material: Glass / Fiberglass
-
Description: It is a kind of sleeve shaped refractoty product made from ceramic fiber yarn.Ceramic fiber sleeve can be categorized into extension type and non-extension type. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile strength.
-
Supplier: Johns Manville Corp.
Description: Johns Manville Flex-Glas® EQ Formaldehyde-free™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass core
- Overall Thickness: 1.25 to 2.5 inch
- Overall Length: 41.666666666666664 to 58.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.25 to 4.5 inch
- Material: Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth
-
Description: Glass fiber flexible sleeve high temperature products woven by fiberglass yarn in a special weave style. ■Characteristics ○Excellent heat resistance and insulation. ○Excellent thermal insulation and preservation. ○High mechanical strength, anti-corrosion. ■Applications
-
Supplier: DigiKey
Description: FIBERGLASS INSULATION SLEEVING,
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
- Features: Thermal Shield
- Sleeving: Wrap Around Sleeving
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, flame-resistant, modified-polyvinylidene-fluoride plastic in the form of semi-rigid, extra-thin-wall, heat-shrinkable tubing.
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 2 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,372 F
-
Supplier: Brady Corporation
Description: METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Sleeving is primarily used as thermal protection of circular items. To improve handling properties during installation, the sleeving has the standard H coating, which will start to decompose at a temperature above 500°F (260°C). Severe abrasion applications will require
- Overall Thickness: 0.06 inch
- Overall Width / OD: 0.75 to 1 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 500 F
-
Supplier: ICO RALLY
Description: SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for
- Diameter: 0.263 inch
- Operating Temperature: -25 to 155 C
- Features: Other, Thermal Shield
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: CableOrganizer.com, Inc.
Description: Silicone Rubber Extruded Fiberglass Sleeving What's special about this extruded fiberglass sleeving? NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is
-
Supplier: Daburn Electronics & Cable
Description: shorter periods. It is used for thermal and mechanical protection in consumer, commercial and industrial applications where flexibility, abrasion resistance or additional secondary insulation is required and particularly when temperature extremes prohibit the use of other materials.
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
-
Supplier: OMEGA Engineering, Inc.
Description: fiberglass insulation is unaffected indefinitely through a temperature range from -60 to 316°C (-76 to 601°F) and withstand up to 616°C (1141°F) for shorter periods. Colors will be less vivid after exposure to 150°C (302°F). FBGS Series fiberglass sleeving is used for thermal and
- Length: 300 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
- Features: Thermal Shield
-
Supplier: Accu-Glass
Description: mechanical stability over a wide range of operating temperatures. These features provide high electrical insulation, hermetic sealing of glass to metal, and high resistance to cracking as a result of thermal stress.
- Applications: Electronics / RF-Microwave
- Shape / Form: Tube Stock
-
Supplier: Waytek, Inc.
Description: Use Nu-Kool fiberglass aluminum sleeving to delay the increase of temperature inside the sleeve and thermal insulation. Meets SAE J2302 specifications FMVSS 302 flammability protection ASTM E408 emissivity protection Passes common fluids, temperature, flammability, and aging
- Operating Temperature: -40 to 201.11111111111111 C
- Material: Aluminum
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Waytek, Inc.
Description: Use Nu-Kool fiberglass aluminum sleeving to delay the increase of temperature inside the sleeve and thermal insulation. Meets SAE J2302 specifications FMVSS 302 flammability protection ASTM E408 emissivity protection Passes common fluids, temperature, flammability, and aging
- Operating Temperature: -40 to 201.11111111111111 C
- Material: Aluminum
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: CertainTeed Corporation
Description: firmly bonded together with a thermosetting resin. It’s available with either a foil faced or a white ASJ vapor retarder facing. FEATURES AND BENEFITS Economical - CrimpWrap is more economical than molded pipe insulation when used to wrap large diameter pipe. Thermal Performance -
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 48 inch
- Overall Length: 4.333333333333333 to 17.333333333333332 yd
- Material: Glass / Fiberglass
-
Supplier: Darco Southern, Inc.
Description: Braided Tetraglas Tubing A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and
- Overall Width / OD: 0.25 to 5 inch
- Overall Length: 33.333333333333336 to 233.33333333333334 yd
- Use Temperature: 1,000 to 2,000 F
- Type: Braided Product, Sleeving / Wrap
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present).
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.0625 to 3 inch
- Use Temperature: 2,201 F
- Type: Braided Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation
- Temperature Resistance: 230 to 315 C
- Materials of Construction: Cloth - Woven Fabric
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Knitted Product, Sleeving / Wrap
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is
- Overall Thickness: 0.0022440957 inch
- Fabric Weight: 40.4 gsm
- Material: Aramid, Synthetic / Polymer
- Applications: Electrical Insulation / Dielectric
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Radwell International
Description: 1/3 HP, OPAO ENCLOSURE, AUTO THERMAL PROTECTION, 1,075 RPM, 208-230 VOLT, 60 HZ, SINGLE PHASE PERMANENT SPLIT CAPACITOR (PSC) MOTOR SIZE 48Y FRAME, BAND/HUB/STUD MOUNT, 3 SPEED, SLEEVE BEARINGS, 2.4 FULL LOAD AMPS, B CLASS INSULATION, REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: is designed for use as slot insulation in hand-wound motors, for linear wrapping of wire, and as main insulation for dry-type transformers where conformability and impregnability are required.
- Overall Thickness: 0.007086618 to 0.014960638 inch
- Fabric Weight: 83 to 398 gsm
- Use Temperature: 392 F
- Material: Aramid, Synthetic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
offered in several Sarcon® formulations with thicknesses ranging from 0.30 mm to 0.85 mm. Thermal conductivity ranges from 1.2 to 2.2 W/m•K. Each tube-shaped cover provides additional benefits including electrical insulation and vibration/impact protection. Learn More (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon® tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
result in freezing, condensation, or burst pipes. MID-MOUNTAIN PRODUCTS: THERMAL INSULATION TAPE Mid-Mountain designs and manufactures a collection of thermal insulation products suitable for multiple industries. Our insulation line includes ropes, sleeves, fabrics (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
What are the 5 Most Common Thermal Insulation Materials in Industry? Creating a product that works effectively depends on the environment in which it will be used (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Providing durability and protection for storage areas. Aircraft Loading Walkways: Ensuring safe and secure boarding for passengers. Insulation Blankets: Vital for thermal management across various aircraft components (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
and thermal insulation that provide environmental protection, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
with engineered textile solutions designed for rack-level integration: HYTEX® 1000 and 1400 sleeving- provides durable thermal insulation for coolant hoses that require tight-radius routing, helping contain heat without restricting flexibility (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
electrical insulation, thermal stability, low friction, and machinability, making it suitable for specialized components operating under demanding conditions. We support customized inner and outer diameters, lengths, wall thicknesses, grooves, and surface finishes according to customer (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
thermal expansion coefficient, Mullite ensures minimal deformation and excellent electrical insulation performance. This ceramic also exhibits excellent resistance to thermal (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Aluminum Nitride (AlN) Ceramic Parts AlN ceramics are renowned for their unique combination of high thermal conductivity, electrical insulation, and excellent mechanical properties, including hardness, wear resistance, and corrosion resistance. These properties make Al (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Tapes, Sleeves & Ropes: Specialist Thermal Insulation
Specialist formats of thermal insulation are designed to satisfy high thermal demands alongside additional performance parameters, such as conforming to complex geometries or adhering to surfaces. This usually requires additional processing. Fiberglass yarn, for instance, can be converted
-
Design Considerations for Thermal Controls
variety of options that enables you to receive a customized thermal control. You can choose the. length of the lead wires and the type of insulation for the wire. Do you require an insulating sleeve to electrically isolate the thermal. control? No problem, we can provide many different options. Tell
More Information Top
-
Next generation solar bimodal systems
The paper shows thal. the use of high temperature Knudsen cesium-bariumthermionic converter in a solar bimodal system allows to eliminate thermal insulation sleeve , generate electrical power in the propulsion mode, and precise control thermal state of the solarreceiver.
-
The influence of ferric iron and hydrogen on Fe–Mg interdiffusion in ferropericlase ((Mg,Fe)O) in the lower mantle
Each cell assembly consists of ZrO2 thermal insu- lation sleeve , graphite or LaCrO3 cylindrical furnace, a MgO or BN sleeve which insulates the Pt sample capsule from the furnace, and Mo electrodes (Otsuka et al. 2010).
-
Partnership in Space
The new arrays included thermal insulation sleeves on their 'hi-stem' supports to minimise heating and cooling and springs worked like shock absorbers to take up tension at the ends.
-
Abstracts [Spring Meeting, 1988]
To generate very high temperatures, a combination of a graphite heater and thermal insulating sleeve of zirconia was utilized.
-
Nuclear Energy Encyclopedia: Science Technology and Applications
This effect can be mitigated with electrical/ thermal insulating sleeves that are near, but not necessarily attached to, any conductive coolant channel walls.
-
Simulation and Optimization of Furnaces and Kilns for Nonferrous Metallurgical Engineering
The thermal insulation sleeve can be made of two semicircle rings for convenient mounting and uninstall.
-
On the mechanism of noncoalescence in a droplet cluster
…light heating a 8 × 10-mm region on the substrate sur- face [1]; (3) duralumin cuvette case; (4) built-in heating element (nichrome wire wound on a copper rod 1 mm in diameter); (5) Teflon thermal insulation sleeve ; (6) toroidal vortex.
-
Melting of Silica up to 7 GPa
A thermal insulating sleeve of zir- conia (partially stabilized by CaO) was utilized around a graphite heater, which effectively prevented heat loss and thus significantly reduced the heating power and decreased the temperature of the tungsten carbide anvils.
-
In situ X‐ray observation of iron using Kawai‐type apparatus equipped with sintered diamond: Absence of β phase up to 44 GPa and 2100 K
1): Pressure medium (MgO + 5wt%Cr2O3), (2): Thermal insulation sleeve (LaCrO3), (3): Cylindrical heater (Re), (4): Wedge-shaped electrode (Cu), (5): Diamond powder, (6): Sample sleeve (pressure standard) (MgO), (7): Sample (MgO + Fe).
-
Surface Oxygen Species Over Cerium Oxide and Their Reactivities with Methane and Ethane by Means of in situ Confocal Microprobe Raman Spectroscopy
1, Quartz windows; 2, 11, water inlets; 3, 9, water outlets; 4, thermal insulation sleeve ; 5, heater and sample holder; 6, thermocouple; 7, gas inlet; 8, gas outlet; 10, water cooling jacket; 12, ground-glass joint; 13, molybdenum wire.
Indicates content that may require registration and/or purchase.