-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 2007-11-30, OVERLOAD RELAY TRIP UNIT, 24 - 32 THERMAL / 275 - 425 MAGNETIC TRIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: OVERLOAD RELAY THERMAL UNIT, TYPE CC, FOR USE WITH THERMAL OVERLOAD RELAYS/MAGNETIC MOTOR STARTERS/MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV3 - Magnetic and thermal magnetic motor circuit breakers up to 30 kW Can be easily integrated with all configurations, thanks to their 55 mm standard width and mounting on DIN rail. GV3 P Thermal-Magnetic Breaker: 7 ratings from 9 to 65 A used for
- Full Load Current Range: 56 to 80 amps
- Operating Temperature: -4 to 140 F
- Poles: Triple Pole (TP)
-
-
Supplier: Yaohua Electric Group
Description: JRS8(T) series thermal relays are suitable for elec.power system with rated insulating voltage upto 660V,rated current upto 500A for overload and phase failure protection. It can be matched with B series AC contactors to form AC magnetic starters. Structure JRS8(T)-16,25
-
Supplier: Fuji Electric Corp. of America
Description: Introducing our newest magnetic contactor and thermal overload relay products to succeed our Orange Line series and smaller Odyssey series contactors that have been around since 1999. SC-NEXT products range from 5HP to 50HP at 480VAC. This new products series come
- Continuous Current: 15 to 38 amps
- Motor Voltage: 200 to 690 volts
- Three Phase Power Rating: 14.74242423393102 to 24.79407712070217 HP
- Operating Temperature: 14 to 131 F
-
Supplier: Eaton Corporation
Description: PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT COMPENSATED OVERLOAD RELAY OVERLOADS 1/3 PHASE
- Continuous Current: 140 to 175 amps
- Motor Voltage: 110 to 120 volts
- Single Phase Power: 10 to 125 HP
- Three Phase Power: 10 to 125 HP
-
Supplier: Sensata Technologies
Description: The Airpax™ IAG/IUG/IEG/CEG/LEG magnetic circuit protectors provide low-cost power switching, reliable circuit protection and accurate circuit control for equipment in the international marketplace. IEG models meet IEC spacing requirements which is mandatory for equipment that must comply
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Radwell International
Description: OVERLOAD HEATER ELEMENT, CARTRIDGE HEATER, FULL LOAD AMPERE OF 25.10 TO 65.00 SUITABLE FOR USE WITH THERMAL OVERLOAD RELAYS MAGNETIC MOTOR STARTERS & MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HEATER ELEMENT, CLASS SMF, 4.33-4.90 AMP, FOR USE WITH THERMAL OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS & MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: GV2 devices are 3-pole, horsepower-rated manual starters. They include a manual disconnect, Class 10 thermal overload relay and an instantaneous magnetic trip mechanism in one compact unit. Either GV2M (Pushbutton) or GV2P (Rotary handle) models can be used alone for
-
Supplier: Serfilco, Ltd.
Description: Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to -30% of
-
Supplier: E-T-A Circuit Breakers
Description: The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic circuit breakers and
- Protection: Circuit Breaker
- Features: Other
-
Description: TVP temperature speed probe is magnetic material, TVPS magnetic sensor can monitor the rotate speed of fluid coupling. When overload or other situation the fluid temperature is overheat (excessive the pre-setting Value Such as 125°C), the magnetic sensor will give alarm
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: Infineon Technologies AG
Description: Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications
- Supply Voltage (VS): 42 volts
- tON: 38,000 ns
- tOFF: 45,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: Switching relays, valves, magnetic actuators Applications with long wiring or any other kind of inductive loads Applications with space constraints Applications DIN rail power supplies Industrial automation
- tON: 25,000 ns
- tOFF: 30,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: CSA Group
Description: magnetic starters and controllers; thermal and magnetic overload relays; push-button stations (including selector switches and pilot lights); control circuit switches and relays; float-, flow-, pressure-, and vacuum-operated switches; resistors and
Find Suppliers by Category Top
Featured Products Top
-
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
and offers even more user services with ingenuity by means of function modules. These power supplies conform to UL 508, CSA C22.2 No 60950-1 standards. The GB2CD16, GB2CD12, GB2CB07, GB2CD07, GB2DB07, GB2CS07, GB2CB06, GB2CD06, GB2DB06, and GB2CS06 thermal-magnetic circuit breakers are recommended (read more)
Browse Power Supplies Datasheets for DigiKey -
ambient temperature. This increase in temperature has the potential to shorten the transformer’s lifespan. As a result, proper insulation is critical. Many transformer failures are caused by a breakdown of their insulation systems. Moisture, overloading, and extreme temperatures can (read more)
Browse Transformers Datasheets for Triad Magnetics -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974 (read more)
Browse Fuses Datasheets for Heilind Electronics, Inc. -
for: Motor thermal overload Drive overheating Output (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Handbook of Electrical Installation Practice 4th Edition Complete Document
Electronic overload relays offer several advantages over conventional thermal or magnetic overload relays , including: .
-
CR4 - Thread: Motor Overload Protection
Once we see the characteristic of Magnetic and thermal overload relay , it will be clear how they function.
-
American Electricians' Handbook, Sixteenth Edition > CONTROL EQUIPMENT FOR MOTORS
Overload protection on autotransformer starters is provided by thermal or magnetic overload relays .
-
American Electricians' Handbook, Sixteenth Edition > PROTECTIVE DEVICES
Manual or magnetic switches provided with thermal or magnetic overload relays are commonly used for the overload protection of motors.
Indicates content that may require registration and/or purchase.