Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: INTEC Energy Systems
Description: INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal
- Heater Type: Circulation Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Hytherm Oil 46 is a premium quality heat transfer oil formulated with selected high VI paraffinic base stocks and a special high temperature detergent/dispersant additive package. CITGO Hytherm Oil 46 provides high specific heat and good thermal conductivity at all
- Type / Function: Hot Oil / Thermal Oil
-
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AS400 is a thermally conductive gel designed for gap filling. The thermal conductivity is 4.0 W/m*K. The hardness is Shore 00/45, with high flexibility and compressibility. AS400 has ultra-low oil bleeding properties, which helps reduce pollutants from silicon oil,
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 4 W/m-K
- Dielectric Strength: 279.4000000000006 kV/in
-
Supplier: Accuris
Description: TEST FOR THERMAL OXIDATION OF OIL
-
Supplier: Accuris
Description: The thermal efficiency of large oil-fired boilers; Investigation of factors affecting the thermal efficiency of seven commercial/industrial oil-fired boilers
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls, SCR
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Accuris
Description: THERMAL STABILITY OF U.S. NAVY SPECIAL FUEL OIL
-
Supplier: Accuris
Description: Testing Method for Thermal Stability of Lubricating Oils
-
Supplier: Chevron Lubricants
Description: Premium, synthetic compressor, bearing, and gear oils. These oils have outstanding thermal and oxidation stability and are recommended for air compressors, especially portable and stationary rotary, vane, and screw compressors, and for industrial bearings and gears that require
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: Designed to meet the critical lubrication needs of combined cycle turbines, large heavy-duty industrial gas turbines, and gas and steam turbines with and without loaded gearboxes. GST 2300 oils have exceptional high temperature thermal stability, outstanding oxidation stability and low
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: ASTM International
Description: 1.1 This test method2 is designed primarily to evaluate the thermal stability of hydrocarbon based hydraulic oils although oxidation may occur during the test. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions. Syncon Mist Oil is available in one viscosity
- Kinematic Viscosity (@ 40°C): 13.2 cSt
- Viscosity Index: 130
- Pour Point: -32.8 F
- Flash Point: 525.2 F
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Spindle Oil is a high-quality spindle oil developed for the lubrication of high-speed needle and spindle bearings found in industrial, agricultural and textile equipment. Spindle Oil is available in one viscosity grade: ISO 15. It is formulated with
- Kinematic Viscosity: 3.4 cSt
- Viscosity Index: 90
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE(polytetrafluoroethylene) oil seals are high performance sealing solutions designed to provide superior performance and reliability in demanding applications. These seals take advantage of teflon’s unique properties, such as low friction, chemical resistance and high thermal
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Turbine Oil is a premium quality synthetic lubricant developed for the severe service requirements of aero-derivative stationary and marine gas turbines. Syndustrial Turbine Oil is available in one intermediate viscosity grade: ISO 22/32. It is formulated with
- Kinematic Viscosity: 5.1 cSt
- Viscosity Index: 131
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Aervoe Industries Incorporated
Description: All purpose, solvent-based, reduces wear, for soft or hard metals
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Fluid / Oil, Machine / Gears, Metal Working Fluid
- Function: Grinding Fluid, Lubricant, Metal Cutting
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil™ Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are
- Density / Specific Gravity (@15.6°C, 60°F): 0.76 to 0.973 specific gravity
- Thermal Conductivity: 0.1 to 0.16 W/m-K
- Dielectric Strength: 14 to 18 V/m
- Type / Function: Heat Transfer Fluid, Hot Oil / Thermal Oil
-
Supplier: Parent Petroleum Co.
Description: minimize deposit formation and provide extended service intervals compared to conventional mineral oil-based lubricants, which can result in less maintenance and significant cost savings. Syncon Refrigeration Oil has a very low pour point and outstanding thermal stability for
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: NACE International
Description: HISTORICAL DOCUMENT. This technical committee report describes the major thermal spray coatings used in the oil and gas production industry. These coatings include a variety of metallic, ceramic, and cermet materials applied as relatively thin overlays on metallic substrates
-
Description: HISTORICAL DOCUMENT. This technical committee report describes the major thermal spray coatings used in the oil and gas production industry. These coatings include a variety of metallic, ceramic, and cermet materials applied as relatively thin overlays on metallic substrates
-
Supplier: CITGO Petroleum Corporation
Description: CITGO AW 68 Mining Hydraulic Oil is an anti-wear hydraulic and circulating oil formulated with high quality base stocks and thermally stable additive systems. CITGO CITGO AW 68 Mining Hydraulic Oil offers: • Excellent thermal and oxidative stability reducing system
- Kinematic Viscosity: 71.8 to 17.8 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Newark, An Avnet Company
Description: THERMAL JOINT COMPOUND, TUBE, 4FL.OZ; Dispensing Method:Tube; Volume:-; Weight:4oz; Product Range:-; Material:Zinc Oxide In Silicone Oil; Trade Name, Chemical:126 Series RoHS Compliant: Yes
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR XCO Oils are premium lubricants that provide excellent bearing and gear lubrication performance in steel industry applications such as high speed rod mills. CITGO CITGO CITGEAR XCO Oils are formulated with high quality paraffinic base oils and contain additive
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
-
Supplier: Alfa Laval Inc.
Description: Automatic filters designed specifically for full flow filtering of lubrificating oils for trunk piston and crosshead engines and full-flow filtration of the heavy fuel oils used in modern two-stroke and four-stroke diesel engines. Fuel oil filter The F type range of Alfa Laval
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: ASTM International
Description: Method of Test for Thermal Stability of U.S. Navy Special Fuel Oil (Withdrawn 1988)
-
Description: CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and
- Use Temperature: 320 F
- Thermal Conductivity: 30 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 20 %
-
Supplier: Richardson RFPD
Description: The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses an excellent thermal resistance of only 0.05°C/W for a 0.001 in film with an
- Features: Thermally Conductive
-
Description: The object of this test procedure is to establish a uniform method for investigating the effect of operating temperature on the life expectancy of oil-immersed distribution transformers. It is intended to give a direct evaluation of the composite insulation system of an oil-immersed
-
Description: The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 6 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 30 %
-
Supplier: General Pump
Description: General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means
- Applications: Compressors / Piston Pumps, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 7,874,015.74803148 V/m
- Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: SAE International
Description: coefficients for the coolant-block interface, oil-block interface and the block-ambient interface. These coefficients take into account the changing boundary conditions of flow rate, temperatures, and combustion heat to help characterize the complex thermal interactions between each of
Find Suppliers by Category Top
Featured Products Top
-
volatilization of low-molecular-weight siloxanes and the precipitation of silicone oil that cause contamination. At the same time, it delivers industry-leading thermal performance — thermal conductivity up to 8.0 W/m·K — so heat from processors, accelerators, and power modules is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
EP35AOLV is a thermally conductive, electrically insulating compound that withstands aggressive chemicals, such as those found in downhole oil and gas processing. EP35AOLV exhibits superior protection against corrosion in various harsh environments and helps prolong longevity of critical (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
pad that gives engineers the thermal performance they need while keeping assemblies clean. Unlike generic pads that may bleed oil or shed particles during assembly and thermal cycling, SF500 is formulated for low volatility and minimal oil migration. It (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Sarcon® GR14B from Fujipoly® is a low oil bleed (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
AE Series Silicone-Free Thermal Gel is designed for CPUs, GPUs, AI servers, data centers, power supplies, and automotive electronics where silicone oil migration and siloxane outgassing cannot be tolerated. Its silicone-free formulation helps reduce contamination risks (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
In high-precision optical equipment, temperature control directly affects imaging quality, alignment accuracy, and long-term stability. Traditional silicone thermal pads offer good thermal conductivity but may release silicone oil, which can contaminate lenses (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
series (silicone-free thermal pads) — built on a non-silicone resin to eliminate oil-bleed and siloxane outgassing while delivering high thermal conductivity (AF variants up to 8.0 W/m·K). Use AF where (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Featuring a silver filler, EP3HTS-LO is electrically conductive with a low volume resistivity of less than 0.001 ohm-cm. It also has a thermal conductivity of 12-15 BTU•in/(ft²•hr•°F) [1.73-2.16 W/(m·K)]. EP3HTS is dimensionally stable and bonds well to metals (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
This low viscosity system has good flow properties and can be applied in bond lines as thin as 10-15 microns. It offers a thermal conductivity of 9-10 BTU•in/ft2•hr•°F [1.30-1.44 W/(m·K)] and a volume resistivity exceeding 1014 ohm-cm. EP3UF also (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc.
Conduct Research Top
-
Minimizing Fire Risk in Thermal Oil Heat Transfer Systems
Thermal fluids have proven exceptionally safe in a wide range of industries. However, it is difficult to completely prevent fires in these systems because the necessary ingredients for a fire --fuel, air and ignition source --are present by design. The risk of fire can be minimized by observing
-
Why Is Mineral Oil Used In Thermal Heaters?
Thermal heaters, also known as thermal fluid heaters, employ the use of a thermal liquid such as water, glycol, mineral oil, synthetic liquids or aromatics as the source of heat transfer. The medium for transferring heat is circulated within a closed loop system to supply heat to the end user
-
Pressure Transmitter on Heavy Oil Thermal Recovery Platforms
Approximately 70% of the world's remaining oil resources are heavy oil. Compared with conventional light crude oil, heavy oil has high viscosity, greater density, poor fluidity, and is temperature-sensitive, making it difficult to develop economically and effectively by conventional recovery
-
Thermal Fluid vs. Steam
Replacing steam in a broad range of process applications, thermal fluid systems provide precise, uniform temperature control leading to increased production and product quality, low maintenance, human and environmental safety and years of highly efficient service. Hot oil systems provide
-
Design Considerations for Thermal Controls
are designing an oil-filled heater, you. don't want to place the thermal device so close to the heat source that it barely allows the appliance to function. But you don't want it. mounted so far away that the oil in the heater boils creating a potentially hazardous situation for the consumer
-
Advantages of Thermal Fluid Heating Systems
Hot oil (Also known as thermal fluid) heating systems are used in a number of industrial processes. Oil, glycol, and water are the most typical mediums for this process...We take a look at some of the advantages of thermal fluid heating systems
-
Foamy Oil PVT and Rheology Measurements (.pdf)
"Foamy oil" phenomenon is associated with primary cold production, a non-thermal recovery process, from heavy-oil reservoirs producing under solution-gas drive mechanism. The "foamy oil" hypothesis used to explain the unusually high production is still much debated. A number of heavy oil solution
-
High-Performance Fans for Oil-Cooled Transformers
for managing the thermal load. The airflow profile of an axial fan is ideal for dissipating waste heat to prevent damage associated with overheating and to ensure safe operation of high-power, oil-cooled transformers.
-
Solar Powered Thermal Mass Flow Meters for Oil Field Flare Gas Monitoring System
How do you operate new gas flow meters at an oil field without utility power service in the remote southern Bakken formation region of North Dakota? That was the challenge facing Legacy Reserves LP at remote sites in the Williston Basin, North Dakota.
-
Custom Thermal Fluid System for a Biodiesel Processing Application
Biodiesel and biodiesel blends are renewable, clean-burning alternative fuels produced from a diverse mix of waste oils, such as vegetable oil, soybean oil, and animal fats. A commercial-scale producer contracted with us to engineer a custom thermal fluid heating system for use in their bio-diesel
-
Ammonia Pressure Measurement using Thermal Flash Protection (.pdf)
or below. This accelerated change, along with the type of sensor diaphragm material affects the pressure transducer performance and ultimately the control system. Other Pressure Sensing Technologies: O-ring sealed pressure sensors cannot withstand rapid thermal changes and over time the internal
-
Location of Defects in Pipelines Using Thermal Infrared Imagery (.pdf)
Corrosion leads to degradation and mechanical decay of metallic materials. The thickness variation caused by corrosion in oil pipelines can change heat flow condition, resulting in fluctuation of surface temperature detectable by thermal infrared sensors. The current state-of-the-art in this field
More Information Top
-
UNIVERSITY OF CALGARY
The production of heavy oil and bitumen possessing high enough viscosities that will not flow under reservoir conditions is possible via thermal oil recovery processes (e.g. CSS, SAGD, in situ combustion), where heat is introduced into the reservoir.
-
Evaluation of NIPER thermal EOR research, state-of-the-art and research needs
Thermal oil production andthe world oil market ..........................................
-
Energy from biomass
The tube queues become with vapor, hot water or thermal oil heats; e.g., the vapor comes for wood chip drying into pellet works primarily for insert.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
In designing and constructing a thermal oil system, attention must be paid to the selection of appropriate components.
Indicates content that may require registration and/or purchase.