Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accu-Glass
Description: Accu-Glass thermometer glass tubing is custom designed and made in the USA for industrial applications. Accu-Glass manufactures thermometer glass tubing for industrial, scientific, and novelty thermometers. Thermometer glass tubing is
- Shape / Form: Tube Stock
-
Supplier: Radwell International
Description: GLASS TUBE C? THERMOMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Taylor Precision Products LP
Description: Features Indoor thermometer with wooden casing. Temperature range -20°F to 120°F. Blue spirit filled glass thermometer tube. Suitable for indoor use.
-
-
Supplier: Cole-Parmer
Description: • Help protect your glass thermometer while in storage Clear plastic storage tube holds one glass thermometer and features a twist-lock cap that holds the thermometer securely in place. Choose the size that best fits your thermometer length.
- Length: 6.299216 inch
-
Supplier: Cole-Parmer
Description: • Help protect your glass thermometer while in storage Clear plastic storage tube holds one glass thermometer and features a twist-lock cap that holds the thermometer securely in place. Choose the size that best fits your thermometer length.
- Length: 15.9448905 inch
-
Supplier: Cole-Parmer
Description: • Help protect your glass thermometer while in storage Clear plastic storage tube holds one glass thermometer and features a twist-lock cap that holds the thermometer securely in place. Choose the size that best fits your thermometer length.
- Length: 11.81103 inch
-
Supplier: Accu-Glass
Description: Accu-Glass melts an environmentally friendly composition used in lighting applications, thermometer tubing and other specialty tubing. Lead Free Glass sleeves are excellent for semiconductor encapsulation, such as silicon diodes, or reed switch packaging. Comply with the
- Coeff. of Thermal Expansion (CTE): 0.092 µm/m-C
- Dielectric Constant (Relative Permittivity): 6 #
- Index of Refraction: 1.523 #
- Modulus of Elasticity: 10,515.1708533968 psi
-
Supplier: Watts
Description: Series LFTL Liquid-Fill Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It is a sealed glass tube type model with a polypropylene cases, glass lens, non-mercury bed sensing fluid, and Lead Free* brass thermowells.
- Fahrenheit Scale: 32 to 932 F
- Celsius Scale: 0 to 500 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Liquid or Gas Actuated (Vapor-Tension or Bellows)
-
Supplier: Watts
Description: Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass
- Fahrenheit Scale: 0 to 120 F
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Liquid or Gas Actuated (Vapor-Tension or Bellows)
-
Supplier: Traceable® Products
Description: ±0.2°C at tested points. Stainless-steel and plastic construction (no glass and no mercury) makes it the best and safest lab thermometer ever designed. Ideal for use in soil, cuvets, test tubes, food products, incubators, biomedical reagents, and petroleum hydrocarbons.
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Traceable® Products
Description: model accuracy is ±0.4°C at tested points. A HOLD button freezes a reading for later observation; another button switches from °F to °C. Safe for all lab tests tainless-steel and plastic construction (no glass or mercury) makes it the safest lab thermometer ever designed. Measure
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: REED-Direct
Description: and angle adjusting screw work independently to provide a full 360° positioning of thermometer case and stem Valox finished to match case. Completely encloses capillary to prevent tampering and foreign matter for entering instrument. Mercury filled-magnifying lens "blue reading" tube.
- Fahrenheit Scale: 0 to 160 F
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Cole-Parmer
Description: ease of reading in low lighting conditions • Rectangle thermometers are 12" high and have a spirit filled glass tube • Round thermometers are 12" in diameter and come with or without humidity • Fully weather resistant
ideal for outdoor use - Fahrenheit Scale: -60 to 120 F
- Celsius Scale: -50 to 50 C
- Dial Diameter: 12 inch
- Thermometer Type: Bimetal
-
Supplier: Traceable® Products
Description: ±0.2°C at tested points. Stainless-steel and plastic construction (no glass and no mercury) makes it the best and safest lab thermometer ever designed. Ideal for use in soil, cuvets, test tubes, food products, incubators, biomedical reagents, and petroleum hydrocarbons.
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Qualitrol Company, LLC
Description: Capillary based, remote indicating, mechanical thermometer. Features bourdon tube measurement with reset-able maximum pointer and up to 4 switches for temperature related alarms and control signals. Electronic outputs also available for integration into SCADA and remote monitoring
-
Supplier: Winters Instruments
Description: Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: 30 to 240 F
- Celsius Display Range: 0 to 115 C
- Display: Analog Meter or Indicator
-
Supplier: Isotech North America
Description: bath. The liquid flows up the calibration tube and weirs over the tube into a collection tray where it returns to the rear tube for recirculation. An angled side entry tube enables a refrigeration cooling probe to be inserted in the rear of the two parallel tubes.
- Temperature Range: -65 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: Conax Technologies
Description: Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: ASTM International
Description: This method requires the use of the following apparatuses: round-bottom, short-neck, heat-resistant glass flask; water-cooled, reflux, glass-tube type condenser; grit No. 8 boiling stones of silicon carbide grains; partial immersion thermometer; and electric heating
-
Supplier: jbj Techniques Limited
Description: tube as standard. (Polypropylene heads and “Pyrex” glass tubes for high temperatures or applications where aggressive fluids are present). Various options include integrated thermometer, low level warning signal, sliding contacts, electromagnetic control switch of minimum
- Material Temperature Range: -4 to 212 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Sensor-Only
- Media Type: Liquid
-
Supplier: Isotech North America
Description: more delicate glass sheath thermometers. This SPRT is absolutely rugged. Just look at the picture shown above. Now that is a PRT that can take a lot more punishment then your ordinary SPRT. The metal sheath construction is compatible with all common calibration media including molten
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: CANNON Instrument Company
Description: installation, software, tubes, standards, & digital thermometer included at no additional charge Dual solvent option available
- Kinematic Viscosity Range: 0.5 to 6,000 cSt
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: High Pressure / Hydraulic Fluids, Marine, Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: Isotech North America
Description: The Pegasus 1200 is a tube furnace, which includes a specially-profiled heater that gives a central zone of constant temperature. It is ideal for the calibration of noble metal thermocouples, type R and S, in industries such as glass making, electrical power, automotive and material
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
Find Suppliers by Category Top
Featured Products Top
-
Comprehensive Buyer's Guide to Infrared Thermometers Infrared thermometers have revolutionized temperature measurement across numerous industries by enabling quick, accurate, non (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
thermometers are available with traceability to National Standards, and UKAS or NIST Calibration certificates are available. Follow us on: YouTube (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies
Conduct Research Top
-
Laboratory Glassware: Cleaning, Selecting and Disposing
Glassware items are used throughout the laboratory industry. Pipettes, burettes, cylinders, flasks, beakers, test tubes and thermometers are just a few laboratory items which may be made out of glass. When mishandled, these items can result in workplace injuries. When substitution of non-glass
More Information Top
-
Formerly novel optics: a collection of optical tidbits
Glass thermometer tubes , which are, in part, optical devices, sometimes shaped to magnify tiny bores and sometimes provided with white backdrops. .
-
The special histology of the Spleen of alopias vulpes, its relation to hemolysis and hematopoiesis
In twelve experiments the volume of sedimentation of red blood corpuscles in both splenic vein and splenic artery blood was dedermined by allowing the different bloods, 10 c. c. of each, to settle in graduated ( thermometer ) glass tubes sunk into ice blocks.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/75852/1/chd039_4-5_278.pdf
slit made from a long glass thermom- eter tube .
-
Extraction of natural materials with supercritical and liquefied gases
The production of the glass capillaries passes thermometer glass tubes through careful extraction yon.
-
An Intercomparison of High Temperature Platinum Resistance Thermometers and Standard Thermocouples
There was also the possibility of excessive radiation and convection losses, for though radiation piping up the walls of the silica glass thermometer tubes appeared to be controlled adequately by stem treatment (see Table 7), direct radiation loss and convection within the …
Indicates content that may require registration and/or purchase.