-
Supplier: Accuris
Description: Hydrolysis Resistant, Thermoplastic Polyether Polyurethane Elastomer- Coated Nylon Fabric for Aerospace Purposes
-
Supplier: Accuris
Description: Hydrolysis Resistant, Thermoplastic Polyether Polyurethane Elastomer Coated Nylon Fabric for Aerospace Purposes
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real
- Tensile Strength (Break): 4,105 psi
- Elongation: 238 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real
- Tensile Strength (Break): 3,525 psi
- Elongation: 335 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real
- Tensile Strength (Break): 2,470 psi
- Tensile Modulus: 0.22 ksi
- Elongation: 410 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real
- Tensile Strength (Break): 5,983 psi
- Tensile Modulus: 0.72 ksi
- Elongation: 648 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: CSA Group
Description: acquisition and presentation of comparable single-point data for thermoplastic elastomers, based on this document and ISO 16365‑2, as the basis for the development of thermoplastic-elastomer material standards.
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Clear/Transparent Forms Pellets Processing Method Extrusion Injection
- Tensile Strength (Break): 600 psi
- Melt Flow Index (MFI): 15 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Forms Pellets
- Tensile Strength (Break): 725 psi
- Melt Flow Index (MFI): 5.5 g / 10 minutes
- Features: Elastomer / Rubber
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 1,350 psi
- Melt Flow Index (MFI): 7 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Dynasol Elastomers
Description: Calprene® 405 is a 67/33 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits: High porosity Easy dispersion Great capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® X4765B-42 exhibits excellent compression set and weatherability. The material is developed especially for injection moulded applications featuring high flow and UV-stability.
- Tensile Strength (Break): 740 psi
- Industry: Automotive
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
-
Supplier: Dynasol Elastomers
Description: Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. Benefits Easy handling and dissolution Non staining antioxidant system FDA Approved High purity Gel
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Solprene® 1322 is a high molecular weight linear random-block styrene-butadiene copolymer having 30% of styrene content, 22% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High purity Gel free Clear color Physical Form: Available in bales Characteristics
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Chi Mei Corporation
Description: Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has
- Melt Flow Index (MFI): 9 to 12 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Polybutadiene, Styrene Copolymer (SBR, etc.)
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for
- Industry: Automotive
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin, Molding Resin
- Type / Grade: Thermoplastic / TPE
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA210 Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 417.2 to 453.2 F
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Tensile Strength (Break): 15,228.8681325057 psi
- Tensile Modulus: 1,058.76892730754 ksi
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
- Chemical System: Polyurethane
- Type / Grade: Thermoset (Crosslinked / Vulcanized)
-
Supplier: Performance Polymers Group
Description: This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Dynasol Elastomers
Description: Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Hapco, Inc.
Description: a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In
- Viscosity: 1,560 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
Find Suppliers by Category Top
Featured Products Top
-
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
overall efficiency, safety, and longevity. Precise Aerospace Manufacturing has established itself as a trusted global manufacturer of advanced aerospace parts, delivering high-performance thermoplastic, thermoset, metal, and hybrid components (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Dynamic protein adsorption at the polyurethane copolymer/water interface
It is an aliphatic thermoplastic polyurethane elastomer ( polyether ) plastic material (Tecoflex SG-80A) composed of 4,4 -methylenedicyclohexyl diisocyanate (HMDI) and 1, 4- butanediol.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5133/1/Isaza_Pedro_A_200908_MASc.pdf
Mechanical hysteresis of a polyether polyurethane thermoplastic elastomer .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jbise.2009.24038
[19] J. N. Gorce, J. W. Hellgeth, and T. C. Ward, (1993) Me- chanical hysteresis of a polyether polyurethane thermo- plastic elastomer , Polymer Engineering & Science, 33, 1170-1176.
-
Ultrasonically enhanced delivery and degradation of PAHs in a polymer–liquid partitioning system by a microbial consortium
Mechanical hysteresis of a poly- ether polyurethane thermoplastic elastomer .
-
Polímeros vol.21 issue3; Abstract: S0104-14282011000300014
This work is aimed at incorporating mica to the matrix of a polyether type thermoplastic polyurethane elastomer (TPU), for the development of new materials in which the inherent properties of mica could be combined to those of TPU.
-
Influence of the chemical structure of poly(urea-urethane-siloxane)s on their morphological, surface and thermal properties
Ilarduya AM, Carvalho E, Alla A, Mun˜oz-Guerra S (2010) Sequence analysis of polyether -based thermoplastic polyurethane elastomers by 13 C NMR.
-
Preparation and dielectric properties of a polyurethane elastomer filled with resol-derived ordered mesoporous carbon
PU (A polyether -type thermoplastic polyurethane elastomer TPU58887, Estane) granules were completely dissolved in DMF at around 75 °C.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-12-2561/LEE-DISSERTATION.pdf?sequence=1
It is a soft aromatic polyether -based thermoplastic polyurethane elastomer (TPU) manufactured by Bayer MaterialScience.
-
Novel polyethylene‐ b ‐polyurethane‐ b ‐polyethylene triblock copolymers: Facile synthesis and application
High-density polyethylene (HDPE, Mw 5 8.4 3 104 g mol21 , Tm 5 1358C) and polyether -based pol- yurethane thermoplastic elastomer (TPU) were purchased from Jam Petrochemical and Nanjing Xianbang Technical Company, respectively.
-
Effect of annealing treatment on the structure and properties of polyurethane/multiwalled carbon nanotube nanocomposites
TPU (9380A, supplied by Bayer, Germany) was a kind of polyether -based polyurethane thermoplastic elastomer , with a glass transmission temperature of .
Indicates content that may require registration and/or purchase.