Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: IT700 is a 2.5 mil, polyester film with a thermoset rubber adhesive used for coil banding & wrapping.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: Primer For Thermoset Polyester - Conductive
-
Supplier: Accuris
Description: Solvent Barrier Primer for Thermoset Polyester Plastics
-
-
Supplier: Accuris
Description: SEALER, THERMOSET POLYESTER RESIN
-
Supplier: U.S. Plastic Corporation
Description: 1" x 54" x 60" Charcoal 2 Lbs. Density Polyester Foam Sheet
- Material / Composition: Plastic / Polymer, Polyester, Thermoset / Crosslinked
-
Supplier: FORREST Technical Coatings
Description: TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: AMPP Resources
Description: assurance, shop qualification, handling, shipping, and installation of furan laminate equipment. It explains differences between furan-reinforced thermoset plastic (RTP) equipment and polyester and vinylester RTP equipment. 1986 by MTI, 8-1/2” x 11”, softbound, 5 tables, 33 pages. $26
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyester Foam Products Polyester foam™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
-
Supplier: Clark Foam Products Corp.
Description: Quality Foam Polyester Fiber Products Densified Polyester Fiber is available in densities from 1.31-2.25 pounds per cubic foot and in thicknesses from 1/2-8". Higher densities can be achieved in thicknesses less than 3" thick and widths up to 90". This 100% polyester fiber is
- Bulk Density: 1.31 lbs/ft³
- Applications: Consumer / Furniture, Cushioning / Springs, Marine
- Features & Approvals: Flame Retardant, Waterproof, Weather / UV Resistant
- Type: Flexible, Open Cellular
-
Description: Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of refined petroleum products including lubricants, heating oil, diesel fuel, and
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Supplier: ASTM International
Description: This specification covers cylindrical corrosion-resistant tanks made of commercial-grade glass-fiber-reinforced polyester or vinylester thermoset resin fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 5,870 psi
- Tensile Modulus: 1.94 ksi
- Elongation: 485 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 5,650 psi
- Tensile Modulus: 0.95 ksi
- Elongation: 620 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 5,476 psi
- Tensile Modulus: 0.88 ksi
- Elongation: 735 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 4,680 psi
- Tensile Modulus: 0.52 ksi
- Elongation: 810 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: ASTM International
Description: This specification covers cylindrical corrosion-resistant tanks made of commercial-grade glass-fiber-reinforced polyester or vinylester thermoset resin fabricated by filament winding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure as
-
Supplier: ASTM International
Description: for external pressure. The tanks are further classified as grade 1 and 2 according to the generic types of thermoset resin. The resin used shall be a commercial grade, corrosion-resistant thermoset. The reinforcement should be a chopped-strand mat, a nonwoven biaxial or unidirectal
-
Supplier: PPG TrueFinish
Description: Durable, chemical- and corrosion-resistant products
- Cure / Dry Temperature: 375 F
- Cure / Set Temperature: 375 F
- Substrate: Aluminum, Anodized, Metal, Steel
- Industry: Automotive, OEM / Industrial, Process Equipment
-
Supplier: DuPont Plastics, Polymers & Resins
Description: thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid
- Tensile Strength (Break): 28,282.1836746534 psi
- Tensile Modulus: 2,030.5157510007598 ksi
- Elongation: 2.4 %
- Filler: Fiber Glass
-
Supplier: FORREST Technical Coatings
Description: Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: ASTM International
Description: for external pressure. The tanks are further classified as grade 1 and 2 according to the generic types of thermoset resin. The resin used shall be a commercial grade, corrosion-resistant thermoset. The reinforcement should be a chopped-strand mat, a nonwoven biaxial or unidirectal
-
Supplier: DuPont Plastics, Polymers & Resins
Description: high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded
- Coeff. of Thermal Expansion (CTE): 0.5277777777777778 µin/in-F
- Tensile Strength (Break): 9,702.96455299648 psi
- Tensile Modulus: 2,248.07101003655 ksi
- Elongation: 6 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce
- Tensile Modulus: 1,479.37576144341 ksi
- Industry: Electronics
- Filler: Fiber Glass
- Chemical System: Polyester (PET, PBT)
-
Supplier: DuPont Plastics, Polymers & Resins
Description: gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded
- Coeff. of Thermal Expansion (CTE): 0.6722222222222222 µin/in-F
- Tensile Modulus: 2,248.07101003655 ksi
- Filler: Fiber Glass
- Features: Other
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: DigiKey
Description: Fluted Knob Shaft with No Indicator Thermoset Polyester
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP ®7571 resin is a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. It is designed to maximize chemical resistance.
- Viscosity: 2,500 to 3,700 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP resins are used in a wide
- Filler: Aramid Fiber
- Type: Casting Resin
- Features: Composite Material, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,
- Water Absorption: 0.4 %
- Tensile Strength (Break): 6,900 to 60,000 psi
- Tensile Modulus: 5,070 ksi
- Industry: General Industrial, Marine
-
Description: 3M™ Scotch-Weld™ Structural Adhesive 1648 B/A is a two-part, 75 degrees F curing adhesive for bonding polyester and metal panels to themselves and each other. High temperature resistance. Good adhesion to steel and retention of strength.
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Radwell International
Description: JUNCTION ENCLOSURE, J SERIES - HINGED, 8 X 6 X 4 INCHES, HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER (THERMOSET), POURED SEAMLESS POLYURETHANE GASKET, INTEGRAL MOUNTING FLANGE FOR EASE OF MOUNTING, HINGE AND LATCH HARDWARE: 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Creative Composites Group
Description: lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL line of
- Coeff. of Thermal Expansion (CTE): 4.3999999999999995 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 30,300 to 46,000 psi
- Tensile Modulus: 1,400 to 4,160 ksi
-
Supplier: Hubbell Incorporated
Description: SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
- Voltage Rating: 250 to 600 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Epoxies Etc...
Description: 10-3044 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3044 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester mesh to aluminum frames
- Viscosity: 110,000 to 175,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 3,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-973 is a water-based emulsion of resin that will cure to form a clear, colorless release coating. Can cure at low temperatures and dries faster than most standard release agents. Effective with epoxy, polyester, thermoplastic, thermoset resins and fiberglass laminates.
- Operating / Use Temperature: 1,000 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Functions: Mold Release / Release Agent
Find Suppliers by Category Top
Featured Products Top
-
most impact resistant plastics available. Examples of thermoset plastic polymers include epoxies, phenolics, silicones, and polyesters. Thermosetting Plastic Advantages: (read more)
Browse Datasheets for Osborne Industries, Inc. -
Custom thermoset molding services range across a variety of industries, each with a unique set of materials and part specifications. Both the resin transfer molding (RTM) process and reaction injection molding (RIM) process offer specific capabilities that can be applied to virtually any project (read more)
Browse Datasheets for Osborne Industries, Inc. -
can find or develop the composite materials needed to meet your project specifications. They frequently work with the following materials: · Polyesters · Vinyl esters · Polyimides · Polyurethanes · Polyureas · p (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
contributing to the safety, reliability and long life of small or large electric motors, transformers and generators. ELANTAS resin systems are based on several different chemistries, such as unsaturated polyester, unsaturated polyester-imide, epoxy and epoxy-polyester (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
. pDCPD Polydicyclopentadiene, or simply pDCPD, is a liquid plastic raw material with excellent abrasion resistance and low-friction. This thermoset resin has elasticity and is lightweight, but is also extremely impact (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Polyurethane Composites: A Versatile Thermo-Set Polymer Matrix for a Broad Range of Applications. Mechnical Analysis on Pultruded Laminates.
Polyurethane resin is currently a minor player in the composite industry, with unsaturated. polyesters and epoxies having the largest shares among thermosetting materials1. . However, the. outlook for this chemistry is positive due to the quest for fast, automated and quality composite. production
-
Design and Construction of NYB FRP Fans
Fiberglass-reinforced plastic (FRP) made from chemical-grade polyester or vinyl ester resin resists corrosion as well as, or in some cases better than, high-priced materials such as titanium or high-nickel alloys. In general, FRP (also known as RTP, or reinforced-thermoset plastic) is widely used
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Pigment, filler, extender, reinforcer, and bodying agent in plastics ( thermoset polyester , PVC), vinyl plastisols, rubber (NR, SBR, CR, IIR), adhesives, sealants, caulks, paints, coatings, printing inks, extrusions, moldings, belts, footwear; chem. reagent, carrier, calcium source, opaci- .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Pigment, filler, extender, reinforcer, and bodying agent in plastics ( thermoset polyester , PVC), vinyl plastisols, rubber (NR, SBR, CR, IIR), adhesives, sealants, caulks, paints, coatings, printing inks, extrusions, moldings, belts, footwear; chem. reagent, carrier, calcium source Features: Nonabrasive; controlled particle size; easily…
-
Handbook of Paper and Pulp Chemicals
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester ; polymer intermediate for polyes- ter polyols for urethanes, wet-str. paper resins, polyester resins; specialty .
-
Handbook of Textile Processing Chemicals
…of low-iron aluminum sulfate, alumina- based catalysts, sodium aluminate and other aluminum salts, coated tita- nium dioxide pigments, ceramic and glass prods., fire-retardant carpetback- ing; flame retardant for ABS, acrylic, epoxy, nitrile, phenolic, PC, thermoset polyester , PE, PP, PS, PVAc…
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Pigment, filler, extender, reinforcer, and bodying agent in plastics ( thermoset polyester , PVC), vinyl plastisols, rubber (NR, SBR, CR, IIR), adhesives, sealants, caulks, paints, coatings, printing inks, extrusions, moldings, belts, footwear; chem. reagent, carrier, calcium source, opacifier, brightener for paper coatings .
-
KILLARK Hazardous Location Lighting Signals - Hazardous Location Fixtures - Grainger Industrial Supply
Range -40 to 40c F, 30% Glass-Filled Thermoset Polyester Housing Material, Ceiling Mounting, Length 6.90 In., Height 6.90 In., Width 4.75 In., Dia.
-
Polymer Blends Handbook
The thermoset polyesters (TS) were developed by Ellis in 1933–1934.
-
Handbook of Lubricants
Uses: Mar resist. aid, abrasion resist. aid, slip agent for thermoset polyesters and powd. coatings; food-pkg. adhesives, coatings .
-
Handbook of Green Chemicals
phenolic, PC, thermoset polyester , PE, PP, PS, PVAc, PVC, PU .
-
Handbook of Fillers, Extenders, and Diluents
Uses: Pigment, filler, extender, reinforcer, and bodying agent in plastics ( thermoset polyester , PVC), vinyl plastisols, rubber (NR, SBR, CR, IIR), adhesives, sealants, .
Indicates content that may require registration and/or purchase.