-
Supplier: Hamamatsu Photonics Europe
Description: The Multipoint NanoGauge Thickness measurement system C11295 is a film thickness measurement system utilizing spectral interferometry. It is designed to measure film thickness as part of the semiconductor manufacturing process, as well as for quality control of the
- Range: 0.000000787402 to 0.00393701 inch
- Measurement Scale / Units: Metric
- Gaging Technology: Optical
- Attribute Measurement Capability: Thickness Gage
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
- Features: Material Thickness
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Anton Paar
Description: Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single
- Features: Coating Thickness
- Attribute Measurement Capability: Thickness Gage
-
-
Supplier: Accuris
Description: Thickness measurements
-
Supplier: Filmetrics, Inc.
Description: Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your
- Range: 0.0000005905515 to 0.002755907 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: MicroSense, LLC
Description: display of PASS or FAIL. Thickness accuracy is ±1 micron, and the thickness measurement result is not affected by change in room temperature, the system self calibrates before every measurement. Get control of your galvanic process with accurate stamper thickness
- Range: 9.055123 inch
- Graduation / Resolution: 0.000009842525 inch
- Resolution: 0.000009842525 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production.
- Range: 0.02362206 to 0.13779535 inch
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
- Features: Material Thickness
- Measurement Scale / Units: Metric
-
Supplier: Fischer Technology, Inc.
Description: Precise coating thickness measurement of nickel, zinc or copper on steel, even with rough surfaces, by means of phase-sensitive measurement techniques Measurement of paint on galvanized steel in a single procedure using the DUPLEX version Subsequent processing of the
- Features: Coating Thickness, Eddy Current / Electromagnetic
- Gaging Technology: Electronic
- Mounting / Loading Options: Handheld / Portable
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details). Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of
- Range: 0.0000005905515 to 0.5118113 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Fischer Technology, Inc.
Description: Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm
- Range: 0.000001968505 to 0.001574804 inch
- Graduation / Resolution: 0.0000005905515 inch
- Resolution: 0.0000005905515 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: Accuris
Description: Brake Lining Thickness Measurement
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up
- Range: 0.1181103 inch
- Graduation / Resolution: 0.0000017716545 inch
- Resolution: 0.0000017716545 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: Marposs Corp
Description: tool controls, such extremely accurate measurements can be performed straight in the production phase. Relying on its decades of experience, MARPOSS has developed specific probes and software for use during target machining process BENEFITS Provides non-contact thickness
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: caused by hardcoat layers. Our proprietary AutoBaseline feature results in vastly increased baseline intervals and fives-times better accuracy than other fiber-probe-based reflectance measurement systems. Measure hardcoat thickness 0.25-15µm with our optional UPG-F10-AR-HC software
- Range: 0.000009842525 to 0.0005905515 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the
- Range: 0.00000787402 to 0.0393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Micro-Epsilon Group
Description: The IMP TH70 is a thickness sensor for interferometer measurements with a 70 mm ±2.1 mm working distance and a thickness measuring range of 0.035 to 1.4 mm. It provides a 5 µm light spot and is intended for measurements from a large offset distance.
- Operating Temperature: 41 to 158 F
- Features: Other
- Measurement Capability: Specialty / Other, Thickness
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges.
- Range: 0.2362206 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LP sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges.
- Range: 0.5905515 inch
- Graduation / Resolution: 0.00000787402 inch
- Resolution: 0.00000787402 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: Accuris
Description: Coating Thickness Measurements for Weatherstrips
-
Supplier: Accuris
Description: Ultrasonic thickness measurements of ships
-
Supplier: Anton Paar
Description: Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single
- Test Media: Adhesives / Coatings
- Display & Special Features: Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication
- Range: 0.393701 to 0.9842525 inch
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
- Features: Material Thickness
- Measurement Scale / Units: Metric
-
Supplier: Anton Paar
Description: The Industrial Calotest measures the thickness of coatings in a typical time of 2 to 5 minutes. In this industrial version the motor is fixed on a hydraulic arm, allowing the user to target samples of unlimited size. It is the ideal instrument for a quick and precise determination of coating
- Test Media: Adhesives / Coatings
- Display & Special Features: Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Fischer Technology, Inc.
Description: Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new
- Features: Aircraft / Military Inspection, Other
- Instrument Type: Corrosion, Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Fischer Technology, Inc.
Description: measurements are taken on real samples at the higher and lower ends of the expected range. Determine thickness of TSA coatings for: Offshore steel structures Pipelines High pressure valves Gas turbines
- Application: Coating Thickness
- NDT Probe Technology: Inductive
-
Description: ISO 16809:2012 specifies the principles for ultrasonic thickness measurement of metallic and non-metallic materials by direct contact, based on measurement of time-of-flight of ultrasonic pulses only.
-
Supplier: CSA Group
Description: ISO 16809:2017 specifies the principles for ultrasonic thickness measurement of metallic and non-metallic materials by direct contact, based on measurement of time of flight of ultrasonic pulses only.
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: One of the most important indicators of the quality of biological tissue (pericardium) used in the creation of prostheses for heart valves and blood vessels is the uniformity of its thickness. Turn-key solution on the base of standard CNC machine for laser cutting is designed to solve this
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation, Profile Measurement
-
Supplier: ABB Measurement & Analytics
Description: The built-in clad function only requires information about the clad layers' nominal thicknesses and resistivities. The resistivities can be determined with support functions included in the scope of supply. The start-up and commissioning routines for the clad function are straightforward and easy
- Mounting / Loading Options: Machine Mounted
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thickness Gage
-
Description: Deals with definitions and test requirements for ionizing radiation measurement systems designed for either continuous or discrete measurement and checks of thickness, mass per unit area, or mass per unit length on industrial processes, of material in such forms as sheets,
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces.
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: CSA Group
Description: Describes test methods and procedures for ionizing radiation measurement systems designed for either continuous or discrete measurements and checks of mass per unit of surface, mass per unit of length, or thickness of materials produced in industrial processes.
-
Description: Describes test methods and procedures for ionizing radiation measurement systems designed for either continuous or discrete measurements and checks of mass per unit of surface, mass per unit of length, or thickness of materials produced in industrial processes.
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of thickness of flexible packaging materials using contact micrometers. 1.2 The Precision and Bias statement for this test method was developed using both handheld and bench top micrometers with foot sizes ranging from 4.8 to 15.9 mm (3/16 to
Find Suppliers by Category Top
Featured Products Top
-
The IMS5400-TH white light interferometer is used for highly accurate thickness measurements from a relatively large distance. A decisive advantage here is the distance (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
The IMS5420-TH white light interferometer opens up new perspectives in the thickness measurement of monocrystalline silicon wafers. Thanks to the high performance SLED, the IMS5420-TH can be used for undoped, doped and highly doped SI wafers (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
thicknessGAUGE sensor systems are used for precise thickness measurement of strip materials, sheets and plates up to 50 mm. Several models with different sensor types, measuring ranges and measuring widths enable inline thickness measurements of different materials and surfaces based on an (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
The combiSENSOR KSB6430 combines two different measuring principles and converts their advantages into precise thickness measurements. The measuring range of the sensor extends from 5 µm to 3 mm and is therefore designed for both very thin and thicker coatings (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The transmitter and receiver of the The T-Gauge Explosion Proof Thickness Measurement System (SCS500n) are securely mounted inside a sealed stainless steel housing. The lens is Teflon coated to resist solvents. All components in the hazardous area meet CID1 standards. The SCS500n is ideal for (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
present obstacles to corrosion monitoring and inspection. However, thanks to Cygnus’ Multiple-Echo technology, users can measure through coatings (as specified by Classification Societies), eliminating... learn more about the reliable all-rounder for metal thickness measurements. (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
STAINLESS STEEL TUBING DIMENSIONS PURCHASING GUIDE There are 3 measurements for calculating stainless steel tubing dimensions: outside diameter, inside diameter, and wall thickness. A comprehensive (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Designed for divers needing to take reliable thickness measurements of underwater structures, the Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Available for (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With the IMP-NIR-TH3/90/IP68 sensor, Micro-Epsilon is expanding its interferoMETER portfolio with a particularly robust sensor for inline thickness measurement of Si and SiC wafers. The sensor has a 90° beam path and a small working distance of just 3 mm, making it ideal for applications (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Thickness Measurement With Noncontact Sensors
Details two methods of noncontact thickness measurement of a conductive target: Single Channel (Good), and Dual-Channel (Best). Provides cautions against common errors.
-
Thickness Measurement System
The system refers to non-contact thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors (or contact encoders) and an indication
-
Coating Thickness Measurement: The Fundamentals
Coating thickness measurement is a concern for both finishers and for companies receiving finished components. Defective coatings lead to rust. As a result, product liability requires quality control of coatings, and in many cases documentation of measurements in an electronic format. Conflicts can
-
Conductive Material Thickness Measurement with Capacitive Sensors
Details two methods of capacitive, noncontact thickness measurement of a conductive target: Single Channel (Good), and Dual-Channel (Best). The high resolution of capacitive sensors results in accurate, high resolution, noncontact measurement of thickness.
-
Thickness Measurement of Strip and Coatings in the Battery Industry
In the battery industry, inline inspection of production deviations during the process contributes significantly to efficiency, resource conservation and quality assurance. A decisive measurement parameter here is the thickness measurement of strip material and coated films. Distance sensors, laser
-
Chromatic Confocal Sensor for Sapphire Crystal or lens thickness measurement
This article is an application case of using Hypersen's Chromatic Confocal Sensor for Sapphire Crystal or lens thickness measurement. The content mainly introduces two steps. The first step is that the lens has a certain radian, and the size of the radian is known by scanning to check whether
-
Thickness Measurement of Mineral Cotton
Mineral cotton is often used for heating insulation of buildings. However, as well as the homogenous material. structure, thickness is also a critical factor in ensuring the right insulation characteristics.
-
Upgrade of Thickness Measurement System
The system is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors (or contact encoders) and an indication device.
-
Geometric Profile Thickness Measurement with Integrated Temperature Compensation Allows Reliable Monitoring of Maximum Tolerances
triangulation or thrubeam. However, these technologies have the challenge that the thermal changes of the measurement mechanics guiding the sensors directly influence the result and must therefore be compensated for. Two different possibilities of profile thickness measurement are explained below
-
Dual Technology Film Thickness Measurement
Capacitive sensing technology can measure thickness of nonconductive films such as paper or plastic. The process can be effective and straightforward for large changes in thickness; however, resolving thickness to microns requires controlling or compensating for error sources which are often
-
Thickness Measurement with Laser Displacement Sensors
Laser displacement sensors are often used for measuring distance, movement and dimensions. If the measured values from two sensors are evaluated together, the thickness of an object can be determined from this. However, in order to achieve a precise statement of the target thickness from
-
Hypersen Chromatic Confocal Sensor for Film Thickness Measurement
The thickness of industrially produced films is an important parameter. With the advancement of science and technology and the application of precision instruments, there are many methods for measuring film thickness, which can be divided into two categories: direct measurement and indirect
-
Flat Washers (Spacers) Thickness Measurement System
Washer thickness control with +-5 um accuracy.
-
Real Time Wire Plating Thickness Measurement
This application note describes how a customer used the TEGAM Model 1750 High-Speed Programmable Microohmmeter to control the silver plating thickness of copper wire in real-time.
-
Wall thickness measurement for non-round ware
these two peaks corresponds. to the thickness of the container.
-
8 Tips to Improve Your High-Temperature Corrosion Thickness Measurements
Ultrasonic thickness gaging isn't limited to testing materials at normal (ambient) temperatures. Measurements can be made on materials whose surface temperature approaches 900 °F (500 °C). When working with metals, there may be times when the thickness needs to be measured during an ongoing process