-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Littelfuse, Inc.
Description: Thin Film Platinum RTD Sensors
- Operating Temperature: -94 to 932 F
- Nominal Resistance: 500 R0 @ 0° C
- Technology: Platinum
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTFCU sensor can be customized to function like many of our immersion sensor designs such as the PRTF-10 Immersion Probe, PRTF-13 Quick Disconnect Probes, PRTF-12,14,18 or 19 Spring Loaded Probes with Connection Heads.
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
-
Supplier: Yageo Nexensos
Description: Nickel Thin Film RTD Elements are characterized by a large change in resistance vs. temperature, and availability in several industry-standard temperature coefficients. We offer a variety of Nickel RTD sensors (Ni RTD) with different resistance values
- Operating Temperature: -76 to 392 F
- Nominal Resistance: 500 R0 @ 0° C
- Length: 0.1968505 inch
- Width / Diameter: 0.0787402 inch
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, THIN FILM NICKEL, 1K; Sensing Temperature Min:-55°C; Sensing Temperature Max:160°C; Resistance:1kohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:1kohm; Product Range:PTFM Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:PTFC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-70°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HEL-700 Series RoHS Compliant: Yes
-
Supplier: Burns Engineering, Inc.
Description: General Purpose Direct Immersion Platinum RTD Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's Air Temperature RTD sensors. The platinum thin film RTD sensing element is exposed to air flow while being protected from passing debris by a vented housing (available in both plastic and steel). This construction uses a #26 AWG stranded nickel-plated
-
Supplier: TE Connectivity
Description: Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) :
- Operating Temperature: 392 F
- Technology: Platinum, Thin Film
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: OMEGA Engineering, Inc.
Description: These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal transition fittings. This design makes for a more compact and
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.1181103 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Enercorp Instruments Ltd.
Description: General Purpose Industrial RTD Temperature Sensors Small Version This is the all purpose model of our Industrial RTD Temperature Sensors line for general light duty industrial or commercial temperature measurement. Industrial RTD Temperature Sensors features
- Features: RTD
-
Supplier: Honeywell Sensing & IoT
Description: The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT
- Operating Temperature: -58 to 266 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Technology: Platinum
-
Supplier: Honeywell Sensing & IoT
Description: The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT
- Operating Temperature: -94 to 932 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Technology: Platinum
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD platinum thin film thermal sensors T.C.R. is in accordance to JIS IEC standards Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested
- Sensed Temperature: -67 to 311 F
- Element Material: Platinum
- Features: RTD
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR Industry’s lowest cost and widest selection! Precision performance, excellent stability, fast response Wide resistance range: 100 Ω , 500 Ω , 1000 Ω Dual sensors available in a single package (Type PTD) Meets DIN
- Operating Temperature: -58 to 1,184 F
- Response Time: 0.08 to 80 seconds
- Length: 0.125 to 0.675 inch
- Width / Diameter: 0.062 to 0.17 inch
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SDT101SA is ultra-compact sensor element and offers 1kΩ Simple structure for lead forming STD101A and SDT101SA can be easily soldered Ideal for low directivity heat flow sensor elements Stable characteristics even in use for a long time with an excellent environment resistance
- Sensed Temperature: -67 to 572 F
- Element Material: Platinum
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature
- Features: RTD
-
Supplier: Ohmite Manufacturing Co.
Description: The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in
- Resistance Range: 0.1 to 1 ohms
- Tolerance: 0.24 +/- %
- Operating Temperature: -50 to 170 C
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features T.C.R. is in accordance to JIS-DIN IEC standards The small package with a real ability of 1kΩ resistance Thermal time constant is improved with the small package Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in glass.
- Sensed Temperature: -67 to 1,202 F
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Sensata Technologies
Description: The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness,
- Sensed Temperature: -40 to 1,652 F
- Reference Resistance: 1000 Ohms, 200 Ohms, 500 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Sensata Technologies
Description: The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness,
- Sensed Temperature: -40 to 1,652 F
- Reference Resistance: 1000 Ohms, 200 Ohms, 500 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Pyromation
Description: calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Achieves a thermal time constant of 2.8-seconds due to volume reduction Excellent heat-resistance Applies axial lead type suitable to use as heater element Products with lead-free terminations meet EU RoHS requirements AEC-Q200 Tested
- Sensed Temperature: -67 to 1,112 F
- Element Material: Platinum
- Features: RTD
-
Supplier: Pyromation
Description: a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and resistance thermometers have a low initial resistance, often 100 ohms, and have a small change in resistance per unit
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: TE Connectivity
Description: Product Type Features Element Material : Platinum Element Type : Thin Film RTD Sensor Type : Platinum Stator Winding RTD Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ]
- Element Material: Platinum
- Features: RTD
-
Supplier: Pyromation
Description: element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and resistance thermometers have a low initial resistance, often 100 ohms, and have a small change in resistance per unit
- Operating Temperature: 400 F
- Length: 3 inch
- Width / Diameter: 0.25 to 0.375 inch
- Technology: Platinum, Wire Wound
-
Supplier: Conax Technologies
Description: Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the
- Sensed Temperature: -328 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- Probe Features: Available as an Assembly
-
Supplier: Radwell International
Description: RTD SENSOR, CLASS A THIN-FILM DIN PLATINUM, -73 C, 260 C, 100 OHM, SA1 SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors Thin Film RTD Sensor THERMISTORS
Find Suppliers by Category Top
Featured Products Top
-
five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
flow rate and moisture content in various gases and liquids. This webinar will present the anemometric and calorimetric thermal mass flow measurement principles employed by IST AG's thin-film flow sensors. Viewers will also learn about the importance of selecting the right materials for (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
's cell constant and the benefits of 2-electrode and 4-electrode measurement for different applications. We'll then take a trip to the cleanroom and see how they are made, step-by-step, using thin- and thick-film processes. Lastly, we'll discuss sensor customization for unique applications Register for OnDemand Webinar (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
! Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
wide variety of termination styles and mounting fittings, as well as extensive choices in sensor calibration, sheath diameter, and sheath material. RTD assemblies Conax Technologies designs and manufactures (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
assemblies that can be bent like a thermocouple, except in the tip portion that contains the element. Our thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
! Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD element is manufactured by winding a wire (wire wound elements) or plating a film (thin film (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group
More Information Top
-
Development of a Thermal Device for a Haptic Display
Finally, an unpatented Displaced Temperature Sensing System was developed by CS Research, and consisted of an eight thermode display with a thin film RTD sensor and thermoelectric heat pump.
-
Flexible micro-sensors on stainless steel foil for monitoring proton exchange membrane fuel cells
However, thin film RTD sensors have many advantages, including small volume, high accuracy, short response time and easy mass production.
-
Fabrication of micro temperature sensor and heater in a stainless steel-based micro reformer
However, the thin film RTD sensors have many advantages, including small volume, high accuracy, short response time and mass production.
-
Integration of micro temperature sensor and metal foil as gas diffusion layer for micro fuel cell
Thin film RTD sensors have numerous advantages, including small volume, high accuracy, a short response time and ease ofmass production.
-
Fabrication of micro temperature sensor on the flexible substrate
However, the thin film RTD sensors have many advantages, including small volume, high accuracy, short response time and mass production.
-
In situ temperature measurement of a notebook computer - a case study in health and usage monitoring of electronics
Their surface temperatures were dynamically monitored using thin film RTD sensors calibrated to an accuracy of .
-
Micro / Nano Replication: Processes and Applications
FIGURE 4.16 Thin - film RTD sensor .
-
Direct fabrication of thin film gold resistance temperature detection sensors on a curved surface using a flexible dry film photoresist and their calibration u...
The thin film RTD temperature sensor array was designed because single-step photolithography was possible without the precise alignment of multi-layers.
-
Replication of high density optical disc using injection mold with MEMS heater
Figure 7a shows a fabrication process for a thin film MEMS RTD sensor .
-
Stochastic System Identification of Skin Properties: Linear and Wiener Static Nonlinear Methods
A custom designed overhung bobbin was created via stereolithography with mating features for an Omega thin film RTD temperature sensor to prevent actuator overheating, .
Indicates content that may require registration and/or purchase.