-
Supplier: OMEGA Engineering, Inc.
Description: When small load measurements are required, the OMEGA ® LCL Series thin beam load cells are exceptionally well suited. The LCL Series is designed to measure many different parameters found in medical instrumentation, home appliances, process control, robotics, automotive
- Force / Load Rating: 0.25 to 40 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Powell Electronics, Inc.
Description: Load Cells: thin beam
-
Supplier: DigiKey
Description: THIN BEAM LOAD CELL, COMPRESSION
- Force / Load Rating: 19.99935 lbs
- Operating Temperature: -65.2 to 199.4 F
- Features: Sensor / Transducer
-
-
Supplier: tecsis LP
Description: Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film
- Force / Load Rating: 15,000 to 30,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Features: Sensor / Transducer
-
Supplier: tecsis LP
Description: The Models F3301 and F33C1 shear beam load cells are offered as an OEM alternative to our standard bonded-foil strain gage product line. The thin film technology featured in the F33 series provides outstanding performance, low power consumption, excellent stability and low
- Force / Load Rating: 449.6 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: Model FT2301 tension/compression load cell utilizes thin film technology to create a highly stable sensor with exceptional shock and vibration resistance. The F2301 delivers ±0.1% FS accuracy over ranges from 1kN to 100kN. This in-line load sensor is Ideal for use on
- Force / Load Rating: 224.8 to 22,480 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: Models F2351 and F23CA are standard 'S-type' load cells which utilize thin film sensing technology. In-line tension measurement from 2kN to 50kN is available, with ±0.1% FSO accuracy. These load cells feature integral amplification, excellent long term stability,
- Force / Load Rating: 449.6 to 11,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLB390 , 1 lb , Ultra Thin Load Button w/ Mounting , 1000 Ohm , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Shielded Cable , 10 ft Long
- Force / Load Rating: 1 lbs
- Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: TBS SERIES CAPACITY RANGES: .25, .50, 1, 2, 5, 10, 20, 40 lb The TBS Series thin beam force sensors many different parameters found in medical instrumentation, home appliances, process control, robotics, and automotive are exceptionally suited for small load measurements. They are
- Force / Load Rating: 0.25 to 40 lbs
- Output: Analog Voltage
- Force Measured: Compression, Tension
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: ESAB Welding and Cutting Products
Description: Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers
- Duty Cycle: 60 %
- Output Current Range: 16 to 650 amps
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), TIG (GTAW), Welding Equipment
-
Supplier: ARC Technologies, Inc.
Description: ARC Technologies manufactures this thin, lightweight, broadband, multi-layer absorber. A cross linked, closed-cell foam gives the absorber excellent resistance to weather and chemicals. The gradient effect from the variation of carbon loadings on each of the three layers produce
-
Supplier: Microchip Technology, Inc.
Description: The MIC23350 is a high-efficiency, low-voltage input, 3A continuous current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.00006 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC23650 is a high-efficiency, low-voltage input, 6A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The MIC23650
- Quiescent Current (IQ): 0.00006 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC23656 is a high-efficiency, low-voltage input, 6A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The I2C interface
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.00006 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC23656 is a high-efficiency, low-voltage input, 3A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The I2C interface
- Quiescent Current (IQ): 0.00006 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: SAE International
Description: thermally stable polycrystalline phase of ytterbium thin films. The sensors clamped at bolted joints on body mounts show excellent dynamic response comparable to that of a load cell.
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: direction only are available at no extra charge Features thin film implants and an integrated amplifier High shock and vibration resistance Small temperature drift For dynamic or static requirements Connector plug is on the broad side of the body; cable socket is angled and the cable runs
- Force / Load Rating: 0 to 11,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Tekscan, Inc.
Description: Tekscan high temperature pressure sensors can map the pressure distribution between two surfaces that are as hot as 200°C (400°F). High Temperature sensors are ideal for process/design improvement, machine set-up, and quality control. These flexible, 0.2 mm (0.008 in.) thin sensors can
- Operating Temperature: 400 F
- Force Measured: Compression
- Output: Digital
- Features: Sensor / Transducer
-
Supplier: Tekscan, Inc.
Description: Our patented sensors are inserted into the patient's mouth when taking bite force readings. High resolution Sensels™ across the sensor's surface precisely analyze dental bite forces when using the T-Scan™ system. Boxes of sensors are available in 10 or 20 count. Features: Wafer-thin High
- Force Measured: Compression
- Output: Digital
- Features: Sensor / Transducer
-
Supplier: NOSHOK, Inc.
Description: to interface with most electrical systems 316 stainless steel construction on many versions provides corrosion-resistance and durability - ideal for harsh environments Sputtered thin film sensor for maximum repeatability and stability
- Force / Load Rating: 0 to 112,400 lbs
- Accuracy: 0.2 ±% Full Scale
- Output: Analog Current, Analog Voltage
- Package: Bolt, Rod End - Male
-
Supplier: Tekscan, Inc.
Description: Thin, rectangular, tactile potentiometer used to identify position, location or adjust output. FlexiPot™ Strip sensors are low-powered force sensing linear potentiometers with a rectangular shape and 3-pin male connector. They are designed for use with your own electronics. These position
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
- Features: Sensor / Transducer
-
Supplier: Tekscan, Inc.
Description: Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear output (force
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
- Features: Sensor / Transducer
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Applications Thin Film Solar Cell Substrate FPD liquid crystal plate ITO Coated Glass Tempered Glass Backlight Glass Features Manual/Auto Loading/Unloading No Waste No need to Mill or Clean High Accuracy, High Efficiency
- Laser Output Power: 100 to 250.00000000000003 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Maxell Corporation of America, Inc.
Description: Excellent discharge load characteristics Employing an alkaline electrolyte, the SR battery features excellent discharge load characteristics. Depending on the composition of the electrolytes, two models are available; (1) a low-drain type for analog watches, and (2) a high-drain type
- Voltage: 1.55 volts
- Capacity, Amp Hours (AH): 0.0083 to 0.165 ampere-hr
- Width / Diameter: 0.18897648 to 0.45669316 inch
- Height: 0.064960665 to 0.21259854 inch
-
Supplier: Taylor Precision Products LP
Description: Features Silver Glass Lithium Digital Scale. Large 1.4" LCD readout. Silver back-painted glass platform. Silvertone base. Razor thin profile is only 0.75" thick. UV glue attaches load cells to glass for clean look. Instant on, auto zero, auto off, low battery indicator. Capacity
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. Anton Bauer Digital TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers.
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Width / Diameter: 6.375 inch
- Depth: 1.625 inch
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: ZGC, Inc.
Description: Anton Bauer Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. The Anton Bauer TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Width / Diameter: 6.375 inch
- Depth: 1.625 inch
-
Supplier: Forbo Siegling, LLC.
Description: When pushers and ploughs are used, the belt's laterally stiff design guarantees that it will lie flat and continue to run in a straight line reliably. The lateral loading and discharge of goods is achieved by using very smooth, wear-resistant surfaces. Lateral sorters (e.g. carrier cells), on
-
Supplier: Air Caster Corporation
Description: heavy loads on a thin film of air. This air film eliminates friction, allowing loads to be moved with only 1/10 the amount of force that would be required on wheels. Air bearing transporter with support fixturing that is custom designed to meet load size. The top deck of
-
Supplier: Renesas Electronics Corporation
Description: into 32? loads). The USB switch cells have very low ON capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54214 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages.
- Bandwidth: 700 MHz
- Min Operating Current: 0.0062 mA
- Applications: Audio, Portable Devices
- Features: Other, Single Supply
-
Supplier: Anton Paar
Description: Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards
- Force / Load Capacity: 6.744 lbs
- Stroke / Travel: 0.0393701 inch
- Features: Specialty / Other
-
Supplier: Anton Paar
Description: Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, ensuring non-contact, damage-free handling of wafers, panels, and thin substrates. Typical Applications Semiconductor vacuum chuck systems ( Wafer grinding vacuum chuck \ Wafer dicing vacuum chuck \ Printing vacuum chuck) Cleaning the vacuum chuck (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, the oil must be delivered to the load carrying area of the interface. In order to do this, a wood bearing must have its bore at right angles to the grain of the wood. Aligned in this cross-grain fashion, the cell structure meters the lubricant to the interface. Press Fits: (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Handbook of Force Transducers
Maeda, C.: Thin load cell for weighing scales.
-
Geotechnical Engineering: Soil and Foundation Principles and Practice, Fifth Edition > In Situ Soil and Rock Tests
A modification is to push in a thin load cell such as a “Gloetzl” cell and leave it in place until the soil pressure equilibrates, but there is no assurance that the final measured pressure represents that which existed prior to insertion …
-
Bulk Modulus Capacitor Load Cells
Curved surfaces or even thinner load cells are probably possible with careful development.
-
Microdisplacement transducers
Examples are the thin load cells used to monitor the forces exerted between the moving tower and the azimuth track of the Parkes Radio Telescope (Macinante et al. 1967) and the bowstring strain gauge which has a gauge factor of several hundred …
-
http://waset.org/publications/9996698/guidelines-for-selecting-the-appropriate-heel-insert-for-long-standing-ladies
Tek-Scan uses paper- thin load cell to measure force, contact area and contact pressure.
-
ICE Virtual Library: Numerical and experimental studies of concrete damage under impact
In conjunction, a thin load cell suitable for measurement of reaction force is specially developed.
-
http://www.icevirtuallibrary.com/content/article/10.1680/macr.2001.53.6.417?fmt=text
In conjunction, a thin load cell suitable for measurement of reaction force is specially developed.
-
Proceedings Of The 35th SICE Annual Conference International Session Papers
Takatsuji, Osaka Inst. of Tech. 1017 313D-2 Thin Load Cell for Weighing Scales (“Fuor Corner” Error Characteristics of a Weighing Scale) C. Maeda and 0 E.
-
Automated solar cell assembly teamed process research. Semiannual subcontract report, 7 January 1993--30 June 1993
2.3.2 Task 2 - Cell Loading Process Development A process for automatically loading thin cells with high throughput is being developed under this task.
-
Automated solar cell assembly team process research. Annual subcontract report, 1 January 1993--31 December 1993
Task 2 - Cell Loading Process Development A process for automatically loading thin cells with high throughput is being developed under this task.
Indicates content that may require registration and/or purchase.