-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs
- Height: 2 inches
- Knob Type: Ball Knob, Fluted Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs
- Diameter / Width: 0.67 inches
- Height: 0.88 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs
- Diameter / Width: 0.98 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Knurled, Other
- Knob Material: Plastic
-
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs
- Diameter / Width: 2.031 inches
- Height: 1.5 inches
- Knob Type: Ball Knob, Mushroom Shaped Knob
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Ball Knob
- Mounting Type: Threaded Hole / Insert
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Ball Knob
- Mounting Type: Threaded Hole / Insert
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Ball Knob
- Mounting Type: Threaded Hole / Insert
-
Supplier: Davies Molding, LLC
Description: ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ►
- Diameter / Width: 1.25 inches
- Height: 1.25 inches
- Knob Type: Ball Knob
- Mounting Type: Molded Thread
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Illuminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic
- Diameter / Width: 1 inches
- Height: 0.95 inches
- Knob Type: Ball Knob, Spinner Knob
- Mounting Type: Molded Thread
-
Supplier: U.S. Plastic Corporation
Description: Clean, simple lines blend well with all types of styling. Five diameter sizes, with threaded brass inserts. Black only. Temp. 350 degrees F.
- Knob Type: Ball Knob
- Knob Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: A slightly tapered tapped hole in the knobs provides positive lock. If an adhesive agent is applied, it should be adaptive to the ABS plastic. Use in hot or highly humid circumstances can deteriorate the plastic material properties.
- Diameter / Width: 0.7874015748031497 to 1.968503937007874 inches
- Height: 0.7480314960629921 to 1.889763779527559 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: Imao-Fixtureworks
Description: The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic
- Diameter / Width: 0.7874015748031497 to 1.968503937007874 inches
- Height: 0.7480314960629921 to 1.811023622047244 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.6299212598425197 inches
- Knob Type: Ball Knob
-
Supplier: Newark, An Avnet Company
Description: KNOB, BALL, THREADED, 17.02MM; Shaft Type:Threaded Shaft; Shaft Diameter:4.83mm; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:17.02mm; Product Range:4901 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KNOB, BALL, 19.81MM, THREADED, PHENOLIC; Shaft Type:Threaded Shaft; Shaft Diameter:254mm; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:19.81mm; Product Range:0130 Series RoHS Compliant: Yes
-
Supplier: Imao-Fixtureworks
Description: The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide
- Diameter / Width: 1.3779527559055118 to 1.7716535433070866 inches
- Height: 1.2992125984251968 to 1.6929133858267718 inches
- Bore / Insert Diameter: 0.3937007874015748 to 0.47244094488188976 inches
- Knob Type: Ball Knob
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Ball Knob
- Mounting Type: Threaded Hole / Insert
-
Supplier: Imao-Fixtureworks
Description: Elastomer coating helps to dampen vibrations. Working temperature: Between 0°C and 80°C
- Diameter / Width: 1.968503937007874 inches
- Height: 2.440944881889764 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: Newark, An Avnet Company
Description: KNOB, BALL, PHENOLIC, 1", BLACK; Shaft Type:Threaded Shaft; Shaft Diameter:0.31"; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:1"; Product Range:0030 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KNOB, BALL, PHENOLIC, 1.25", BLACK; Shaft Type:Threaded Shaft; Shaft Diameter:0.25"; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:1.25"; Product Range:0025 Series RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: SS Ball Knob 20mm M6 Female Thread
- Diameter / Width: 0.7874015748031497 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
- Mounting Type: Threaded Hole / Insert
-
Supplier: Monroe Engineering
Description: Knobs are black molded plastic With brass threaded inserts or Solid steel ball with tapped hole
- Diameter / Width: 1.5 inches
- Bore / Insert Diameter: 0.375 inches
- Knob Type: Ball Knob
- Knob Material: Metal
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive design suitable for many applications, including control levers and push/pull rods. Choice of two materials: (1) phenolic plastic, our most popular, with a hard smooth shiny finish; (2) cushion-grip plastic, a unique material that feels soft to the touch, comfortable yet rugged. Both
- Diameter / Width: 0.75 to 1.625 inches
- Height: 1.25 to 2.5 inches
- Bore / Insert Diameter: 0.375 to 0.875 inches
- Knob Type: Ball Knob, Push / Pull Knob
-
Supplier: Newport MKS
Description: The 9373 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 14.7 mm of travel with knob adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature
-
Supplier: Newport MKS
Description: The 9372 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 11.4 mm of travel with knob adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature
-
Supplier: Newport MKS
Description: The 9374 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 22.4 mm of travel with knob adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature
-
Supplier: Newport MKS
Description: The 9344 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're getting the best quality. This ball tip adjustment screw has 80 threads per inch and 0.5 inch (12.7 mm) of travel with
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the knurled knob while turning the
- Pressure Rating: 500 psi
- Number of Ports: 4 to 6
- Number of Ports/Ways: 4 to 6
- Valve Type: Ball Valves
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.05905515 inch
- Thread Size: Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.4724412 inch
- Thread Size: Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.5905515 inch
- Thread Size: Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.2362206 inch
- Thread Size: M10 x 1.5, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
Find Suppliers by Category Top
Featured Products Top
-
! •Quick Release Ball-locking Pins •One-Touch Fasteners •Quarter-turn knob, button handle, pin-holding, shaft-coupling, magnetic type and many more SEE ALL QUICK (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Labmaster®Universal Model 1000M measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
OEM/MRO Components OEM (Original Equipment Manufacturer) & MRO (Maintenance, Repair & Operations) products, such as spring loaded devices, handweels, handles, knobs & threaded inserts are often needed in (read more)
Browse Handwheels Datasheets for Jergens, Inc. -
Machine. The Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
On Sale Machine Tool Accessories - Machining - Grainger Industrial Supply
• 3/8-16 Thread Size Ball Knob3/8-16 Thread Size Ball Knob .
-
Grainger.com
• 3/8-16 Thread Size Ball Knob3/8-16 Thread Size Ball Knob .
-
Hand Knobs and Wheels - Machine Tool Accessories - Grainger Industrial Supply
• 1/2-13 Thread Size Ball Knob1/2-13 Thread Size Ball Knob .
-
Grainger.com
• 1/4-20 Thread Size Ball Knob1/4-20 Thread Size Ball Knob .
-
Grainger.com
• 1/2-13 Thread Size Ball Knob1/2-13 Thread Size Ball Knob .
-
Hot Buys - On Sale Items - Grainger Industrial Supply
• 1/4-20 Thread Size Deluxe Ball Knob1/4-20 Thread Size Deluxe Ball Knob .
-
Tensile Creep Test of Fiber-Reinforced Ultra-High Performance Concrete
… loads were applied using 455ϫ455 ϫ25 mm (18ϫ18ϫ1-in.) plates weighting about 39–41 kg (85–90 lb) each that were hung at the end of the dead load lever-arm via a metal ball knob that kept the threaded rod connecting the dead …
-
Metal Forming Practise
As well as trapezoidal thread spin- dles, shaped parts such as ball knobs , gear wheels with helical gearing and worms can be pro- duced using this method.
Indicates content that may require registration and/or purchase.