-
Supplier: Essentra Components
Description: Push-fit Standard Round End Caps protect threaded or non-threaded tubing, pipes and rods. Short caps are for general purpose while longer caps help to prevent accidental displacement and ensure a tight fit.
- Features: Other
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Caplugs
Description: The PSR series is made for high grade, polished stainless steel, sucker rods providing excellent impact protection. Screw on threaded ends for maximum retention and easily removed with socket tools or wrenches. Safer than steel caps with sharp edges Color coded to denote
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: SC Series sleeve caps are designed to fit outside diameters of tubing with a snug friction grip. SC Series is ideal for capping and protecting both threaded and non-threaded tubing and rod ends. They also make excellent masks for painting, plating or grit-blasting
- Material: Polyethylene (PE)
-
-
Supplier: Daemar Inc.
Description: Series SC Sleeve Caps are designed to fit outside diameters of tubing with a snug friction grip. Available in over 60 different ODs and lengths, the SC Series is ideal for capping and protecting both threaded and non-threaded tubing or rod ends. They also make
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single
- Clamping Force: 11,959.36 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single
- Clamping Force: 6,676.56 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single
- Clamping Force: 6,676.56 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single
- Clamping Force: 4,630.88 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, STAINLESS STEEL ROD, PC-17 SERIES, 1-1/2 IN BORE, 15 IN STROKE, DOUBLE-ACTING, PLASTIC END CAP, 100 PSI AIR, (2) 1/8 IN NPT THREADED PNEU PORTS, 1/16-20 (MALE) THREADED ROD, 1-14 THREADED (BOTH ENDS), UNIVERSAL MOUNTING.
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 2 INCH BORE, CUSHIONED HEAD END, CAP FIXED CLEVIS, 4MA SERIES, LIPSEALS/MAGNETIC RING, NPTF, SMALL MALE PISTON ROD THREAD STYLE, CUSHIONED CAP END, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 5 inch
- Shaft Diameter: 1 to 3.5 inch
-
Supplier: KOBA Co., Ltd.
Description: Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains
- Absorber Stroke: 1.181103 inch
- Extended Length: 5.1574831 inch
- Maximum Force (P1): 3.77664 lbs
- Energy per Cycle: 460.176991150442 In-lbs
-
Supplier: IZMAC Co., Ltd.
Description: collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.3
- Absorber Stroke: 2.9527575 inch
- Extended Length: 9.6456745 inch
- Maximum Force (P1): 7.1936 to 19.7824 lbs
- Energy per Cycle: 6,637.16814159292 In-lbs
-
Supplier: IZMAC Co., Ltd.
Description: out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a
- Absorber Stroke: 2.9527575 inch
- Extended Length: 12.1653609 inch
- Maximum Force (P1): 13.80272 to 33.33784 lbs
- Energy per Cycle: 33,185.8407079646 In-lbs
-
Supplier: Radwell International
Description: ROD END BEARING, STANDARD/TR SERIES, PRECISION GRADE, FEMALE/THREADED, 5/8-IN DIA BORE, 1.50 IN HEAD DIA, 0.562 IN HEAD W, 3/4-IN BALL W, 2.500 IN LENGTH TO BALL CENTER, NON-LUBRICATABLE, CARBON STEEL, 8050 LBF/RAD STATIC LOAD CAP, 1.5 IN SHANK THREAD LNG. FREE 2 YEAR
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 5 to 6 inch
- Shaft Diameter: 2.5 to 3 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube end fittings
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: Davies Molding, LLC
Description: Robust and ergonomic design adapts to a wide array of products in many applications. ► Preassembled rod and set screws underneath the mounting ends for quick fastening of handle to desired dimension. ► Top mount holes on handle ends for 1/4-20 and M6 threaded cap
- Height: 2.13 inches
- Features: Other
- Handle Material: Plastic
- Handle Type: Two-point Handle (Pull)
-
Supplier: Jet Edge
Description: The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Description: access to the internals. The filter cartridges in all models are sealed by tightening the threaded retainer cap onto the rigid tie rod, ensuring a leak tight seal on both ends of the cartridge. Each assembly is equipped with a stainless steel automatic float drain,
- Maximum Temperature: 63,206 SCFM
- Maximum Pressure: 250 psi
- Maximum Gas Flow: 63,206 SCFM
- Features: Gas, Other
-
Supplier: ASTM International
Description: This specification covers wrought welding fittings, including threaded fittings, for pressure piping, factory-made from nickel and nickel alloys. The term welding applies to butt-welding or socket-welding parts such as elbows, bends, caps, tees, reducers, lap-joint, and stub
Find Suppliers by Category Top
Featured Products Top
-
, bolts, and screws, and they also help connect threaded pipes, hoses, caps, and fixtures Gear reduction: Screw threads help with gear reduction by using worm drives (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Threads and BSP & NPT Threads. Flanged for Easy Removal Use as Thread Protector or End Cap Sizes Also Available For Metric, BSP & NPT Threads and Fittings To learn more use the links on this page or e mail us with your questions or request a catalog (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Printable Use as Thread Protector or End Cap Learn More (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Caplugs announces their new line of vinyl caps with a tether strap. These caps are ideal for use on compressed gas valves that often require frequent removal and reapplication of the cap. The tethered end allows the cap to hang freely from the valve when the cap is not in use, but keeps it (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation -
and threaded rods to pass completely through the wrench head. Each dual-end wrench also has a large control lever on the side of the head to make reversing easy. For more information about the Lowell wrench sets, call (800) 456-9355 or email (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
field. Individual elements can be set at different lengths, making it easy to monitor multiple points. Plus, MHC compression seal fittings enable you to easily replace elements. Cap Style A offers a mounting thread only. Cap Style B provides threading on both ends for attachment to conduit (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
from 303SST standard. Cap Style A offers a mounting thread only. Cap Style B provides threading on both ends for attachment to conduit or terminal heads. These assemblies are offered with Viton or PTFE sealants, and alternative sealants are available. If you need customization for a specific (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8659/measurementswith00reed.pdf?sequence=1
A retaining ring is clipped onto the threaded rod below the end cap .
-
High-accuracy numerical model of the Southern African large telescope mirror support truss
Fig. 5 Strut assembly showing hollow bar, end caps , and threaded rods with locking nuts.
-
CR4 - Thread: How Thick Should Stablized Rammed Earth/Adobe Be ?
A board of 2 inch thickness will make the end caps and some threaded rods will tie it all together with washers & nuts.
-
DIFFERENTIAL SOIL IMPEDANCE OBSTACLE DETECTION
Replacing the two sections of threaded rod between tip and end cap with one uniform piece - .
-
DIFFERENTIAL SOIL IMPEDANCE OBSTACLE DETECTION
Replacing the two sections of threaded rod between tip and end cap with one uniform piece .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4919/WALKER-THESIS.pdf?sequence=1
The custom fabricated columns consisted of a hollowed cylinder, flat end caps which were mated to each end of the cylinder with rubber O-rings and threaded rods which held the end caps on the cylinder.
-
Performance of a tubular elastic sparger
It consisted of a threaded alu- minum rod capped at one end and attached to the base of the column at the other.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68391/51805783-MIT.pdf?sequence=2
previously, the two end caps are clamped using threaded rods along the sides of the housing.
-
Steady-State Relative Permeability Measurements, Temperature Dependency and a Reservoir Diatomite Core Sample Evolution
Threaded aluminum rods pass through the end caps and serve to hold the entire apparatus together when subjected to pressure.
-
CT Imaging of Low-Permeability, Dual-Porosity Systems Using High X-ray Contrast Gas
Threaded aluminum rods pass through the end caps and serve to hold the entire apparatus together when subjected to pressure.
Indicates content that may require registration and/or purchase.