-
Supplier: Princess Auto Limited
Description: 3" Threaded Stem Swivel Caster
- Load Capacity: 110 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 3 inch
- Height: 3.5 inch
-
Supplier: Princess Auto Limited
Description: 4" Threaded Stem Swivel Caster
- Load Capacity: 115 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 4 inch
- Height: 4.6875 inch
-
Supplier: Princess Auto Limited
Description: 2" Threaded Stem Swivel Caster
- Load Capacity: 80 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 2 inch
- Height: 2.625 inch
-
-
Supplier: Reid Supply
Description: Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem
- Load Capacity: 75 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 2 inch
- Height: 2.50000135 inch
-
Supplier: Princess Auto Limited
Description: 3" Threaded Stem Swivel Caster with Brake
- Load Capacity: 110 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 3 inch
- Height: 3.5 inch
-
Supplier: Caster City, Inc.
Description: 250 Lb. Maximum Capacity Each 4" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. These casters are ideal for most light duty applications where a caster must be totally
-
Supplier: C & C Lift Truck, Inc.
Description: High performance construction. Heat treated, hardened swivel raceways. The Medium Duty Stem Caster Series is a cold forged caster that has a bright zinc plated finish to resist corrosion. Ideal for factory and warehouse use. 1/2-13" threaded stem. FOB
- Load Capacity: 135 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 2.5 inch
- Caster Type: Stem Caster
-
Supplier: Sugatsune America, Inc.
Description: Non-swivel (fixed) caster Heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50GN12, GN16 or GP (Swivel Type) for easy handling
- Load Capacity: 441 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 2.5625 inch
- Features: Other, Threaded Stem, Twin Wheel
-
Supplier: Albion Casters and Wheels
Description: FEATURES Swivel Section: Precision ball raceway Axle: 3/8” diameter Finish: Beige plastic to resist rust and corrosion Alternate or custom caster configurations available
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.5 to 6.875 inch
-
Supplier: Sugatsune America, Inc.
Description: Caster with clean appearance Dual brake system. Can be locked on “swivel only†or “wheel and swivel†in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
- Load Capacity: 264.6 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 7.6875 inch
- Features: Other, Threaded Stem
-
Supplier: Albion Casters and Wheels
Description: FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Hardened double ball bearing raceways to resist wear
- Load Capacity: 250 to 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 5.875 inch
-
Supplier: Sugatsune America, Inc.
Description: Caster with clean appearance Dual brake system. Can be locked on “swivel only†or “wheel and swivel†in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
- Load Capacity: 264.6 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 7.6875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: RWM Casters Company
Description: The VersaTrac 27® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.71875 inch
-
Supplier: Sugatsune America, Inc.
Description: Swivel type, heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50K (Non-swivel type) for easy handling Threaded bolt or plate type available
- Load Capacity: 441 lbs
- Wheel Tread Width: 2.5625 inch
- Height: 3.125 inch
- Features: Other, Threaded Stem
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 175 lbs
- Wheel Tread Width: 0.625 inch
- Wheel Diameter: 5 inch
- Height: 5.8125 inch
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Conductive and anti-static wheels. and expandable stems available
- Load Capacity: 200 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.25 inch
-
Supplier: Caster Warehouse Inc.
Description: Most economical casters for unlimited, light duty applications
- Load Capacity: 120 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 2 inch
- Height: 2.5 inch
-
Supplier: Harloff Company, Inc. (The)
Description: Space Saver Design fits into smaller areas Allows supply storage in areas where space is limited Cabinet with 24 vertical inches (61 cm) drawer space Breakaway locking system 3-inch (7.6 cm) single-wheel stem caster set, full swivel – two with brake Pre-threaded accessory
- Length: 18 inch
- Width: 18 inch
- Features: Other
- Material: Steel
-
Supplier: Omnitrack Corp.
Description: ‘right hand’ swivel trail. We recommend fitting the castors in a regular, alternate pattern to reduce bias & provide a neutral conveying plane. Replacement balls available as spares. Alternative materials can be retro-fitted for extended durability & service.
- Load Capacity: 50 lbs
- Wheel Diameter: 1.375 to 2 inch
- Height: 3.622 to 4.213 inch
- Caster Type: Ball Wheels
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Twin nylon swivel wheels with zinc axles and hoods. 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet). Final mounting height of 2.75" (70 mm). Features zinc plated ball bearing pivot, composite wheels. Caster set has a
-
Supplier: Faultless Caster
Description: Easy maneuverability and longevity under high load situations
- Load Capacity: 2,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 8 inch
- Height: 10.5 inch
-
Supplier: Albion Casters and Wheels
Description: A robust stamped metal caster. Ideal when moving a heavy load is imperative. FEATURES 5 year warranty on rig 3 year warranty on wheel CoreCoat™ lacquer for superior corrosion protection Excellent design and performance
- Load Capacity: 265 to 880 lbs
- Wheel Tread Width: 1.5625 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.4375 to 9.5 inch
-
Supplier: RWM Casters Company
Description: RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: MedCaster
Description: Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals
- Load Capacity: 275 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.4375 inch
-
Supplier: Omnitrack Corp.
Description: Fast directional change - easier steering than traditional casters Glide smoothly over carpet, wood & marble floors Multiple drain channels expel debris & fluids Effortlessly convey delicate materials with minimal damage
- Load Capacity: 132 lbs
- Wheel Diameter: 2.992 inch
- Height: 3.307 inch
- Caster Type: Ball Wheels
-
Supplier: Faultless Caster
Description: Dust and splash protected by extra plastic ring seal, nut and bolt axle
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.2598432 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.39764125 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: US Futaba, Inc.
Description: Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order)
- Load Capacity: 55 lbs
- Wheel Diameter: 0.3125 to 2.375 inch
- Wheel Type: Plastic Wheel
- Caster Type: Stem Caster
-
Supplier: Faultless Caster
Description: Heavy duty central locking caster, good smooth running features
- Load Capacity: 442 lbs
- Wheel Tread Width: 1.6535442 inch
- Wheel Diameter: 6.299216 inch
- Specialty Applications: Medical
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of
- Wheel Tread Width: 2.5196864 to 2.6377967 inch
- Wheel Diameter: 3.93701 to 7.87402 inch
- Features: Brake, Swivel Lock
- Specialty Applications: Food Service
-
Supplier: RWM Casters Company
Description: RWM Casters manufactures the 47 Series as our lightest duty Kingpinless™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 1000 lbs
- Load Capacity: 450 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS RWM’s Shock
- Load Capacity: 200 to 18,000 lbs
- Wheel Tread Width: 2 to 5 inch
- Wheel Diameter: 4 to 20 inch
- Height: 7.25 to 25.625 inch
Find Suppliers by Category Top
More Information Top
-
E.R. WAGNER Caster Adapter Kit - Caster Accessories - 4W823|7FNB4437994R - Grainger Industrial Supply
• For Use With Threaded Expanding Stem Swivel Casters .
-
E.R. WAGNER Caster Stem Adapter - Caster Accessories - 3W807|3F000172097R - Grainger Industrial Supply
• For Use With Threaded Expanding Stem Swivel Casters .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
Swivel Stem Caster Economy Threaded -Stem Caster 2-112" X15116" Rubber, Swivel, Brake, 5116"-18 X 1" ( Wheels ) Stem .
-
$60-$70 Casters and Wheels - Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Threaded , Wheel Dia.
-
New Items Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Threaded , Wheel Dia.
-
Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Threaded , Wheel Dia.
-
$60-$70 Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Threaded , Wheel Dia.
-
Home :: Medical Design Briefs
The Solus is a twinwheel, threaded - stem caster built with a ball bearing swivel head and sealed precision wheel bearings with lightweight polyurethane tires.
-
Manufacturing & Prototyping :: Medical Design Briefs
The Solus is a twinwheel, threaded - stem caster built with a ball bearing swivel head and sealed precision wheel bearings with lightweight polyurethane tires.
-
Products :: Medical Design Briefs
The Solus is a twinwheel, threaded - stem caster built with a ball bearing swivel head and sealed precision wheel bearings with lightweight polyurethane tires.
Indicates content that may require registration and/or purchase.