-
Supplier: Radwell International
Description: OMRON Sensors & Switches A7PS-206-1
- Operator Style: Thumbwheel
-
Supplier: Kelco Industries
Description: With a mechanical life of 1.8 million cycles, Guardian’s thumbwheel switch is ideal for use in high-reliability applications. This rugged switch offers a + 1% independent linearity with an operating altitude of 30,000 feet. Ideal for critical or fail-safe situations, Guardian’s
-
Supplier: RS Components, Ltd.
Description: Hall effect thumbwheel with paddle,black
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
-
-
Supplier: DigiKey
Description: Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Screw
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -40 to 149 F
-
Supplier: OTTO Controls
Description: The HTW Hall Effect Proportional Output Thumbwheel is a spring-return-to-center, single axis thumbwheel with an actuator that provides linear change in voltage output in either direction from the center. Available with eight output options, including increasing and decreasing voltage
- Maximum DC Voltage Rating: 5.5 volts
- Maximum Mechanical Life: 3,000,000 cycles
- Operating Temperature: -40 to 185 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: C&K Components
Description: Features/Benefits Most complete product offering in the industry Spacers available to fit most panel cutouts Front or rear mounting options Typical Applications Test & measurement equipment Industrial equipment Computer devices
- Maximum Current Rating: 1 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -40 to 149 F
-
Supplier: elobau U.S., Inc.
Description: Thumbwheel 151DT01 is used in the armrests and control panels of agricultural machines and off highway vehicles. It can also be installed in Joystick grip 351G and used to control various analogue functions. Product characteristics: Long service life due to contactless Hall-effect technology
- Maximum Current Rating: 0.015 amps
- Maximum DC Voltage Rating: 5.5 volts
- Operating Temperature: -13 to 185 F
- Size: Standard (General Purpose)
-
Supplier: Win Source Electronics
Description: Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Manufacturer: AMIS Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input: 2.5 V ~ 6 V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 2.5A
- Potentiometer Type: Digital Potentiometer
-
Supplier: DigiKey
Description: 20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
- Tolerance: 20 +/- %
- Potentiometer Type: Standard Potentiometer
- Mounting / Packaging: Through Hole
-
Supplier: VAST STOCK CO., LIMITED
Description: Thumbwheel Switches & Pushwheel Switches Thumbwheel
-
Supplier: Allied Electronics, Inc.
Description: Reliable Thumbwheel Switches Dustproof Construction Ensures Highly Reliable Performance at Low Voltage and Very Small Current Even Under Adverse Environmental Conditions Plus and Minus Pushbuttons for Positive Forward and Reverse Rotation of Each Digital Wheel
-
Supplier: Acme Chip Technology Co., Limited
Description: Switches - Thumbwheel Switches
-
Supplier: ODG (Origin Data Global)
Description: THUMBWHEEL POT 100K OHM 0.5W TOP
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Features: Other
- Configuration: Single Turn
-
Supplier: Allied Electronics, Inc.
Description: Reliable Thumbwheel Switches Dustproof Construction Ensures Highly Reliable Performance at Low Voltage and Very Small Current Even Under Adverse Environmental Conditions Plus and Minus Pushbuttons for Positive Forward and Reverse Rotation of Each Digital Wheel
-
Supplier: OTTO Controls
Description: The HTWF Friction Hold Thumbwheel offers a maintained position, single axis thumbwheel actuator that provides a linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output from the center position to the full travel position,
- Maximum DC Voltage Rating: 5.5 volts
- Maximum Mechanical Life: 250,000 cycles
- Operating Temperature: -40 to 185 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: OTTO Controls
Description: The HTWM offers the same performance as the standard HTW Proportional Thumbwheel but with a much shorter behind panel depth, ideal for use in grip, armrest and panel applications. Available with eight output options, the HTWM offers a spring-return-to-center, single axis thumbwheel
- Maximum DC Voltage Rating: 5.5 volts
- Maximum Mechanical Life: 3,000,000 cycles
- Operating Temperature: -40 to 185 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: Newark, An Avnet Company
Description: THUMBWHEEL
-
Supplier: Allied Electronics, Inc.
Description: Reliable Thumbwheel Switches Dustproof Construction Ensures Highly Reliable Performance at Low Voltage and Very Small Current Even Under Adverse Environmental Conditions Plus and Minus Pushbuttons for Positive Forward and Reverse Rotation of Each Digital Wheel
-
Supplier: Allied Electronics, Inc.
Description: Switch, Thumbwheel, Large Rocker, BCD Output
-
Supplier: Newark, An Avnet Company
Description: Thumbwheel
-
Supplier: Utmel Electronic Limited
Description: THUMBWHEEL OBS TRIMMER
- Configuration: Single Resistor
-
Supplier: Newark, An Avnet Company
Description: SWITCH BCD THUMBWHEEL
-
Supplier: Newark, An Avnet Company
Description: DIGITAL THUMBWHEEL
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part. This
-
Supplier: Utmel Electronic Limited
Description: POT 10K OHM THUMBWHEEL LINEAR
- Tolerance: 20 +/- %
- Power Rating: 1 watts
- Features: Other
- Configuration: Single Resistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: THUMBWHEEL POT 2K OHM 0.5W TOP Product overview: 91AR2KLF from TT Electronics / BI Technologies is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Resistance Range: 2,000 ohms
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH THUMBWHEEL BLK FRONT MNT
-
Supplier: Win Source Electronics
Description: Manufacturer: Apem Inc. Win Source Part Number: 1094174-DPS9111AK2 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Contact Finish: Gold Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Snap-In Read Out: 0 to 9 Actuator Type: Pushwheel Contact Rating @ Voltage:
- Operating Ambient Temperature: -20 to 80 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Apem Inc. Win Source Part Number: 792564-DPS8301AK2 Series: DPS8 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Operating Temperature Range: -20°C ~ 80°C Contact Finish: Gold Contact Material: Copper Tin Alloy Housing Material: Polyphenylene Oxide (PPO) Mounting:
- Operating Ambient Temperature: -20 to 80 C
-
Supplier: Utmel Electronic Limited
Description: POT 100 OHM THUMBWHEEL CERM ST
- Tolerance: 20 +/- %
- Power Rating: 0.5 watts
- Features: Other
- Configuration: Single Resistor
-
Supplier: Accuris
Description: Switches, Code Indicating Wheel (Printed Circuit), Thumbwheel and Push Button, General Specification for
-
Supplier: Accuris
Description: SWITCHES, CODE, INDICATING WHEEL (PRINTED CIRCUIT), THUMBWHEEL AND PUSH-BUTTON, GENERAL SPECIFICATION FOR
-
Supplier: Heilind Electronics, Inc.
Description: DPS910P=END MOUNTING PLATE PAI
- Operator Style: Thumbwheel
-
Supplier: Heilind Electronics, Inc.
Description: DPS9131AK=1-2-4-8 BCD COD
- Operator Style: Thumbwheel
-
Supplier: RS Components, Ltd.
Description: Mounting cheek for min pushbutton switch
- Operator Style: Thumbwheel
Find Suppliers by Category Top
More Information Top
-
Page 5. Semiconductor parts with 109 in root number
Thumbwheel Switches .
-
Page 13. Semiconductor parts with 140 in root number
Thumbwheel Switches .
-
Page 4. Semiconductor parts with 710 in root number
Thumbwheel Switches .
-
Page 29. Semiconductor parts with 001 in root number
Thumbwheel Switches .
-
Page 4. Semiconductor parts with 311 in root number
Thumbwheel Switches .
-
Page 11. Semiconductor parts with 410 in root number
Thumbwheel Switches .
-
Page 4. Semiconductor parts with 711 in root number
Thumbwheel Switches .
-
Page 10. Semiconductor parts with 301 in root number
Thumbwheel Switches .
-
Page 6. Semiconductor parts with 900 in root number
Thumbwheel Switches .
-
Page 7. Semiconductor parts with 331 in root number
Thumbwheel Switches .
Indicates content that may require registration and/or purchase.