-
Supplier: Radwell International
Description: MCC44-180I08B, THYRISTOR MODULE, PHASE LEG, PLANAR PASSIVATED CHIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control (studios,
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Thyristor Surge Protection Devices (TSPD) 500A 150V Modified 3Chip
-
-
Supplier: Semikron, Inc.
Description: Thyristor/Diode Modules with proven packages The SEMIKRON thyristor/diode modules are available in different packages like SEMIPACK, SEMiSTART, SEMIPONT and SEMITOP. Different contact technologies - soldered contact, bonded contact or pressure contact modules - are available. The
-
Supplier: Infineon Technologies AG
Description: Phase Control Thyristor 1600 V, 2200 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2200N thyristor disc is specially optimized for UPS-Bypass applications in terms of production effort and clamping force
- VDRM: 1,600 volts
- VRRM: 1,600 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: TwinChip™ Series DO-15 are very low capacitance SIDACtor® devices designed to protect broadband CPE equipment, such as VoIP and xDSL modems from damaging overvoltage transients. The series provides a through-hole solution that enables equipment to comply with global regulatory standards while
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: TwinChip™ Series DO-15 are very low capacitance SIDACtor® devices designed to protect broadband CPE equipment, such as VoIP and xDSL modems from damaging overvoltage transients. The series provides a through-hole solution that enables equipment to comply with global regulatory standards while
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: TwinChip™ Series DO-15 are very low capacitance SIDACtor® devices designed to protect broadband CPE equipment, such as VoIP and xDSL modems from damaging overvoltage transients. The series provides a through-hole solution that enables equipment to comply with global regulatory standards while
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: TwinChip™ Series DO-15 are very low capacitance SIDACtor® devices designed to protect broadband CPE equipment, such as VoIP and xDSL modems from damaging overvoltage transients. The series provides a through-hole solution that enables equipment to comply with global regulatory standards while
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 979392-P4202SBLRP Category: Circuit Protection>TVS - Thyristors Series: TwinChip™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 20pF Current - Peak Pulse (10/1000µs): 80 A Number of Elements: 2 Voltage - Off State: 380V Voltage -
- VDRM: 380 volts
- Features: Other
-
Supplier: Elite Semiconductor Products, Inc.
Description: Glass PAssivated Chip High Stability and Reliability High di/dt and dv/dt Ratings SCR designed for high frequency power switching applications
- Pin Count: 1
- VDRM: 200 volts
- VRRM: 200 volts
- IT(RMS): 35 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 888388-P6002SBLRP Series: TwinChip™ Features: 550V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat
- Features: Other
- Thyristor Type: Sidac
-
Supplier: Acme Chip Technology Co., Limited
Description: SCR CHIP 600V 1A DIE
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Allied Electronics, Inc.
Description: Features: NewTrenchIGBT Chips High Powercycling Capability Rugged Solder Pin (30 A)
-
Supplier: Acme Chip Technology Co., Limited
Description: SIDACTOR SYM 3-CHIPS 130V 500A
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: TO-220
-
Supplier: Infineon Technologies AG
Description: Applications HVAC control module Programmable logic controller (PLC) Designers who used this product also designed with TD570N16KOF | Thyristor / Diode Modules TD500N16KOF | Thyristor / Diode Modules T1190N16TOF VT | Thyristor Discs T720N16TOF Thyristor Discs TD330N16KOF
- Density: 8,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3.6 V
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: DIAC, 32 V (Typ.) Voltage Breakover, 250 mW Power Dissipation, DO35 Package Type Glass–chip passivation These devices are triggered from a blocking–to–conduction state for either polarity of applied voltage whenever the amplitude of applied voltage exceeds the breakover voltage rating of
-
Supplier: Semikron, Inc.
Description: Rectifier diodes and thyristors are designed for the 1600V voltage class, covering a wide range of current ratings up to 770A , equivalent to a die size of more than 500mm2. Variable configurations of the thyristor gate (corner vs. center gate) enable an optimized bond layout in the
- IF: 6,000 to 770,000 mA
- IFSM: 36 to 9,450 amps
- Features: General Purpose (PN Junction Diodes), Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: Solid-State Circuit Breaker Traction Designers who used this product also designed with DD220N22S | Thyristor / Diode Modules FF2MR12KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules DD220N22S | Thyristor / Diode Modules FF2MR12KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules DD220N22S |
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Infineon Technologies AG
Description: Designers who used this product also designed with FF5MR20KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules DD220N22S | Thyristor / Diode Modules FF5MR20KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules DD220N22S | Thyristor / Diode Modules FF5MR20KM1HP | Silicon Carbide CoolSiC™ MOSFET
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Planar Passivated Chip Thyristor Product overview: CMA80E1600HB from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thyristor Surge Protection Devices 120V 11A 8-Pin SOIC W T/R Product overview: LCP22-150B1RL from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -55 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: CARLO GAVAZZI Automation Components
Description: installation. The RF1 is provided with pre-attached thermal interface ready for mounting on chassis or heatsink. AC switching Solid State Relay Switching through back to back thyristors Long lifetime through reduced stress on output chip Operational ratings: up to 280 VAC, 25 AAC
- Input (Pick-up) Voltage Range: 4.25 to 18 volts
- Dropout Voltage: 1 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 280 volts
Find Suppliers by Category Top
Featured Products Top
-
mechatronics technology to achieve smooth voltage regulation, while thyristor voltage regulators have the advantage of high-speed response through electronic contactless control. The two technological routes present a complementary coexistence trend in the global market. Due to differences in power grid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Effects of current localization in high-power microgate bipolar switches with nonideal interconnection between controlled cells
The influence of nonideal intercon nection in the controlled cells of a thyristor chip on the switching parameters has been recently studied using a numerical experiment [11] conducted under the con ditions of emitter short circuiting and cathode current cascode interruption.
-
High-voltage field-controlled integrated thyristor
The designs of the high power chip and unit thyristor cell are considered; physical processes occurring in the thyristor chip at turn on and turn off are analyzed; and experimental static and dynamic characteristics, along with observations of local dynamic breakdown development …
-
Cascode turn-off of field-controlled integrated thyristors
Thus, in the cascode mode, one can exactly synchronize (parallelize) turning on of many thyristor chips by setting an appropriate delay time for transistor T2 turn off in each of the chips.
-
Static and switching characteristics of field-controlled integrated thyristor
Top view of the power thyristor chip .
-
Static and dynamic characteristics of an MOS-controlled high-power integrated thyristor
and pnp+ transistors) is switched off by means of a p-channel MOSFET (p-MOSFET) connected in paral- lel to the n+p emitter and integrated into the thyristor chip .
-
A 1cm × 1cm, 5kV, 100A, 4H-SiC Thyristor Chip for High Current Modules
• A 1cm à 1cm, 5kV, 100A, 4H-SiC Thyristor Chip for High Current Modules p.1397 .
-
Performance study of a novel 13.5 kV multichip thyristor switch
In the case of condition 3 only one of the three thyristor chips failed.
-
High Voltage Thyristor Switch For Pulse Power Applications
In order to avoid a serial con- figuration of thyristors a 11kV-thyristor device has been devel- oped, by stacking thyristor chips one upon the other and sur- rounding the whole stack by a common housing.
-
Theory and simulation of combined mechanisms limiting the safe operating area of power semiconductor microelectronic switches
But if the integrated thyristor chip is turned off using a dis crete external switching element (a high power low voltage MOS transistor) shunting emitters of all its cells [11] via a special circuit, VG0 and VG1 are different even for identical …
-
Semiconductor Power Devices
The thyristor chip , which is equipped with solderable metallization on the anode, cathode, and gate contact areas, is connected to the contact leads by solder inter- faces.
Indicates content that may require registration and/or purchase.