Products/Services for Til312 Seven Segment Displays

  • Bar Graph Arrays-Image
    Bar Graph Arrays - (31 companies)
    ...and available in up to ten segments. Bar graph arrays with interlock mechanisms can be connected together in order to display long strings of information. Many devices feature easy-to-handle integrated circuit (IC) packages that are compatible...
    Color Type
    Number of Colors
  • Digital LED Displays-Image
    Digital LED Displays - (517 companies)
    ...displays can be numeric or alpha numeric. Numeric displays display numbers only, alphanumeric displays can display numbers and letters. Types of displays include: Segmented. A seven-segment display can display numbers only. A sixteen-segment display can...
  • Grinding Segments-Image
    Grinding Segments - (51 companies)
    Grinding segments are bonded abrasive structures that can be assembled on a special form to create a large wheel for flat surface grinding. Grinding segments are bonded abrasive structures that can be assembled on a special form to create a large...
  • LED Message Displays-Image
    LED Message Displays - (265 companies)
    ...for larger characters and longer viewing distances than digital LED displays. Light-emitting diode (LED) displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation. Light emitting diodes (LED) are PN...
  • Commercial Matrix Displays-Image
    Commercial Matrix Displays - (86 companies)
    ...is a large board for publicly displaying the score in a game or match. Modern scoreboards use electromechanical or electronic means of displaying the score. Digits are composed of large dot-matrix or seven-segment displays made of incandescent bulbs, LEDs...
  •  
    Flat Panel Displays - (785 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Vacuum Fluorescent Displays - (37 companies)
    ...the emitted electrons pass through the grid and onto the anode. Typically, the anode terminal is coated with a fluorescent material that emits light when bombarded by electrons. The anode areas correspond to individual segments of the display, and the grid...
  •  
    Liquid Crystal Display (LCD) Modules - (666 companies)
    Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system. Liquid...
  •  
    Multi-Screen Display Controllers - (30 companies)
    Multi-screen display controllers are used to control and project multiple images on the same screen. Input signals, output signals, other specifications and features are important parameters to specify when searching for multi-screen display...
  •  
    Flight Displays - (40 companies)
    Flight displays are specialized user interfaces that present aircraft flight data - airspeed, altitude, heading, etc. - to a pilot. They may also provide pertinent information such as weather radar, navigation route, and collision avoidance data...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire