-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more output interfaces, and freer
- Features: Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: signal to the TD Pulse Head. It also produces a Trigger Output pulse in advance of the drive output pulse to the TD pulse head. A fixed 65 ns delay results in a low jitter and thermal drift of typically 2.1 ps and 1.5 ps/C, respectively. An adjustable 40 ns – 140
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
-
Supplier: Galco Industrial Electronics
Description: Pulse Generator, 120VAC, On-Board
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator
-
Supplier: METZ CONNECT USA Inc.
Description: Clock generator with separately adjustable delay and pulse times. The time ranges can be programmed by means of the coding switches incorporated in the front. Features: Clock generating Adjustable time ranges
-
Supplier: ValueTronics International, Inc.
Description: pulses are required, the full arbitrary function can be used. The Fluke 284 combines multiple waveform generator functions in one instrument. Its extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: fall time. An optional built-in pulse generator can be used with variable pulse rates, widths, and delays. Combining pulse modulation with log AM allows realistic simulation of antenna scanning patterns. For frequency coverage from 10 MHz to 20 GHz, the
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for
- Minimum Frequency Range: 65,000 MHz
- Maximum Frequency Range: 65,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Transcat, Inc.
Description: Product Highlights GW Instek launches the brand new MFG-2000 series multi-channel function generator, including MFG-21XX entry-level models and MFG-22XX advanced models. The output channels of MFG-21XX models include one single-channel 10M/20M/30M/60MHz ARB generator ; one 25MHz
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-FS General Purpose High Performance Timing Relay, On-Delay Pulse Generator, 1.5 hours to 30 hours, 1 N.O. (Changeover - SPDT), 12V DC
- Timer Type: ON-delay
-
Supplier: RS Components, Ltd.
Description: C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = Asymmetrical ON Delay, Impulse OFF, Impulse ON, OFF Delay, ON Delay, Pulse Generator
- Minimum Time Interval: 0.05 seconds
- Maximum Time Interval: 300 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator
-
Supplier: Conoptics, Inc.
Description: duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Frequency- and power-swept point-in-pulse measurements Pulse profile measurements with 12.5 ns resolution on pulses, double pulses and pulse trains with a width smaller than 50 ns; recording time up to 3 ms Multichannel receiver Direct access to up to 16
- Frequency Range: 300 to 20,000,000 kHz
- Display: None
- Instrument Type: PC-Based Instrument / Module
-
Supplier: Det-Tronics
Description: battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM 3615, CSA
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Microchip Technology, Inc.
Description: apodization DAC. The outputs PA and PB are controlled by M[3:0] pins directly, as well as the polarity-flip bit S1 in the SPI register. The high-speed SPI interface will achieve per-scan-line fast data updating for dynamically changing delay time, weighting and waveforms. The MD2134
- Device Type: Beamformers
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the
- Quiescent Current (IQ): 10 µA
- Supply Voltage (Vi): 1 to 5.5 volts
- Threshold Voltage: 2.93 to 4.63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Electro Optical Components, Inc.
Description: excels. For pulse picking (selecting one or more adjacent pulses from a high repetition rate train of pulses, especially from a mode locked laser), the rise time requirements are usually based on generating a time gate of a few ns duration, so ~ns rise and fall
- Q-switch Type: Electro-optic
-
Supplier: RIGOL Technologies, Inc.
Description: signals at one time without additional setup making identifying and analyzing signals of interest faster and easier. Engineers debugging time is a critical resource in any new design process. RF debugging is already a complicated challenge. THe RSA3000E Series comes standard with 10
- Frequency Range: 1,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: Microchip Technology, Inc.
Description: The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or
- Quiescent Current (IQ): 3 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 0.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: temp/voltage: >2.5GHz fMAX <25ps within-device skew <225ps tr/tf time <450ps prop delay Low jitter design: <1psRMS cycle-to-cycle jitter <15psPP total jitter 2:1 Differential MUX input Flexible supply voltage: 2.5V/3.3V/5V Wide operating temperature range: -40°C to +85°C 100K ECL
- Features: Other
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-T038X0200 ABSupplier: Infineon Technologies AG
Description: USIC (configurable to SPI, UART, IIC, IIS) 8 x 16-bit special purpose timers, dead time generation Up to 3 x Comparators 12 channel 12-bit ADC, 2 x parallel sampling Peripherals Clock: 64 [MHZ] Temperature sensor The system contains real Time Clock and Watch dog Timer Pseudo Random
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 2
- Pin Count: 34
-
Supplier: Infineon Technologies AG
Description: controlled by a pulse generator, a microcontroller or any other suitable digital circuit. The evaluation board has a power supply for the primary and secondary sides implemented. Summary of Features Galvanically isolated power supply for both secondary sides Resistors marking for the
- Category: Development Board
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: 100 Mpts record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse width, Window, Runt, Interval, Dropout, Pattern, Video (HDTV supported) , Qualified, Nth edge, Delay, Setup/Hold time. Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN,
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: possible to exponentially reduce survey time, because with one only descent/ascent of probes inside investigated pole (which has to be instrumented with 2-3-4 tubes) it’s possible to obtain corresponding sections. Acquired data at every single pulse are displayed in real time on
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
, pulsed component validation, and automated microwave test sequences. Pulse source, trigger mode, polarity, period, width, delay, and single or double pulse operation can be configured according to the test requirement. The CSG9K40GA covers 9 kHz to 40 GHz and also supports step (read more)
Browse Signal Generators Datasheets for Corech Microwave -
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions: • AI: On-Delay • DI: Interval • SW: Symmetrical flasher (start pulse On) • BE: Off-delay with control signal • CE: On and Off-Delay with (read more)
Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
) Built-in dual-channel 60MHz function/arbitrary waveform generator. Supports loading on-screen oscilloscope data for real-time arbitrary waveform output. Additionally, it includes over 200 built-in arbitrary waveforms, enhancing its versatility and functionality. Parameter measurement (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
grading and color temperature display modes 500 Mpts Record length in total for all 4 channels Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/Hold, Delay, and Video (HDTV (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
desired. The Controller comprises the short pulse laser, time delay rail, and data collection electronics and high speed processor required for a high performance terahertz system. With a waveform acquisition time of 10ms, rapid layer thickness measurements can be made reliably. (read more)
Browse Thickness Gages Datasheets for Luna Innovations -
Analysis: The combination of a signal generator and MSO allows for detailed timing analysis. By providing a synchronized signal, engineers can precisely measure propagation delays, timing jitter, and other critical timing parameters. Advantages of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
measurement technology for reliable operation with VFDs, generators, and other non-linear loads. The adjustable models offer configurable voltage thresholds, asymmetry settings, and time delays through convenient front-panel adjustments, eliminating the need for software or mobile apps. Select (read more)
Browse Safety Relays Datasheets for Automationdirect.com
More Information Top
-
EM Detection of Concealed Targets
Time Delay Pulse Generator Transmit Antenna TVG Antenna LNA Sampling Head Aliasing Filter Receive Antenna Sampling Control TVG Drive .
-
RADAR Imaging in the Open field At 300 MHz-3000 MHz Radio Band
Clock oscillator Programmable time delay Pulse Generator .
-
A fast and compact θ-pinch electromagnetic flux-compression generator
As figure 3 shows, this is achieved using a high-precision digital multiple time delay pulse generator to trigger all electronic components, including the 100 kV Marx generator (Model 40230, Titan Corp.), which in turn initiates the rail gap switch.
-
Magnetically Insulated 1 MV Pulse Transformer
As Figure 2(a) shows, this is achieved using a time delay pulse generator to trigger the 140 kV high voltage trigger generator (Physics International Model TG-70), which in turn initiates the three spark gap switches.
-
The Effect of DC Prestress on Impulse Flashover of Insulators in Vacuum
The current transient caused by discharging the capacitance of the electrode system was used to trigger a time delayed pulse generator which in turn triggered the 1-50-us impulse generator.
-
A novel sphygmus detection device for measuring adjacent blood pressures on radial artery
Finally, the delay time pulse generator will the wavefonns transform the countable pulse.
-
Experimental verification of fractional history effects on the viscous dynamics of small spherical particles
The camera was triggered externally by a pulse generator synchronized with the shaker control signal such that holograms were recorded at 3-s intervals, while the pulse generator time delay was increased incremen- tally.
-
Visualization of a confined accelerated bubble
The interframe time was set by the pulse generator time delay to 20 µs.
-
A New Acquisition Search Scheme for DS-UWB
pulse generator timing delay 2 .
-
A Stimulation-Recording Technique for Evaluating Binaural Sound Processing in Porpoises
Oceanic Institute, Waimanalo, Hawaii, for design of the time delay and pulse generators ; and the staff of the Oceanic Institute for generous use of their facilities.
Indicates content that may require registration and/or purchase.