-
Supplier: nVent Electric
Description: Standard Copper Busbar Manufactured to strict engineering tolerances for the 60-mm busbar system, all busbars are tin-plated copper for superior corrosion resistance in harsh environments.
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-448-02 Tin-Plated Brass Busbar Category: Busbars Manufacturer: Littelfuse Compact size Black thermoplastic insulator base Surface retains unblemished appearance longer than copper Busbars provide safer electrical distribution, allows removal of
- Voltage Configuration: Other Configuration
-
Supplier: MidNite Solar, Inc.
Description: 1/8†thick tin plated copper accommodates up to three 300VDC MidNite circuit breakers.
- Busway Type: Indoor Feeder
- Busbar Type: Multiple Conductor Busbars
-
-
Supplier: Radwell International
Description: THE GB2B0306TPI-1 GROUNDING BUSBAR MEETS BICSI AND ANSI/TIA-607-D REQUIREMENTS FOR NETWORK SYSTEMS GROUNDING APPLICATIONS, MADE OF HIGH CONDUCTIVITY COPPER AND TIN-PLATED TO INHIBIT CORROSION, COMES PRE-ASSEMBLED WITH BRACKETS AND INSULATORS ATTACHED FOR. FREE 2 YEAR
-
Supplier: Waytek, Inc.
Description: Blue Sea Systems 2701 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 5 screw terminals Tin-plated copper CDA 110 / UNS 11000 Bus Material Blue Sea dualbus
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Busbars and Busways - Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC -- 78244Supplier: Waytek, Inc.
Description: Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: robust circuit switch and battery management Tin-plated copper to ensure reliable circuit connectivity and anti-corrosive feature keep it lasting long term Terminal Stud Size: 3/8" hole size Continuous Current Rating: 500A Max Voltage Rating: 72VDC Save install space by linking
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Allied Electronics, Inc.
Description: Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating. The thin tin coating acts as a shield, inhibiting copper oxidization. Copper oxidization causes a poor electrical contact which then gets hot and increases the copper
-
Supplier: Littelfuse, Inc.
Description: Busbars are used to consolidate multiple wires or feed multiple circuits. Tin plated copper buses provide maximum conductivity and corrosion resistance. Solid brass busbar carries up to 50A. Available in 10 or 20-Gang Available in raw solid brass or
- Busbar Type: Single Conductor Busbars
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL 10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR), 10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 10 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG STRANDED
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Hubbell Incorporated
Description: TIN PLATED COPPER MATERIAL 20 INCH 4 INCH HOLE DIAMETER 0.45 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUSBAR, REPLACEMENT PART, TIN PLATED COPPER, 94.49 X 3.93 X .39 INCH. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: USB Connector
-
Supplier: Littelfuse, Inc.
Description: This 4-Position Busbar for MIDI® Flex Series Fuse Holders lets you use 4 connected MIDI® Flex Series fuse holders and 4 MIDI® fuses (sold separately) as a power distribution block. The busbar is made of tin-plated copper to achieve long-term corrosion resistance.
- Normal Operating Current: 200 amps
-
Supplier: NSI Industries LLC
Description: PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 3.38 INCH L X 1.5 INCH W X 2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 500 TO 750 KCMIL (MAIN), 2 AWG TO 500 KCMIL (TAP) CONDUCTOR SIZE
- Busbar (Conductor) Material: Aluminum, Copper
-
Supplier: PennEngineering®
Description: or tin, and the use of additional loose hardware to join busbars. It’s a costly series of processes that often require busbars to be shipped to multiple vendors at multiple locations before they can be completed. Enter the new PEM eConnect® Busbar Connector System – a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2 Pos RA Busbar Connector, 170A, Tin Plated Copper Alloy Product overview: 1551953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Current Rating: 170 amps
-
Supplier: Littelfuse, Inc.
Description: rating and has been tested to ISO 16750-3 standards for shock and vibration. Five-position fuse holder accepts ZCASE® M10 fuses Rated for up to 80 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Tin-plated
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Isabellenhutte USA
Description: Free-up your designs from concerns about stability and assembly with our bus bar mounting for high current applications: 3 to 50 Watts permanent power Made from electron-beam welded composite Heavy Copper terminals High permanent and pulse power rating
- Busbar (Conductor) Material: Copper
-
Supplier: RS Components, Ltd.
Description: Siemens 5ST3701 Busbar
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration, Single Phase AC
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Three Phase AC (International)
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 23 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 3 LB 10610 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 2000 AMPERE ERIFLEX[R] BRAND WEIGHT 63.36 LB "
- Amp Rating: 2,000 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: 5' conductor length, high heat cover, CSA approved, rolled copper
- Amp Rating: 350 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Rittal North America LLC
Description: Pre-assembled, laminated flat copper for connecting standard, commercially available circuit-breakers.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Conductix-Wampfler
Description: 10' conductor length, medium heat cover, CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: SOCOMEC
Description: SOCOMEC insulated flexible copper bars are mainly utilised for providing the power connections between series of distribution busbars and the disconnection devices within an electrical panel. The insulated layered copper allows the flexible copper bar to be easily formed
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Rittal North America LLC
Description: Fo the connection of round conductors.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Bruker Corporation
Description: Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of
- Busbar (Conductor) Material: Aluminum, Copper, Other
- Busbar Type: Single Conductor Busbars
-
Supplier: Schneider Electric
Description: Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial
- Amp Rating: 225 to 2,000 amps
- Busbar (Conductor) Material: Aluminum, Copper
- Busway Type: Plug-in Busway
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
performance. Standard terminations are M6x1 threaded, tin-plated brass. Other termination types are available. The PCD is an upgrade to European AC power film capacitors that usually have only a downward expanding interruption mechanism. The dual pressure interrupter of the (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
insulated ferrules available Tin-plated copper construction with polypropylene insulation UL Recognized ferrules available for UL508A control panel circuits UL, CSA, CE, DIN, and industry standard options Sizes (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
recognizable as a grounding point. Ground bars are not to be confused with neutral bars. For UL listed industrial control panels, ground bars or terminals must be UL 467 listed. Ground bars are made of copper and tin-plated. The mounting brackets and screws are green in color to make them easily recognizable as a grounding system in the electrical operations. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Time-delayed protection to circuits in electric vehicles Operating Temperature: –40 °C (-40°F) to 125 °C (257°F) Tin-plated copper alloy terminals (read more)
Browse Fuses Datasheets for Waytek, Inc. -
stable electrical connections, while its compact footprint supports installation in equipment where space is limited. Constructed with an LCP thermoset plastic housing rated UL94 V-0 and tin-plated copper alloy terminals, the HMD Series is engineered for (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
.5 mm diameter makes it ideal for tight panel spaces, while the stranded, tin-plated copper conductor offers durability and flexibility. Low capacitance and resistance help maintain excellent signal integrity, and it meets EN 45545 and NFPA 130 fire protection standards all while operating reliably (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC
More Information Top
-
CR4 - Thread: Busbar Jointing
Can we joint a tinned plated copper busbar with copper busbar, using copper bolts and nuts?
-
Aluminium connections: legacies of the past
The worst protection was observed in the joints comprising bare aluminum and tin - plated copper busbars , asmanifested by a marked increasein their contact resistance with exposure time.
-
Electrical and thermal finite element modeling of arc faults in photovoltaic bypass diodes.
The values for tin - plated copper busbar were determined as an average of tin and copper.
-
Dendritic Silicon Solar Cells and Utilization Experience
Through the development of zigzag tin - plated copper mesh busbars , this prob- lem area has been reduced greatly.
-
Effect of intermetallic phases on the performance of tin-plated copper connections and conductors
Tin - plating of copper busbars has long been used for jointing copper to copper and also copper to aluminum.
-
Amorphous silicon photovoltaic maufacturing technology, Phase 2A. Annual subcontract report, 1 May 1992--30 April 1993
Tin plated copper ribbon was soldered to the screenprinted busbars , fed through the EVA and back tempered glass, and then soldered to a standard spade quick disconnect terminal.
-
Further studies of different contact aid compounds for aluminum-to-copper connections
In the case of aluminum-to- tin - plated copper joints, only the contact surface of the aluminum busbar was prepared by this procedure.
-
Standard Handbook of Plant Engineering, Third Edition > MOTOR CONTROLS
The MCC should be bused with rectangular busbars made of ____ tin ____silver plated copper , and braced for ____42,000 A ____65,000 A ____85,000 A ____100,000 A.
Indicates content that may require registration and/or purchase.