-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: RS Components, Ltd.
Description: LI 301 water heat-exchanger,6.35mm dia
- Primary Material: Copper
- Technology: Plate
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Description: Food-grade PHE is designed for use in food and bever- age processing industries. While ensuring hygiene and compliance with food safety standards.
- Maximum Working Pressure: 145.0377 psi
- Application / Industry: Food and Beverage Processing
- Connection Options: Metric
- Features: Other
-
Description: What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer
- Liquid Flow Rate: 255 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: SWEP North America
Description: Despite its small external size, B8 High-pressure offers substantial heat transfer in many applications where there is a particularly high demand for resistance to pressure. The product is approved for pressures up to 45 bar (650 psi), which means it can be used with the majority of
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 653 psi
- Temperature Range: -321 to 437 F
- Connection Options: NPT, Solder
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -50 to 1,000 F
- Construction Features: ASME Certified
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 50 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between
- Liquid Flow Rate: 25,400 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Alfa Laval Inc.
Description: which heat transfer will take place. The plate pack is assembled between a fixed frame plate and a movable pressure plate and compressed by tightening bolts. The plates are fitted with a gasket, which seals the interplate channel and directs the fluids into
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The Compabloc welded heat exchanger is probably the most compact and efficient heavy-duty heat exchanger in the world. The Compabloc is a breakthrough plate heat exchanger design that combines a whole range of technological advantages into one compact
- Liquid Flow Rate: 26,417.2 GPM
- Maximum Working Pressure: 609.15834 psi
- Temperature Range: -148 to 662 F
- Construction Features: ASME Certified
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: very low pressure drop, all at a low price! Ideal for use with IGBT modules, power semiconductors, thermoelectric and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Features: Other
- Technology: Plate
-
Description: Our YORK® Process Systems packaged heat exchangers and industrial pressure vessels are designed and manufactured with full integration of the operation of every critical unit. As your full performance partner, we offer shell and tube packaged heat exchangers that are easy
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The CB range of brazed plate heat exchangers feature efficient heat transfer with an extremely small footprint, making them ideal for demanding installations where space is at a premium. The thin, corrugated stainless steel plates used in the CB design are
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 2,103.04665 psi
- Temperature Range: 437 F
- Connection Options: BSPT, Flange, Metric, NPT, Solder, Tubular / Tube Fitting
-
Supplier: Aggreko
Description: Plate Heat Exchanger for high-rise heating applications and for heating separate fluid supply Features Can circulate heat transfer fluid up to 70 feet (20 m) above the central heating module's elevation utilizing our standard primary fluid lines. Benefits The plate
- Technology: Plate
-
Supplier: Process Technology
Description: Engineered specifically for your heating or cooling application. FEATURES Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium. Single point connections reduce the potential for leaks and simplify installation. Every inch of coil surface is active exchange
- Maximum Working Pressure: 100 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
- Primary Material: Stainless Steel, Steel, Titanium
-
Supplier: Taco Comfort Solutions
Description: Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that’s just right for your application. Their compact size and ease of servicing, coupled with Taco
- Construction Features: ASME Certified
- Application / Industry: HVAC
- Technology: Plate
-
Supplier: Boyd
Description: Liquid Cold plates are a critical component of a liquid cooled system. Aavid's liquid cold plate technology is the broadest range designed and manufactured in the industry. Our global capabilities enable us to develop and produce more efficient and compact cooling for extremely high
- Technology: Plate
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double, full or half circuits.
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The design, performance and reliability of a hydraulic oil cooler should contribute to maximising the operating time of your equipment. This is what you get with Alfa Laval’s Dedicated Oil Cooler – DOC. DOC - BHE With regard to their cooling capacity, the DOC series of BHE's comprise the smallest
- Liquid Flow Rate: 224.54620000000003 GPM
- Maximum Working Pressure: 536.63949 psi
- Temperature Range: 437 F
- Primary Material: Copper, Stainless Steel
-
Supplier: APV, An SPX Brand
Description: SPX's customer-designed units consist of modular installations each mounted on a skid containing plate heat exchangers, pumps, automatic regulating equipment, themometers, pressure gauges and all necessary valves. Benefits: Up to 50 MW Easy to install Simplified to service
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when
- Maximum Working Pressure: 450 psi
- Application / Industry: HVAC
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Aggreko
Description: Features The system transfers heat from "on-site" steam to a circuit of heat-transfer-fluid that enables the use of any of the Aggreko accessories for heat distribution. Automatic temperature control allows the user to set the desired supply-fluid temperature. Temperature is
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: designed for < 1 gpm coolant flow. Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending designs allows for efficient heat transfer at low cost. Uniform thermal resistance over entire surface
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Spirax-Sarco
Description: QuickHeat is a complete hea ting solution that can be selected, installed and commissioned in a very short time. Its compact design has a much smaller footprint, height and weig ht than other solutions, providing ease of installation and freeing up valuable floor space.
- Technology: Plate
- Application / Industry: Steam
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
aligned with ASME, PED, EN, and GB standards Broad product range including brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for installed equipment Get in Touch Not sure which type fits? Contact HEXNOVAS to talk with an engineer and let your process conditions decide. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
http://www.iosrjournals.org/iosr-jmce/papers/RDME-Volume4/RDME-30.pdf
José Fernández-Seara, Rubén Diz, Francisco J. Uhía, Pressure drop and heat transfer characteristics of a titanium brazed plate - fin heat exchanger with offset strip fins, Applied Thermal Engineering, 51 (2013) 502-511.
-
ZCP2006IBSC310
Abstract A brazed plate -fin all titanium heat exchanger for potential use in aircraft applications has been the object of the investigators `development efforts.
-
Online monitoring of the laser brazing of titanium overlap joints
R.W. Smith, J. O’Leary, B. Fichera: “The Fabrication of Brazed , Lightweight Titanium Plate -Fin Heat Exchangers for Aircraft Applications”.
-
Materials Challenges in Alternative and Renewable Energy: Ceramic Transactions Volume 224
ANL predicted potential cost reductions of approximately 40% of total hardware costs if brazed -aluminum plate -fin heat exchangers were used instead of titanium shell-and-tube heat exchangers for their 10-MWe shore-based OTEC plant conceptual design<5l.
-
High-temperature vacuum brazing of plate-and-rib heat exchangers of compressor units
… developed a special vacuum furnace for brazing aluminum plate-and-rib heat exchangers (Fig. 3) with the use of a nonsublimating getter of titanium , which has made it possible to braze aluminum plate -and-rib heat ex- changers without additional screening and …
-
Journal of Energy > Test results for the APL/JHU folded-tube aluminum condenser
Of these, the Lockheed Alfa-Laval herringbone plate type with titanium (or possibly stainless steel) plates and The Trane Company's brazed -aluminum, plate-fin-type heat exchangers are judged by the writers to be the strongest competitors to the APL concept for …
-
ZCP2006IBSC143
THIN Ti-Cu-Ni BRAZING FILLER METAL PLATES MANUFACTURED USING ELECTROLYTIC DEPOSITION Vitaly Y. Kezik, Katzrin, Israel keswick@netvision … … 5675 Abstract There are substantial industrial needs in thin foil brazing filler metals for joining titanium structures such as heat exchangers and honeycombs.
-
Engineering Design Elements of a Two-Phase Thermosyphon to Trannsfer NGNP Nuclear Thermal Energy to a Hydrogen Plant
Large numbers of plate and fin heat exchangers have been joined by brazing since the 1940s, but more recently, manufacturers have also used diffusion bonding for plate and fin models, as can be seen in Figure 5-4 (Fisher and Sindelar 2008). Both stainless steel and titanium plate and fin heat exchangers have been produced for service where conditions …
-
ZASMHBA0001492
This assembly (Fig. 2) was brazed with the same brazing filler metal as the flat- plate assembly in Fig. 1 (vacuum, 1000 °C, or 1830 °F, for 10 min). Heat Exchangers Heat exchangers, particularly in the automotive industry, are fabricated from many different materials, such as copper, aluminum, coppernickel alloys, steels, and titanium .
-
ZCP2012IBSCFMP
The limitation of brazing temperatures by the - transus temperature is especially important for thin-wall structures usually used in the Aerospace applications, e.g., fin- plate heat exchangers , honeycombs, and pipes. … filler metals can be used to resolve the problem of low-temperature brazing titanium structural components in …
Indicates content that may require registration and/or purchase.