-
Supplier: Peridot Corporation
Description: Peridot offers electro-polishing for stainless steel and titanium. We are also capable of tumble-burnishing, hand buffing/polishing and centrifugal high speed finishing.
- Industry Served: Aerospace, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Research & Development
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Chemically Accelerated / Isotropic (ISF), Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory)
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, On-site / Field Work, Process Selection / Design Assistance, Refinishing, Research & Development
-
Description: (Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE 1 DESCRIPTION Commercially Pure Titanium Grade 1 is one
- UNS Number: 50,250
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 25,000 to 45,000 psi
- Elongation: 24 %
-
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean
- Outside Diameter: 0.23228359 inch
- Metric Size: M 3
- Material: Titanium
-
Description: Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5 APPLICATIONS OF GRADE 9 TITANIUM Honeycombs bellows tubing for hydraulic systems golf club shafts tennis racquets bicycle frames DESCRIPTION OF GRADE 9 TITANIUM Titanium Alloy 3-2.5 (Grade
- UNS Number: 56,320
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 8 to 12 %
-
Supplier: NBK America LLC
Description: Specific gravity is approximately by 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. About the features of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean
- Length: 0.393701 inch
- Metric: M3
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean
- Type: Hex
- Size: M6
- Features: Other Metal
- Material: Titanium
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7niobium alloy (UNS R56700) bar and wire to be used in the manufacture of surgical implants. Titanium mill products covered in
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-13niobium-13zirconium alloy (UNS R58130) bars and wires to be used in the manufacture of surgical implants. The mill products may be supplied as specified by the purchaser with a
-
Supplier: ASTM International
Description: This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 % nickel and used for the manufacture of medical devices and surgical implants. The
-
Supplier: Saint-Gobain Coating Solutions
Description: washers & creel rolls used in chemical & textile applications. Saint-Gobain’s #109 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Harrison Electropolishing, L.P.
Description: Electropolishing is an electrochemical process by which surface material is removed by anodic dissolution. Electropolishing removes surface material, beginning with the high points within the microscopic surface texture. By removing these points, the electropolishing process will improve the
- Industry Served: Aerospace, Chemical / Material Processing, Food & Beverage, Marine, Military Specification, Oil & Gas, Pipes / Piping
- Materials: Aluminum, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Electropolishing
- Features: North America, Southern US Only, United States Only
-
Supplier: Conard Corporation (The)
Description: stages. Metal Preparation Blasting Laminating of Materials Chemical & Abrasive Cleaning Chemical Milling Ultra Chemical Cleaning Chemical Milling and Part Marking for 3D Parts Hard Tooling & Dies Metal Processing Photo Chemical Machining & Chemical Milling
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Design Assistance, Prototype Services
- Machining Capabilities: Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Milling, Water / Abrasive Jet Machining
- Secondary Operations: Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: KEMAC Technology, Inc.
Description: thickness from 0.0001 inch up to 0.060 inch. We consistently perform secondary operations including forming, plating, heat-set, heat treatment, electro-polishing, passivation, etc. Photo Chemical Machining Photo Chemical Machining, also known as the Etching process, is precise,
- Materials: Aluminum, Copper, Stainless Steel, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Operation: Etching / Chemical Milling
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 2 inch
- Bore Size: 0.375 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Description: PA&E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Electropolishing, Pressure / Spray Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Elite Metal Finishing Services, Inc.
Description: Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible.
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Deburring / Deflashing, Electropolishing, Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Chemical Finish / Conversion, Midwest US Only, North America, Specialty / Other, United States Only
- Services: On-site / Field Work, Refinishing, Research & Development
-
Supplier: Pace Industries
Description: Multiple Automated Powder Coat Systems * Wet Painting * Electrostatic Painting * Chromating * Impregnating * Polishing * Shot Blasting
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Deburring / Deflashing, Electropolishing, Sanding / Grinding
- Features: Chemical Finish / Conversion, North America, Northeast US Only, Phosphate Coating, United States Only
-
Description: produced by physical vapour deposition of aluminium and cadmium; powder coatings. It describes processes for carrying out the following treatments: degreasing; descaling; pickling; etching; de-rusting; chemical smoothing; chemical polishing; electrobrightening; electropolishing;
-
Supplier: CSA Group
Description: produced by physical vapour deposition of aluminium and cadmium; powder coatings. It describes processes for carrying out the following treatments: degreasing; descaling; pickling; etching; de-rusting; chemical smoothing; chemical polishing; electrobrightening; electropolishing;
-
Description: mechanical seals, zero emissions available in sanitary polished/electropolished 316Lss and exotic alloys like Hast C, Inconnel, Titanium, Alloy 20, AL6XN and others. LEAK-PROOF SEALLESS 100% CONTAINMENT
-
Description: and exotic alloys like Hast C, Inconnel, Titanium, Alloy 20, AL6XN and others. LEAK-PROOF SEALLESS 100% CONTAINMENT
-
Supplier: Interplex Etch Logic, LLC
Description: Stainless Steels,Titanium Alloys, Cobalt, Chrome as well as a wide array of polymers. The company's Early Supplier Involvement (ESI) during a product's development phase assists in the creation of the most cost effective producible product possible for the customer. In-house development
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Secondary Operations: Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Floturn, Inc.
Description: anodizing expertise, Floturn has taken anodizing to a new level by installing a state-of-the-art fully automated line, which is PLC controlled and has real time chemical and physical feedback capabilities. If you're looking for Quality, Precision and Repeatability, your search is over.
- Material: Aluminum, Metal, Stainless Steel, Titanium
- Capabilities: Anodizing
- Services: Buffing / Polishing, New / OEM Parts, Scrub Tank / Immersion Washing
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
-
Supplier: M&P Manufacturing USA, Inc.
Description: treatment and carburizing Finishing including Paint (Powder and Liquid) Polishing and plating Chemical film Anodize Marking (Silk Screen, Pad Print) All materials including plastics and composites Billet Castings Extrusion Precision CNC Milling 3Axis 5 Axis Close tolerance (5 micron)
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Centerless Grinding, Double-disc Grinding, Drilling, Electrode EDM, ID / Internal Grinding, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Material: Aluminum, Metal, Titanium
- Capabilities: Anodizing, Chemical Finish / Conversion, Hard Coat Anodizing, Passivation
- Services: Buffing / Polishing, Burn-off / Thermal Cleaning, Degreasing, New / OEM Parts, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Buffing / Polishing, Deburring / Deflashing, Electropolishing, Hard Coating / Treatment, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Chemical Finish / Conversion, North America, Northeast US Only, Phosphate Coating, United States Only
- Services: Refinishing, Research & Development
-
Supplier: Charles Ross & Son Company
Description: stamp when required. Our engineers, machinists and fabrication specialists routinely meet such code requirements as USFDA, BISC, ABS, API and UL as well as ASME. We regularly work with a broad range of materials, including carbon steel, 316 and 304 stainless steel, Monel, Hastelloy, Titanium,
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Pressure Vessel, Process Tank
- Features: Insulated, Outdoor Use, Portable, Temperature Controlled, Underground Use
-
Supplier: Checkers
Description: Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC6820-LR) and with a rubber base (AC6820-LR-RP) WARNING: This product can expose you to chemicals including including Carbon Black, Titanium Dioxide,
- Length: 19.5 inch
- Width: 7.5 inch
- Height / Thickness: 5.25 inch
- Weight: 6 lbs
-
Description: Silicon Nitride is a man-made substance created by a variety of chemical reactions. Parts are pressed and sintered using advanced techniques to create a ceramic with a distinct combination of excellent qualities. The material has a dark gray to black color and can be polished to an extremely
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical, Water
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Materials: Copper / Copper Alloys, Steel - Stainless, Titanium
Find Suppliers by Category Top
Featured Products Top
-
industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Passivation (Chemical Cleaning) Treatment of stainless steels after fabrication with oxidizing chemicals known as chemical cleaning or passivation. If iron particles or other substances have become embedded in the surface during fabrication or polishing operations, they must be (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Highly alloyed superaustenitic, superferritic and superduplex stainless steels are available with enhanced properties for extremely demanding applications. For medical implants, titanium tubing has superior biocompatibility. In certain high temperature, extreme corrosion and wear applications (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tubing is exposed to moisture, chemicals, or other corrosive elements. What are the advantages of bending small diameter stainless steel tubing? Bending small diameter stainless steel tubing offers numerous advantages, including customization, enhanced structural integrity (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Preparation of thin foils of titanium and titanium alloys for transmission electron microscopy
In pure titanium chemical polishing preferentially attacks grain and twin boundaries and can lead to hydrogenpick-up.
-
Fabrication of laterally driven bulk titanium devices on titanium-on-glass wafers
17 1154 [22] Yuanjing D, Huifang P, Guoshun P and Yan L 2011 Nanoscale planarization mechanism of titanium chemical mechanical polishing Tribology 31 131–6 [23] Zhao G, Shu Q, Tian Y, Zhang Y and Chen J 2009 Wafer level bulk titanium ICP …
-
Application of titanium materials to vacuum chambers and components
8 Table 3 Outgassing rates for polished titanium and chemical polished stainless steel Non-Baking .
-
Simplified Metallographic Techniques for Nuclear Reactor Materials
When associated with zirconium, haf- nium, and titanium , chemical polishing has a number of other useful applications. fied by the chemical polishing techniques.
-
The surface characterization of the early stages of the oxidation of titanium
Titanium after Chemical Polishing (CP) .
-
Scientific.Net: Materials Science
A Kind of Environment-Friendly Titanium Chemical Mechanical Polish Development .
-
Scientific.Net: Materials Science
A Kind of Environment-Friendly Titanium Chemical Mechanical Polish Development .
-
Scientific.Net: Materials Science
A Kind of Environment-Friendly Titanium Chemical Mechanical Polish Development .
-
Process and Microstructure Analysis in Vacuum Diffusion Bonding of Aluminum and Copper Films--《Atomic Energy Science and Technology》2004年S1期
Research Institute of Tsinghua University in Shenzhen,Shenzhen 518057,China);Nanoscale Planarization Mechanism of Titanium Chemical Mechanical Polishing [J];Tribology;2011-02 .
-
Surface conditions and vacuum breakdown characteristics of titanium electrodes lathed by different cutting tool bits and treated by chemical polishing method
In these experimental results, it is found that chemical polishing to titanium electrode surface is effective in increasing first breakdown fields and earlier saturation of conditioning.
Indicates content that may require registration and/or purchase.