-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Description: Spiral Heat Exchanger has two concentric spiral channels, one for each fluid. The spiral channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size to a minimum. In our three main types can be more customized to match
-
Supplier: Bell & Gossett, a xylem brand
Description: “GPX” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence
- Liquid Flow Rate: 18,000 GPM
- Maximum Working Pressure: 0 to 450 psi
- Temperature Range: -31 to 338 F
- Technology: Air-Cooled, Plate
-
-
Supplier: Alfa Laval Inc.
Description: performance, gentle product treatment, long operating times and superior cleanability. To complement FrontLine plate heat exchangers, Alfa Laval offers the standard BaseLine plate heat exchanger range. FrontLine is the premium choice Gasketed FrontLine
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The Compabloc welded heat exchanger is probably the most compact and efficient heavy-duty heat exchanger in the world. The Compabloc is a breakthrough plate heat exchanger design that combines a whole range of technological advantages into one compact
- Liquid Flow Rate: 26,417.2 GPM
- Maximum Working Pressure: 609.15834 psi
- Temperature Range: -148 to 662 F
- Construction Features: ASME Certified
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between
- Liquid Flow Rate: 21,000 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Alfa Laval Inc.
Description: based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range. These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation:
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -75 to 278 F
- Construction Features: ASME Certified
-
Description: Pool heat exchangers are designed to handle the challenges of chlorine, bromine, and high flow rates in pools and spas. Standard flat plate exchangers are unsuitable; instead, specialized high-flow exchangers are recommended. For saltwater pools, titanium
- Application / Industry: Domestic Water Use
- Technology: Shell and Tube
- Primary Material: Steel, Titanium
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 6,600 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Description: coefficient of thermal expansion Chemical and thermal stability Excellent thermal shock resistance Applications Blasting nozzle Heat exchanger Mechanical seal Plunger Semiconductor processing Kiln furniture Grinding balls Wintrustek Advanced Materials is a leading ceramic materials
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: hydrochloric, acetic, formic and tartaric acids, acid sulfates and alkaline chlorides. APPLICATIONS Screening application in marine environment Pulp and Paper Equipment Heat exchangers Propeller shafts, Fittings Exterior Architectural components in Marine Coastal Areas
- Tensile Strength (UTS, Break): 75,000 to 125,000 psi
- Yield Strength (YS): 30,000 to 75,000 psi
- Elongation: 10 to 40 %
- UNS Number: 31,635
-
Supplier: Visual Sound, Inc.
Description: inductance effect and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. A custom O-ring creates a tight seal between the plate and the cover assuring air chamber loading.
-
Supplier: Mixer Direct
Description: plate mount and top entry lines.
- Number Of Blades / Vanes: 3
- Outside Diameter: 3 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: plate mount and top entry lines.
- Number Of Blades / Vanes: 3
- Outside Diameter: 15 inch
- Bore Size: 1.25 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: plate mount and top entry lines.
- Number Of Blades / Vanes: 3
- Outside Diameter: 10 inch
- Bore Size: 0.75 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: plate mount and top entry lines.
- Number Of Blades / Vanes: 3
- Outside Diameter: 14 inch
- Bore Size: 1.25 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: APV, An SPX Brand
Description: freshwater tank, passing a sensor connected to the salinometer. If the salinity is higher than the pre-set reference value the solenoid valve is activated and the flow is directed back for re-production. Standard equipment The APV H-CE Water Desalination Unit includes Titanium plate
-
Supplier: Visual Sound, Inc.
Description: copper ring on the pole piece, reduces inductance effects and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. The HD1480T diaphragm assembly is composed of a titanium dome
-
Description: effect since the tube has vented holes. Balanced Metal O-Ring Seal is a preferable choice if the pressure from the inner or outer medium is relatively high. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium:
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium: Oil, water, gas,
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: Comco USA
Description: A Powerful Addition to your CNC Pipe Bender Line-up! The Keins KB-50 Series mandrel pipe bender is designed to handle your toughest bending requirements. By building one of the most robust machines on the market today, these 2” O.D. maximum capacity workhorses can be found bending heat
-
Supplier: Caterpillar Oil & Gas
Description: heat shields, dual turbochargers with water-cooled bearings and heat shields Flexible exhaust fitting/weldable exhaust flange FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00 183 teeth Flywheel housing, SAE No. 00 MCS approved coupling and generator hub FUEL SYSTEM Fuel filter — LH
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: RS Components, Ltd.
Description: LI 301 water heat-exchanger,6.35mm dia
- Primary Material: Copper
- Technology: Plate
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture condenses
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Description: What is a Plate Block Heat Exchanger? A Plate Block Heat Exchanger is a fully welded plate-type exchanger. It consists of corrugated metal plates welded together to form a compact block, with no gaskets, and enclosed in a
- Maximum Working Pressure: 232.06032 to 580.1508 psi
- Temperature Range: 392 to 752 F
- Connection Options: Flange
- Application / Industry: Oil Heating / Cooling
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer
- Liquid Flow Rate: 255 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: SWEP North America
Description: Despite its small external size, B8 High-pressure offers substantial heat transfer in many applications where there is a particularly high demand for resistance to pressure. The product is approved for pressures up to 45 bar (650 psi), which means it can be used with the majority of
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 653 psi
- Temperature Range: -321 to 437 F
- Connection Options: NPT, Solder
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: very low pressure drop, all at a low price! Ideal for use with IGBT modules, power semiconductors, thermoelectric and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Features: Other
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Advanced thermal systems require high-performance cooling solutions that efficiently manage heat loads while meeting strict space, reliability, and production requirements. Engineers often face challenges in optimizing cold plate structures, material selection, coolant flow paths, and (read more)
Browse Heat Exchangers Datasheets for ToneCooling Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Tubular heat exchangers are widely used in the food and beverage industry for processing fluids that are viscous, contain particles, or are prone to fouling. Compared to plate heat exchangers, tubular designs provide superior reliability in demanding hygienic applications such as dairy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
Materials Challenges in Alternative and Renewable Energy: Ceramic Transactions Volume 224
As anticipated, the titanium plate heat exchanger was rated "excellent".
-
plate fin heat exchanger,China plate fin heat exchanger Manufacturers, Suppliers - ECOL
Detailed features of titanium plate heat exchanger : Material StatusProducts specification/mmthicknesswidthlengthGr1,Gr11,Gr17M0 ...
-
Replacing Titanium In Sea Water Plate Heat Exchangers
ABSTRACT The use of titanium plate heat exchangers is widespread for Offshore and Coastal installations where seawater cooling is required.
-
Air conditioning with deep seawater: a cost-effective alternative for West Beach, Oahu, Hawaii
Titanium plate heat exchangers have been selected for this conceptual design.
-
The corrosion performance of metals for the marine environment: a basic guide (EFC 63)
For example, an oil tanker was fitted with 90/10 copper–nickel piping and a tita- nium plate heat exchanger .
-
Corrosion performance of titanium and titanium stabilised stainless steels
occurred at two places in a titanium plate heat exchanger , carrying low pressure steam to heat water for use in a paper .
-
Titanium for Offshore Oil Drilling
An alternative system involves cooling by pure water in a carbon steel exchanger, then cooling the pure water using seawater in a titanium plate heat exchanger .
-
Geothermal direct-heat utilization assistance. Quarterly project progress report, October--December 1993
Discussed counter current titanium plate heat exchanger for large greenhouse located at Newcastle, UT (11- .
-
Development, Test And Offshore Use Of A Fouling Repellent Coating For Plate Heat Exchangers
Based on the promising results with the partially coated titanium plate heat exchanger , it was decided to coat all 349 plates of an Alfa Laval M20 PHE.
-
Effects of two diets on lipid composition and reproductive performance of brill ( S cophthalmus rhombus ) eggs
During summer, it was maintained below 23°C, using a titanium plates heat exchanger (Alfa Laval, Iberia, Alcoben- das, Madrid, Spain).
Indicates content that may require registration and/or purchase.