-
Supplier: Zurn Industries LLC
Description: THERMOSTATIC MIXING VALVE F/SINGLE FAUCET LEAD FREE Features And Benefits Control water temperature ASSE 1070
- Features: Mixing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Features: Mixing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve Connections - 3/4" CPVC Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
- Features: Mixing Valves
- Media: Water
-
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve Connections - 3/4" PEX Barb Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
- Features: Mixing Valves
- Media: Water
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002000MXC Description 3/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002500MXE Description 1" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 1 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Tempered water supply to one faucet, mechanical mixing valve with 3/8" compression connections and in-line checks for single tempered supply.
- Features: Mixing Valves
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Features: Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 45002000MXC Description 3/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 4
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Armstrong International
Description: Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Features: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: RS Components, Ltd.
Description: Thermostatic mixing valve Instamix,M3/4'
- Valve Size: 0.750000405 inch
- Pressure Rating: 72.51885 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46003200MXG Description 1 1/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 1.25 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Accuris
Description: Tempering (3-Port Mixing) Valves
-
Supplier: Armstrong International
Description: STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction with optional nickel-plated finish (VES). STEAMIX 2032 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either outdoor reset control or fixed
- Features: Mixing Valves
- Media: Water
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Watts
Description: Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8 in. male
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
- Media: Water
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one
- Features: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Mixing and Diverting Knife Gate Valves are used to either combine or divide media. Diverters in one inlet: 2-outlet, 3-outlet and 4-outlet configurations are available in True-Y pattern arrangements; one inlet: 2-outlet configurations are available in Y-Lateral arrangements.
- Features: Diverter Valves, Gate / Knife Valves, Mixing Valves
-
Supplier: Cole-Parmer
Description: 3 solenoid; 3-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Primary Material: PEEK
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: 3 solenoid; 3-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 24 volts
- Primary Material: PEEK
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: 3 solenoid; 3-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 24 volts
- Primary Material: PTFE - Teflon®
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: 3 solenoid; 3-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Primary Material: PTFE - Teflon®
- Valve Type: Solenoid Valves
-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 3: Requirements for field-testing, maintenance or replacement of thermostatic mixing valves, tempering valves and end-of-line temperature control devices
-
Supplier: Radwell International
Description: VALVE MECHANICAL MIXING 3/8IN 3WAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: Radwell International
Description: MIXING VALVE, 3 WAY, 1 IN NPT, 14 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: Radwell International
Description: VALVE, 3-WAY, MIXING, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Mixing Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air
- Features: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Burkert Fluid Control Systems
Description: The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions are available depending on the
- Primary Material: Brass / Bronze
- Features: Mixing Valves, Solenoid Valves
-
Supplier: Hansen Technologies Corporation
Description: A 3-way mixing valve that operates with the use of an internal thermostatic element. As oil is circulated through the screw compressor, it picks up heat from the compressor. The hot oil is circulated past the thermostatic element inside the valve and it is also fed to a heat
- Features: Mixing Valves
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Method 1: Manual Mixing For smaller shops, the simplest and least expensive way of mixing a coolant is to do it manually. While this method works, we recommend considering the two methods we’ll discuss next for better repeatability and efficiency. When mixing manually, always (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
both mixing and diverting operations while maintaining performance under extreme temperatures and pressures. This valve covers a wide size range (3/4″ to 14″) and pressure ratings up to 40K/10 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
should be installed in close proximity to the shower and piped into a facility’s steam and cold water supply lines. When an emergency shower or eyewash is activated, the pressure drop on a diaphragm opens the steam control valve (V-3). Water and steam flow are established instantly (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech®
More Information Top
-
Reducing risk with better tap design.
Concerns originally raised by Welsh Health Estates personnel over the risk of patients, and particularly the elderly and children, burning themselves on the body of mixer taps incorporating TMV3 thermostatic mixing valves (TMVs), have, suppliers claim, seen a concerted recent drive to…
Indicates content that may require registration and/or purchase.