Products/Services for To220 Heatsink Radial Fin
-
Heat Sinks - (460 companies)...easy to automate production. Low-power. Low. Low cost. Poor performance. Bonded Fin. Produced by bonding individual fins to a base; relatively difficult to manufacture. Large devices. Medium. Available in large sizes. Expensive. Folded Fin. Fin pitch... -
Radial Ball Bearings - (377 companies)Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
CPU Coolers - (143 companies)...airflow or using another cooling method. Types of CPU Coolers. While some CPU coolers may take the form of passive heat sinks mounted to standard CPU sockets, most are active devices in that they use means other than stationary radiating fins... -
Static Mixers - (115 companies)Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer. Static mixers or motionless mixers are fins, obstructions, or channels mounted in pipes, designed... -
Needle Roller Bearings - (298 companies)Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
-
Tapered Roller Bearings - (359 companies)Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads. Tapered roller bearings contain an inner ring, outer ring, and a number of tapered...
-
Cylindrical Roller Bearings - (318 companies)Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations. Cylindrical roller bearings have high radial...
-
Spherical Roller Bearings - (277 companies)Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection. Spherical roller bearings...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
TO-220 Ceramic Insulator Cooling Pads It was packed by 100pcs per bag, TO-220 Ceramic Insulator Cooling Pads is widely used for semiconductor devices, high power equipment, integrated circuit, ICMOS tube, IGBT patch insulation, triode, high frequency power supply communication, mechanical equipment, high current, high voltage, high temperature, insulation parts requiring heat conduction. Compare to conventional mica or silicon pad materials, the ceramic insulators material is more beneficial for MOSFETs mounting such as improve... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
McWane Plant and Industrial
Radial Gates Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer 's exact specifications. They provide a light-weight economical gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways. Increased... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Tempco Electric Heater Corporation
FINNED TUBULAR HEATERS Finned heaters are constructed using Tempco 's robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been tested and selected to optimize performance. Steel finned units are then furnace brazed, bonding the fins to the sheath to increase conductive efficiency. This allows higher wattage levels to be achieved... (read more)Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation -
Backer Hotwatt Inc.
Finned Tubular Heaters Features. Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance. 120v, 208v, 240v, 480v available. Maximum Sheath Temperature. 750 F (400 C) - Steel. 900 F (480 C) - ST.ST./INCOLOY. Made in U.S.A. (read more)Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
Backer-Springfield
A Guide to Finned Tubular Heaters Maximizing Heat Transfer: A Guide to Finned Tubular Heaters. Finned tubular heaters help commercial and industrial equipment deliver fast, efficient, and reliable heat. By adding fins to a standard tubular heater, they increase surface area for better heat transfer and improved performance. This summary page introduces two support resources that explain how these heaters work, what makes them effective, and where they are commonly used. Why Finned Tubular Heaters Matter. Standard tubular... (read more)Browse Tubular Heaters Datasheets for Backer-Springfield -
Backer Hotwatt Inc.
TUBULAR & FINNED TUBULAR HEATERS Tubular heaters have built in resistance to impact, vibration, corrosion and the temperature extremes. The heater is swaged, reducing the diameter of the sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. Many diameters, sheath materials and configruations are available. Features. The Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of... (read more)Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
ToneCooling Technology Co., Ltd
High-Performance Vapor Chamber Heatsinks operation with no noise, making it perfect for noise-sensitive applications. Optimized Battery Performance: Effectively regulates battery temperature, improving efficiency and prolonging battery life. These vapor chamber heatsinks help professionals achieve effective thermal management, enhancing the performance and lifespan of their electronic products in various demanding applications. (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Douglas Electrical Components
Radial O-Ring Feedthroughs Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O-rings are compressed between the housing and the mating interface, forming a tight seal that prevents the escape or ingress of gases and liquids. One of the primary advantages of radial O-ring designs... (read more)Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Accurate Bushing Company, Inc.
Bearings for Axial and Radial Loads Ready to boost performance?. Smith Bearing (R) products deliver the strength and precision the automotive industry depends on -- keeping critical systems running efficiently mile after mile. Driving innovation from the inside out. FYR: Flange Yoke Type. FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load... (read more)Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Knowles
Radial Leaded MLCC High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV, with application in power supply and voltage multiplier circuits. Minimum voltage is 500 Vdc. Higher voltage ratings are available, as well as high reliability versions, with restricted capacitance ranges. (read more)
-
http://www.nxp.com/documents/handbook/SC18.pdf
SOT93 TO220 SOT82 length of extruded heatsink (mm … roughly in the centre of the heatsink (this is not so important for finned heatsinks because of … Fig.2 Reel pack radial taped.
-
Power Electronic Packaging
Fig. 6.24 Thermal resistance (Ryjc) vs. device area with different thickness of TO220 package In Fig. 6.59, the heat sink design variable a is the fin thickness; b is the … Heatsink where a is the radius of wafer, r is radial distance within a, and vmax is the …
-
Aavid Thermalloy Heat Sinks | Mouser
Fin Style Radial Heat Sinks TO-220 HEATSINK FULLY ANODIZED Heat Sinks MaxClip TO220 /Max220 9lb 24.7x12mm .
-
Bill of Materials - Yaskawa CIMR-AB4A0018FAA
TO220 Film - Radial , Dipped, 0.1uF Heatsink - Machined Aluminum, w/ 25 Stamped Aluminum Fins .
-
Control Techniques, Drives and Controls Handbook
The source inductance for a typical TO220 package is around 5–10 nH. … copper base plate gives better transient thermal impedance, aids heat spreading across the heatsink , and makes the … Other effects such as axial movement of the motor shaft and radial eccentricity of the mounting should … … drive end running within a cowl to duct the cooling air over a finned motor body as …
-
Practical AVR Microcontrollers
… always these transistors have to be mounted on big heatsinks that have metal fins and tend to … … 4-23 shows one of these assemblies: the transistor is in the middle of that big heatsink . The VNP10N6 MOSFET comes in a TO220 package, and the pinout (see diagram below) is a pretty … Many Smart Home setups feature a radial wiring plan.
-
Bill of Materials - Apple iMac (MB950LL A) Desktop Computer
TO220 Film - Radial , Metallized Polypropylene Film Box, Class X2, 275VAC, 0.47uF, 10% Cooler Assembly - Aluminum Block & Copper Plate, 52 Aluminum Fins and Copper Heat Tube, w/ Thermal Transfer … CPU Heatsink Mounting Bracket - Stamped / Formed Steel, Electro-Galvanized, w/ 1 Threaded Metal Insert .
-
Aavid Thermalloy Heat Sinks | Mouser
Radial Two Side Fins Heatsink Material Heat Sinks CHANNEL W/CLIP TO220 29.46mm VERT BLK .
-
CR4 - Thread: How to Build an AVR for a Three Phase Generator?
FET1, MOSFET transistor IRF640 [200V, 18 amp, TO220 package] or BUZ31 or similar. Regarding FET1, a good heatsink is essential, since power loss might be 25 watts, together with a … You need a proper finned heat-sink, about 100 x 50 x 50 mm with a temperature … http://www.rapidonline.com/Electronic-Components/Resistors-Potentiometer/Power-Resistors/5W- Radial -ceramic-resistors/66474 .
Indicates content that may require registration and/or purchase.