-
Supplier: Hubbell Incorporated
Description: 14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
- Current Rating: 60 amps
- Operating Voltage: 240 to 600 volts
- Horsepower Rating: 10 to 30 HP
- Poles: 3 Poles
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 60 AMP, 3 POLE, 600 VAC, 250 VDC, TOGGLE HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 2 to 20 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
-
Supplier: Allied Electronics, Inc.
Description: 3 Poles, 74 mm Height, Motor Disconnect Switches and Accessories Snap on auxiliary contacts Non-fused switch DIN Rail and panel mount available Comprehensive range of accessories includes door mounting kits & fuse holder Toggle switches
-
Supplier: Altech Corp.
Description: Toggle Handle Motor Disconnect Switches
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 25 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Allied Electronics, Inc.
Description: 3 Poles, 74 mm Height, Motor Disconnect Switches and Accessories Snap on auxiliary contacts Non-fused switch DIN Rail and panel mount available Comprehensive range of accessories includes door mounting kits & fuse holder Toggle switches
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Newark, An Avnet Company
Description: 100A 3-pole Toggle Style Disconnect Switch.
-
Supplier: Allied Electronics, Inc.
Description: 25 Amps, 600 VAC (Max.), Motor Disconnect Switches and Accessories
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 50 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches MOTOR DISCONNECT SWT 3POLE TOGGLE 60A600V
- Standards / Compliances: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 25 AMP, 4-POLE, 1000 VDC, . FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 1,000 volts
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80
-
Supplier: NSI Industries LLC
Description: 250 VAC CURRENT RATING 0.25 INCH QUICK DISCONNECT TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 780 MODEL
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
- Switch Function: Maintained Contact
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-54111-01 Lighted Toggle Switches Category: Toggle Switches Manufacturer: Cole Hersee Contact Action: On-Off Contact Type: (4) 1/4" Blades Contact Material: Silver Terminal Seal: Unsealed Special Features: Lighted (Red) Black Nylon handle, housing and face nut
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Leviton Manufacturing
Description: 30 Amp, 600V, Double-Pole, Single Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black
- Mechanical Life: 6,000
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 15 HP
-
Disconnect Switches - 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch -- 08075300Supplier: Littelfuse, Inc.
Description: This 32V 250A ADR Magnetic Battery Disconnect Switch (08075300) comes as a complete kit, which includes the bi-stable battery isolator switch plus an ATmospheres EXplosible (ATEX)-compliant chassis switch, cabin toggle switch, switch protection cover,
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPS1000 is a low voltage, single-channel load switch with a low RDS,ON (11 mΩ) to minimize IR drop and power loss. It supports up to 0.6 A RMS current and a peak current of 1.5 A. The switch is controlled by an EN input which is compatible with 1.2 V logic levels. When the load
- Approvals: RoHS
-
Supplier: Nexperia B.V.
Description: NPS1001 is a low voltage, single-channel load switch with a low RDS,ON (12 mΩ) to minimize IR drop and power loss. It supports up to 0.6 A RMS current and a peak current of 1.5 A. The switch is controlled by an enable input (EN) which is compatible with 1.2 V logic levels. When the
- Approvals: RoHS
-
Supplier: Radwell International
Description: ENCLOSED DISCONNECT SWITCH, TOGGLE SWITCHES, MOTOR DISCONNECTS, DOUBLE POLE, 30A 600V AC, BACK AND SIDE WIRED, GRAY, NEMA 3R ENCLOSURE WITH SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole circuit breaker type 437 or single/two pole isolation switches types 922 featuring an additional electronic function module which limits the duration of the supply to the remote disconnect and re-connect coils, avoiding damage in the event of unusual operating circumstances.
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 40 to 240 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1
-
Supplier: ASCO Power Technologies
Description: compliant Rotary Disconnect Switch included as Standard Equipment Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs Phase Loss
- Maximum Surge Current: 800,000 amps
- Operating Temperature: -13 to 140 F
- Features: 120, 2-Wire, Audible Alarm, Graphical Display, Integral Disconnect, MOV, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
- Nominal Discharge Current: 20 kA
-
Supplier: ASCO Power Technologies
Description: models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring
- Maximum Surge Current: 100,000 amps
- Operating Temperature: -13 to 140 F
- Nominal Discharge Current: 10 kA, 20 kA
- Features: 4-Wire, Audible Alarm, Graphical Display, Integral Disconnect, MOV, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs, Wye
-
Supplier: ASCO Power Technologies
Description: models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Rotary Disconnect Switch included as Standard Equipment Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Dual Redundant
- Maximum Surge Current: 900,000 amps
- Operating Temperature: -13 to 140 F
- Mode of Protection: 10-Mode
- Nominal Discharge Current: 20 kA
-
Supplier: Waytek, Inc.
Description: toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called reversing switches
- DC: 12VDC
-
Supplier: Carling Technologies, Inc.
Description: ideal for integration into photovoltaic renewable energy systems. It can be designed into the system’s combiner box or main disconnect. The CX-Series is also ideal for integration into Information Technologies’ power distribution equipment utilizing high DC voltage input.
- Rated DC Voltage: 250 to 600 volts
- Continuous Current Rating: 1 to 175 amps
- Rated Breaking Capacity (Icn): 600 to 10,000 amps
- Number of Poles: 1 to 4
-
Supplier: ASCO Power Technologies
Description: models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring
- Supply Voltage (VS): 120 to 600 volts
- Response Time: 1 ns
- Current Surge: 100,000 to 500,000 amps
- Direction: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
Conduct Research Top
-
Automotive Switching Basics
Switches-whether they're toggles or rockers, push-button or disconnect-are found in every 12-volt electrical system, doing everything from turning on lights to moderating critical systems. To understand the basics of electrical switches, you must first understand the circuitry inside, then be able