-
Supplier: SG Transmission
Description: The toothed brake offers a higher torque than conventional, single face friction brakes. The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum
- Torque Rating: 11.0619469026549 to 184.365781710914 Ft-lbs
- Power: 0.0268044076980564 to 0.0536088153961128 HP
- Diameter: 3.149608 to 5.905515 inch
- Length: 1.181103 to 1.6535442 inch
-
Supplier: SG Transmission
Description: The permanent magnet toothed brake offers a fail-safe braking solution with a higher torque than conventional single face friction brakes in a compact size. The permanent magnet toothed brake is designed so that when the power is removed from the unit, the magnetic
- Shaft: In-line
- Mounting: In-line Shafts
- Features: Other
- Magnetic Type: Permanent Magnet
-
Supplier: Stearns®
Description: Features & Benefits Robust design makes this brake ideal for dynamic applications. Self-adjusting design Larger hub designed with more splined teeth for dynamic stopping Splined stationary disc and pressure plate Spring-set electrically released Coil Insulation: Standard Class B Optional
- Torque Rating: 125 to 440 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 575 volts
- Bore Diameter: 3 inch
-
-
Supplier: Radwell International
Description: TOOTH CLUTCH, 2-3/16 IN BORE, 1/4 IN INLET, W/ KEYWAY, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Description: intelligent engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment.
- Operating Temperature: 32 to 167 F
-
Description: capability Plastic flange-mount housing Resistant to fuels, solvents, and lubricants associated with engines, transmissions, brakes and chassis systems ROHS compliant IP67 Typical air gap of 1.5 mm* Typical Applications Speedometers Anti-lock braking systems Exercise equipment CNC machine
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 302 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Sepac, Inc.
Description: This SEPAC magnetically engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on
- Torque Rating: 1,300 Ft-lbs
- Speed: 4,500 rpm
- Diameter: 6.97 inch
- Length: 3.14 inch
-
Supplier: Ohmite Manufacturing Co.
Description: Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings. Current rating up to 146 amps Resistance range
- Resistance Range: 0.0426 to 6.13 ohms
- Tolerance: 10 +/- %
- Power Rating: 525.0000000000005 to 1,750.0000000000039 watts
- Operating DC Voltage: 550 volts
-
Supplier: WPT Power Corporation
Description: The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and
- Torque Rating: 312.5 Ft-lbs
- Rotational Speed: 2,100 rpm
- Maximum Pressure: 130 psi
- Bore Diameter: 3.5 inch
-
Supplier: WPT Power Corporation
Description: The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the
- Torque Rating: 30,875 Ft-lbs
- Rotational Speed: 1,270 rpm
- Maximum Pressure: 100 psi
- Bore Diameter: 2.75 to 6.3 inch
-
Supplier: Radwell International
Description: MOTOR, SPEED CONTROL, K SERIES, SINGLE PHASE, 100 VAC, 50/60 HZ, 0.5 AMP, 15 W, TOOTHED SHAFT, W/O BRAKE, LEAD WIRE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WPT Power Corporation
Description: The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas,
- Torque Rating: 23,612.5 Ft-lbs
- Rotational Speed: 1,650 rpm
- Maximum Pressure: 100 psi
- Bore Diameter: 4.75 inch
-
Supplier: BUG-O Systems, Inc.
Description: The UNIVERSAL BUG-O-MATIC is a compact unit which combines a powerful drive and precision oscillator all in one housing. The unit is lightweight and can easily be handled by one operator. The machine works in all positions and can be used for vertical and overhead welds. By simply changing the
- Axis Weight Rating: 30 lbs
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: Ohmite Manufacturing Co.
Description: element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the
- Operating DC Voltage: 1,000 volts
- Resistance Range: 0.099 to 24,000,000 ohms
- Power Rating: 8,000.00000000003 to 24,000.000000000015 watts
- Category / Application: Dynamic Braking Resistor
-
Supplier: Air Compressors Direct
Description: adjustment for various applications Fan Cooled Motor •Designed for longer run times and maximum power Built-In Spotlight •Improves visibility of cut line Electric Brake •Designed for increased safety on the job Soft Elastomer Grip •Improves comfort and reduces hand fatigue Includes:
-
Supplier: Infineon Technologies AG
Description: suitable for rotational speed detection and timing applications of ferromagnetic toothed wheels such as anti-lock braking systems, transmissions, crankshafts, etc. The integrated circuit (based on Hall effect) provides a digital signal output with frequency proportional to the speed of
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Spectral Dynamics, Inc.
Description: precision guide rod and sliding bearings assembly ensure the guide system a long life. Second shock preventing brake: After the first shock, the brake will be active to prevent an undesired second shock. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with
- Displacement: 0 to 20.472452 inch
- Peak Acceleration: 3 to 500 g
- Peak Velocity: 133.858267716535 to 354.330708661417 in/sec
- Features: Other, Other Test Mode
-
Supplier: SAE International
Description: Proper tire pressure is very important for multiple driving performance of a car, and it is necessary to monitor and warn the abnormal tire pressure online. Indirect Tire Pressure Monitoring System (TPMS) monitors the tire pressure based on the wheel speed signals of Anti-lock Braking System (ABS).
-
Supplier: Terra Universal, Inc.
Description: or passcode access readers available. Touchless motion door pad for hands-free operation Elastomeric door seals and fiberglass reinforced toothed timing belt ensures cleanliness, durability and uniform closing Microprocessor controller continually monitors door position with adjustable
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
Supplier: H2W Technologies
Description: polynoid is made up of two basic parts, a rod and a stator. The stator is a series of interconnected coils that are housed in a toothed steel assembly that is available with fins for improved heat dissipation. An optional holding coil is available for end holding at one or both ends. The rod
- Rated Continuous Thrust Force: 3.7 lbs
- Continuous Current (AC or DC): 5.3 amps
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: forces. Features overview 1.1 kW brake motor, 2850 rpm with maintenance-free direct drive Toothed grinding tools of cast iron Collecting vessel of stainless steel Bottom sieves of stainless steel with trapezoidal and round perforation Housing of cast aluminium Fast clamping grinding
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Nordex AG
Description: disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Makita USA, Inc.
Description: Locking lever holds the blade in position so that the wrench can be inserted through the hole in the blade case for easier blade installation Blade wrench attaches to the saw for fast and convenient blade changes Electric brake for maximum productivity Built-in depth stop allows a preliminary
- Blade Size: 6.25 inch
- Cutting Capacity: 1.5625 to 2.1875 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Caterpillar Oil & Gas
Description: ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls,
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines,
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
Find Suppliers by Category Top
Featured Products Top
-
Quiet, compact, reliable: Braking & sensing solutions for modern robotics. Robotics & Medical (read more)
Browse Electric Brakes Datasheets for jbj Techniques Limited -
Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction Hardcoated Fits on Brake Discs with Unlimited Diameter or Steel Plate Dynamic Torque (inch/lb.): 144 lbf per 100 psi x (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Brake discs may be ordered in three (3) configurations: Machined, Blank or as a disc and hub combination. Machined discs come with a factory specified pilot hole and bolt circle pattern. Blank discs are available for those customers who desire to machine their own pattern. Combination disc and (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
PFS Series Caliper Disc Brakes are intended to be used for intermittent emergency stopping and holding applications due to the relationship between spring force and friction pad wear. (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Maximum Pressure Buna N or EPR seals automotive brake fluid (G) Internal crossover porting Models for 1/4, 3/8,1/2, 5/8, 3/4, 1.0, 1-1/8 inch thick brake discs Custom spacers for metric brake disc dimensions (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Did you know that you can create a 3D CAD custom product drawing of any W.C. Branham caliper disc brake or right angle gearbox right on our website? Branham customers are always welcome to request that we send certain 3D CAD images to (read more)
Browse Mechanical Brakes Datasheets for Branham, W.C. Inc. -
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal (read more)
Browse Brake Controllers Datasheets for Placid Industries, Inc. -
Placid magnetic particle clutches are used for precise torque and tension control.
(read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc.