-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C TRENT TLOD Series Top Loading Ovens adapts the TLO Series oven for use in heating dies or bulky items by adding a tri-forged grating type basket with four sides and bottom to the standard TLO oven.
- Temperature Range: 1,000 F
- Capacity: 17.69442552122045 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Despatch - ITW EAE
Description: PTC Top Loading Test Oven The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Johnson and Allen, Ltd.
Description: Drying ovens are used to speed up inspections and make it possible to test a larger volume of parts compared to air drying. Our ovens are manufactured to customer specifications with either a top opening or front loading slide door to meet customer preference. Every
- Features: Other
-
-
Supplier: International Thermal Systems LLC.
Description: Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing,
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Despatch - ITW EAE
Description: PTC Top Loading Test Oven The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform
- Temperature Range: 104 to 500 F
- Capacity: 11.999999999999998 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 450°F, 650°F, 850°F TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws
- Temperature Range: 450 F
- Capacity: 288 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: through the open bottom. TRENT Folded and Formed® heating elements are mounted to the inner liner side walls to provide a blanket of radiant heat to surround the charge placed in the oven. No heaters are located on the ceiling of the oven. The RBOF Series of Bell Ovens are built
- Temperature Range: 1,000 F
- Capacity: 3.219723119181554 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Carbolite Gero Limited
Description: multi-position settings for convenient loading and unloading. Powerful fan and air guide system provides temperature uniformity of better than ± 5 °C throughout the work chamber. Superior oven insulation design provides excellent thermal efficiency. Long-life high efficiency
- Temperature Range: 482 F
- Capacity: 15.89159577141696 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Trent, Inc.
Description: and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT
- Temperature Range: 650 F
- Capacity: 432 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: tested, and shipped complete Meets FM, IRI, NEC and NFPA 70 & 86 recommendations SWN Walk-In Oven Applications The SWN (Standard Walk-In Normal Duty) line of industrial batch ovens has been Wisconsin Oven's top selling walk-in oven for wet paint curing applications
- Temperature Range: 500 to 800 F
- Capacity: 100 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: mounted at the rear of the oven, providing convenient access and allowing up to three ovens to be stacked on top of one another, while still keeping loading heights ergonomically acceptable. It is available in two different atmosphere configurations: Air Atmosphere A
- Temperature Range: 104 to 662 F
- Capacity: 5.1 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts
-
Supplier: Wisconsin Oven Corporation
Description: loaded equipment, which requires space for the swing of the doors and for loading/unloading, a top-loading design saves valuable floor space. EASY TO LOAD The door lifts up and swings completely away from the loading area to avoid damage. Doors are available in either
- Process Temperature: 1,400 C
- Width / Tube O.D.: 1,219.1993416323555 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
-
Supplier: OMEGA Engineering, Inc.
Description: • Clean Extrusion and Injection Molding Tooling • Fast Cleaning: • Minimizes Costly Production Equipment Down-Time • Reduces Any Impact on Hardness of Material; Cleans in One-Third the Time of Ovens • No Tool Damage as Compared to Using Ovens, Torches, Wire Brushes, and Scraping •
- Temperature: 122 to 1,112 F
- Internal Width: 10.0393755 to 2.1653555 inch
- Internal Depth / Height: 15.9448905 inch
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: International Thermal Systems LLC.
Description: ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers.
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code (U.F.C.
- Air Flow / Gas Consumption: 5,000 to 25,000 SCFM
- Mounting: Bench / Table Top, Floor / Skid
- Options / Components: Booth - Hood / Cabinet, Booth - Tunnel / Continuous, Booth - Spray Room, Conveyor / Part Loader, Oven / UV Curing Unit
- Equipment Type: Component / Sub-system
-
Supplier: Johnson and Allen, Ltd.
Description: programmable ovens with the option for two ovens in same line Tunnel type Storm Cabinets and Drying ovens with front and back doors Front or top side loading cabinets and ovens - Counter balanced and gas strutted doors A range of UV and white light sources
- Instrument Type: Flaw Detection
- Features: Other
- Instrument Technology: Penetrant Testing System
-
Supplier: Surface Combustion, Inc.
Description: within the design when special processing atmospheres are required. The furnace design is typically loaded through a single vertically opened door, but the furnace can be configured as a lift cover, tilt top or with multiple doors. The box furnace can be combined with loading cars,
-
Supplier: Aurora Instruments
Description: Microwave Digestion System is a cost-effective microwave digester that provides optimal performance while leading the industry in safety Features: Round, pressure resistant heavy duty oven chamber made of PFA-coated stainless steel with top-loading manual cover Evenly
-
Supplier: Infineon Technologies AG
Description: protection features, frequency jittering to minimize EMI, frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance. Summary of Features 65 kHz maximum switching frequency with integrated 800 V
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
Ovens (industrial)
(487 Companies)
Laboratory Ovens
(267 Companies)
Vacuum Ovens
(71 Companies)
Reflow Ovens
(19 Companies)
Top Drives
(19 Companies)