Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anaheim Automation, Inc.
Description: Splash proof IP65 seal, high torque, high step accuracy & resolution
- Number of Leads: 4 #
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0018 oz-in-sec²
- Shaft Size: 0.25 inch
-
Supplier: Anaheim Automation, Inc.
Description: Splash proof IP65 seal, high torque, high step accuracy & resolution
- Number of Leads: 4 #
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0008 oz-in-sec²
- Shaft Size: 0.1968 inch
-
Supplier: Accuris
Description: Driveline Seal Drag Torque Test of Rotating Shaft Seals
-
-
Supplier: Accuris
Description: Torque To Seal Test For Hydraulic Brake Lines
-
Supplier: ElectroCraft
Description: This 1.8° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle accuracy of ±3%. Size:
- Other DC Voltage: 34 VDC
- Current per Phase: 4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 210 In-oz
-
Supplier: Woodex MECO Industries
Description: MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. The Torque Tube kit includes the needed 7mm nut setter for engaging the clamp head, as well as 6”
-
Supplier: Accuris
Description: Radial Lip Seal Torque - Measurement Method and Results, Recommended Practice
-
Supplier: SAE International
Description: This SAE Recommended Practice provides information on procedures, tools, and fixtures useful in determining frictional torque measurement of radial lip oil seals. Information on the effect of various operational environments on oil seals are discussed and a means of calculation
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque transmitted by
- Torque Rating: 20.8333333333333 to 833.333333333333 Ft-lbs
- Bore Diameter: 0.625 to 2.1875 inch
- Shaft: In-line
- Features: Slip Clutch / Disengagement Torque Limiter
-
Supplier: SAE International
Description: This SAE Recommended Practice provides information on procedures, tools, and fixtures useful in determining frictional torque measurement of radial lip oil seals. Information on the effect of various operational environments on oil seals are discussed and a means of calculation
-
Supplier: R+W Coupling Technology
Description: hardened steel Clamping hub: up to series 500, aluminium; from series 800, steel Optional sealed version for food-grade applications Technical Data - Torque Limiter SKN: rated torque from 5 - 1,800 Nm Features Torque Limiter Model SKN: Absolutely backlash-free and torsionally
- Torque Rating: 3.68731563421829 to 2,064.89675516224 Ft-lbs
- Bore Diameter: 0.4724412 to 2.8346472 inch
- Diameter: 2.1653555 to 6.8503974 inch
- Length: 1.8503947 to 5.7086645 inch
-
Supplier: Accuris
Description: Bearing, Roller, Self-Aligning, Double Row Torque Tube, Airframe, Anti-Friction, Sealed, Type IV
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Alpine Bearing, Inc.
Description: manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with
- Bore: 0.625 inch
- Outside Diameter: 1.0625 inch
- Static Axial / Thrust Load: 1,500 lbs
- Static Radial Load: 3,200 lbs
-
Description: Aerospace -- Airframe ball bearings, single-row, rigid, sealed, torque tube design, light duty -- Inch series
-
Description: Aerospace -- Airframe ball bearings, single-row, rigid, sealed, torque tube design, extra-light duty -- Inch series
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MBA500 , Ch Fz: 100 lb; Ch Mz: 150 in-lb , Torque and Thrust , Sealed Version , Material - 2024-T4 , Water Resistant , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Maximum Torque: 150 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Electrical Output: Analog Voltage
-
Supplier: ASG, Division of Jergens, Inc.
Description: incorporating high performance seals in their design Operator fatigue is minimized by the soft reset action of the Torque Tool Complete control of the tightening process is achieved by eliminating both under and over tightening as these tools incorporate Gedore Torque’s slipping
- Torque Range: 0.375 to 2 In-lbs
- Features: Interchangeable Head
- Type: Torque Screwdriver
-
Description: Aerospace -- Airframe ball bearings, single-row, rigid, precision, sealed, torque tube design, light duty -- Inch series
-
Description: Aerospace -- Airframe spherical roller bearings, double row, self-aligning, sealed, torque tube design, light duty -- Inch series
-
Description: high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design
- Continuous Torque: 6,743.36283185841 In-lbs
- Shaft Speed: 1,000 rpm
- Diameter / Width: 31.49608 inch
- Motor Shape: Cylindrical Body
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Mountz, Inc.
Description: The CRS100-0022FH cleanroom torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque
- Drive Size: 0.25 inch
- Overall Length: 4.1 inch
- Torque Range: 0.35625 to 2 In-lbs
- Type: Torque Screwdriver
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROD GLAND AND ROD SEAL KIT, FOR 2HD AND 3HD OPTION CYLINDERS, RODE SEAL KIT GROUP 5, 2 INCH DIAMETER, 11-12 LB -FT RETAINER BOLT TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transducer Techniques, LLC
Description: STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional
- Maximum Torque: 600 to 12,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Mountz, Inc.
Description: reaches the pre-set torque value the internal mechanism disengages from the drive thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The
- Torque Range: 0.09999999999999999 to 1 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Drive Style: Torque Controlled
-
Supplier: Gagemaker L.P.
Description: Both the TS-1000 and TS-4000 series of gages accurately measure the distance between the primary and secondary torque shoulders on both internal and external threaded connections. Used industry wide to measure the shoulder-to-shoulder distance on premium tool joins and the face-to-seal
- Range: 1 to 9 inch
- Resolution: 0.0001 to 0.0005 inch
- Graduation / Resolution: 0.0001 to 0.0005 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: EQYO
Description: conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical
- Maximum Operating Speed: 5,905.51181102361 ft/min
- Maximum Operating Pressure: 29.0073678714394 psi
- Seal Construction: All Rubber or Polymer
- Seal Orientation: Internal / Rod Seal
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. ROTARY SHAFT SEALS Fluorocarbon PTFE
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: EQYO
Description: between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than
- Maximum Operating Speed: 5,905.51181102361 ft/min
- Maximum Operating Pressure: 29.0073678714394 psi
- Seal Orientation: Internal / Rod Seal
- Seal Construction: Metal Cased (Double or Inner)
-
Supplier: Wichita Clutch
Description: Low Inertia (LI) High Torque Clutch For high cyclic and general clutching duties where space or weight are at a premium. The LI/HT is designed for end-shaft mounting onto a bearing supported flywheel or gear wheel. LI High Torque Clutches provide: High torque to size ratio Low
-
Supplier: Nylok Corporation
Description: (+450°F) Shelf-Life indefinite Performance Results Prevailing-On Torque 5.0 – 10.0 Nm First Removal Prevailing-Off Torque (without preload) min. 2.5 – 5.0 Nm Fifth Removal Prevailing-Off Torque min. 1.8 – 2.8 Nm Manufacturing Specifications Navistar Specs TES-113
- Fastener Type: Nut, Screw / Bolt
-
Supplier: Technetics Group
Description: network of soft carbon bristles. A circular brush is created, with every bristle oriented towards the center of the seal. The arrangement of the assembly and the specific Technetics manufacturing process results in a high-quality carbon brush seal, whose performance is very consistent.
-
Supplier: Assembly Automation Industries
Description: Features and Benefits: Rigid construction. Sealed bearings at each joint for smooth action and minimum deflection. Air cylinder/spring suspension for a zero gravity feel. Adjustments in each plane to ensure perpendicularity to the work surface. Optional swivel hand piece to keep the operator’s
Find Suppliers by Category Top
Featured Products Top
-
MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Solid metal-to-metal contact insures stable joint with no re-torque required Redundant seals can be incorporated into one component No machined grooves required in mating flanges Different rubber and materials (and coatings) retainers: FKM, Silicone and Fluorosilicone (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Our tightest split seal fittings yet Conax Technologies offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Product Spotlight: ZAGO Socket CAP Seal Screws Seal the deal with ZAGO Socket Cap Seal Screws engineered with 360° rubber O-ring technology. Protect the environment and/or your equipment from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Mechanical torque transmission systems often experience wear, leakage risks, and frequent maintenance due to direct contact between rotating components. In fluid handling systems, traditional couplings may also lead to contamination or system inefficiencies (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Browse the catalog for comprehensive product information and side-by-side comparisons. Whether you’re a medical device manufacturer who needs to test the adhesive strength of bandages or a packaging professional who must ensure the foil seals on coffee (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation
Conduct Research Top
-
Factors Affecting Friction Torque in Bearings
, the contact resistance that occurs between mating surfaces when moving is called friction torque. The rotation of the bearing 's mating components, outer rings, inner ring, retainers, seals and shields, and the rolling element all are part of the friction factor. The rotational force is measured
-
Type & Characteristics of Cages, Shields and Seals
The RJ type cage is suitable for larger bearings with a high load carrying capacity. The two pieces are riveted together and are strong enough to withstand higher levels of vibration and acceleration. The cage is guided by the balls and reduces frictional torque. This type of bearing has no cage
-
An Open End Torque Wrench Opens the Door to Enhanced Quality and Control
Anyone who has worked on a car's brake lines has confronted the problem of needing a tight, reliable seal between the fittings that tie the line to the rest of the brake system. These need to hold fluid through the stresses of daily driving. After all, a leak that lets air into the line means brake
-
CSL vs. Competitors
CSL is not the only lubricant capable of working well at high temperatures, nor is it the only lubricant capable of working well at low temperatures. It is the only one that works at high temperatures (660F) and low temperatures (-150F) without any change in torque and without the need for seals
-
Sealing Gland Assembly Instructions (.pdf)
Conax Technologies sealing glands have lubricant applied at the factory. Substitution of factory-supplied lubricant will affect seal integrity. Lubrication prevents thread galling and minimizes friction between mating metallic components to maximize sealing gland performance when
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
Seal Torque Seal Power Loss .
-
Program to develop improved downhole drilling motors. Semi-annual report
Torque Seal Temperature Bearing Temperature Cooling water inlet and outlet temperatures Lubricant or mud leakage Seal wear and degradation Bearing wear and damage Lubricant degradation Time or life .
-
The European Automotive Supplier Report
In August 2012, NSK developed a new hub unit bearing, fitted with a low- torque seal , for use in vehicles.
-
Federal Register > Friday, May 26, 2006 > [71 FR 30343] Airworthiness Directives; Empresa Brasileira de Aeronautica S.A. (EMBRAER) Model EMB-135BJ, -135ER, -13...
Request To Remove Requirement To Apply Torque Seal .
-
Enhancing the Flexural Capabilities of PTFE Seals
However, the traditional designs, due to the relative stiffness of the PTFE lip, result in higher initial torque sealing solutions as compared to some elastomeric designs.
-
Documentation for fiscal year 1995 annual BUSS cask SARP testing and inspections
Torque seal (paint).
-
The Advanced Internal Combustion Engine Technologies Report
In February 2012, NTN developed a low- torque sealed deep groove ball bearing to improve the efficiency of installed motors in electric vehicles (EV), says the company’s press release.
-
The Japanese Automotive Supplier Report
In August 2012, NSK developed a new hub unit bearing, fitted with a low- torque seal , for use in vehicles.
-
The North American Automotive Supplier Report
In August 2012, NSK developed a new hub unit bearing, fitted with a low- torque seal , for use in vehicles.
-
Documentation for first annual testing and inspections of Benificial Uses Shipping System (BUSS) Cask
Remove all existing torque seal prior t o torque verification.
Indicates content that may require registration and/or purchase.