Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Torque Products, LLC
Description: Portable Calibration System. TSD250P are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Snap-on Industrial Brands
Description: ELECTRONIC TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M TORQUE RATING 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR APPLICABLE STANDARD ASME B107.28
- Drive Size: 0.5 inch
- Length: 27 inch
- Torque: 300 to 3,000 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as
- Torque: 1,769.91150442478 to 7,079.64601769911 In-lbs
- Type: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500). Positive 'click' can be heard seen and felt. Low weight
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight -
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Type: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: This is where S/R torque tester calibration equipment stands out from the pack. AMong our offerings: Calibration Tables - Strong and sturdy calibration tables featuring ground top surfaces that assure the transducer mounts are properly supported across their entire
- Calibrator Style: Fixed
- Physical Properties: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type
- Drive Size: 0.375 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type
- Drive Size: 0.25 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: These loaders allow torque wrenches to be calibrated or tested in accordance with ISO 6789:2003, BS EN 26789:2003 and American military standard GGG-W-686. Their function is to take full advantage of the accuracy of Norbar's torque measuring systems by reducing operator induced
- Torque Measurement Range: 1 to 1,000 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Programmability: Manual Operation
- Special Type: Portable
-
Supplier: Transcat, Inc.
Description: Product Highlights Gedore 4450-01 Torque wrench TORCOFIX Z 22, 100-550 Nm Controlled screw tightening in the most widely used range of 2 - 850 N-m / 1.5 - 550 lbf-ft Adjustable, releasing and sturdy tubular torque wrench with spigot end for industry and the trades
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Type: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: These loaders allow torque wrenches to be calibrated or tested in accordance with ISO 6789:2003, BS EN 26789:2003 and American military standard GGG-W-686. Their function is to take full advantage of the accuracy of Norbar's torque measuring systems by reducing operator induced
- Torque Measurement Range: 120 to 24,000 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Programmability: Manual Operation
- Special Type: Portable
-
Supplier: Stahlwille North America
Description: 721Nf - Torque wrenches with ratchet Standard MANOSKOP® 721Nf cut-out type easy setting dual stop signal twin scales N m/ft.lb anticlockwise torquing thanks to swap-over square drive all the sensitive components are protected by the sturdy tubular steel housing in the U-shaped
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: 721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force is being applied, no need for manual reset to zero any force applied to the tool after the 'click'
- Features: Ratcheting
-
Supplier: Mountz, Inc.
Description: over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over
- Drive Size: 0.25 inch
- Length: 7.8 inch
- Weight: 7.8 lbs
- Torque: 8.9 to 44.2 In-lbs
-
Supplier: Mountz, Inc.
Description: over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over
- Drive Size: 0.5 inch
- Length: 17.5 inch
- Weight: 17.5 lbs
- Torque: 222 to 1,106.4 In-lbs
-
Supplier: Mountz, Inc.
Description: over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over
- Drive Size: 0.375 inch
- Length: 7.8 inch
- Weight: 7.8 lbs
- Torque: 17.7 to 88.5 In-lbs
-
Supplier: SAE International
Description: This report covers torque indicating and limiting devices, also referred to as torque wrenches or torque handles, accessories used to obtain predetermined torque values on nuts, bolts, plumbing, related fasteners and friction of rotating parts, etc; calibration
-
Supplier: Mountz, Inc.
Description: calibration above 1,000 lb/ft, please contact us before sending in your equipment. Torque Multipliers Electric Screwdrivers Torque Analyzers & Sensors Torque Screwdrivers: Dial, Micrometer, Preset & Adjustable Torque Wrenches: Click Wrenches, Dial Torque
- Services: Calibration Documentation, Calibration Service, Rapid Turnaround
- Features: Europe Only, North America, Southern US Only, Southwest US Only, United States Only
- Capabilities: Force, Weight, or Torque Instruments
-
Supplier: Mini-Circuits
Description: Tolerances: 3 Pl. ± .006 [0.150] In ch [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 g rams based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight: 175 g
- Type: Torque Wrench
-
Supplier: Mini-Circuits
Description: calibrated standards, actual need for calibration may MY3718 (5.18) (.492) (15/64) (.10) vary based on use. Contact Sales account manager for quotation on per- formance verification. Torque Wrench Weight: 42 grams REV. OR Torque Wrench + Box Weight: 168.5
- Type: Torque Wrench
-
Supplier: ValueTronics International, Inc.
Description: (TRL) calibration Torque wrenches for properly connecting standards Adapters to change the sex of the test port Commercial calibration certificate The Agilent 85052C Precision Mechanical Calibration Kit contains precision standard devices to characterize the
-
Supplier: Bluetools
Description: The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial use. There are 8 models of metal-grip micrometer adjustable
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user
- Type: Torque Wrench
-
Supplier: Bluetools
Description: The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip
- Type: Torque Wrench
-
Supplier: Jergens, Inc.
Description: torque wrench or calibration is needed. Lift-Check™ Bolts are reusable and provide a reliable visual indication of joint clamping force. Bolt Replacement Kits are available for Jergens Hoist Ring upgrades. Features, Benefits, & Product Specifications: Material & Finish: Alloy
- Maximum Load Capacity: 12.1275 tons
- Threaded Length: 2.6771668 inch
- Weight: 34.1775 lbs
- Finish: Black Oxide
Find Suppliers by Category Top
Featured Products Top
-
value is field-adjustable in 1 lb-ft. increments. Each torque handle is serialized and supplied with a certificate of calibration. Wrenches are sold individually with one standard or extended reach socket. Sets are available with five extended reach hex sockets or six standard sockets (Hex or (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Ultra-Precise Torque Transfer Standards Series 2300DV Reaction Style Torque Transfer Standards by S. Himmelstein and Company have extreme accuracy and are ideally suited for non-rotating field calibration of production Torquemeters. These sensors will perform as (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell (read more)
Browse Wrenches Datasheets for Lowell Corporation -
adjustable wrench, thicker and more firm than other adjustable wrenches. It also reaps long-lasting grip and ergonomic benefits. 5) Torque Wrenches If you want to apply a specific torque to a fastener, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
wrenches, clutches, specialty tools, and clamps are the standard in many critical utility, industrial and military applications. Lowell Corporation offers a large array of tools to help bring your design to fruition. Lowell Corporation machine components and devices make tough jobs easier for (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation
Conduct Research Top
-
ISO 6789 and Torque Wrench Calibration: Establishing a Standard Calibration Regimen
There are two basic laws in the world: gravity and entropy. Gravity makes things fall down and is the reason the aerospace industry exists. Entropy makes things fall apart and is the reason you have to clean things after you've just cleaned them, adjust settings you've just adjusted, and may not
-
Checking And Calibrating Torque Wrenches (.pdf)
A primer on calibration standards, methods, and calibration devices.
More Information Top
-
Spent nuclear fuel project cold vacuum drying facility operations manual
Cask Lid Bolting Torque Wrench Calibration Standard .
-
Mechanical Torque Wrench Loader By Mountz Inc.
The international standard for torque wrench calibration (ISO6789) mandates all conforming wrenches meet or exceed 5,000 cycles before requiring calibration.
-
New twist for torque data | Archive | Process Engineering
With the ISO calibration mode selected, T-Box will guide the user through every step of ISO 6789, the standard for calibrating torque wrenches , Norbar said.
-
Participation in the RF & microwave measurement program for your quality and accreditation needs
Operator generated errors include, but are not limited to: torque wrenches not used properly, reversing calibration standards (reversing the use of the short and open for the LOST calibration technique to name one), etc.
-
Field Shear Strength Performance of Two Paper Mill Sludge Landfill Covers
A Geonor hand-held field vane that used a standard tapered vane and a calibrated Torqueleader torque wrench for soft soils was utilized for testing (see Figure 5).
-
A rigorous method for evaluation of the 6D compliance of external fixators
A calibrated torque - wrench was used to apply a standard torque of 5 Nm to each nut of the fixator.
-
Rev. Fac. Ing. - Univ. Tarapacá vol.11 issue1; Abstract: S0718-13372003000100009
Initially, with standard mass and a torque wrench the equipment was calibrated .
-
TechAngle Electronic Torque Wrench From Snap-On Industrial Now Comes With Cycle-Counting Feature For Enhanced Calibration Accuracy
ISO standard 6789:2003 specifies the calibration requirements for torque wrenches at one year or 5,000 cycles (each time torque is applied to a fastener equals one cycle).
Indicates content that may require registration and/or purchase.