Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: process control. The Convectron® gauge is a convection-enhanced Pirani design vacuum gauge that features individually calibrated gauges, temperature compensation and convection technology for increased accuracy and repeatable vacuum measurements over seven decades
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: included. The Convectron® gauge is a convection-enhanced Pirani design vacuum gauge that features individually calibrated gauges, temperature compensation and convection technology for increased accuracy and repeatable vacuum measurements over seven decades from
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: Overview Overview The 475001-00-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
- Features: Other
-
-
Supplier: Newport MKS
Description: self-diagnostics, integrated Convectron® gauge simulation, and built-in gas curves to adjust for various vacuum environments. The 475 Convectron® Vacuum Gauge Controller is easy to use with a highly visible Vacuum Florescent Display (VFD) and intuitive front panel
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: Cole-Parmer
Description: or in low light conditions • Includes Varian standard 3-hole pattern for mounting in existing panels The 801W digital vacuum gauge fits in the same panel cutout as the original Varian 801 analog gauge. The updated gauge display uses the Varian 531 thermocouple
-
Supplier: Cole-Parmer
Description: • Designed for precise laboratory processes This vacuum gauge is a rugged instrument that measures vacuum through 6 decades of pressure from 0.001 to 760 Torr, and includes the industry standard Varian 531 gauge tube sensor. The base unit can be used as a benchtop
- Signal Output: RS232 / RS485
-
Supplier: OMEGA Engineering, Inc.
Description: • Reads Vacuum in 7 Units of Measure • Reads 12,000 to 0 microns 12 to 0 Torr • Auto Shut-off • Built in Hanger • Cleanable Sensor
- Operating Temperature: 35 to 125 F
- Display Type: Digital, Video
- Media: Gas, Liquid
- Features: Other
-
Supplier: Cole-Parmer
Description: Digital numeric readout for easy determination of vacuum level • Calibrate gauge in the field with adjustable zero and span functions • Perform hands-free measurements using the super-strong hanging magnet The Bullseye precision gauge is a rugged portable vacuum meter
-
Supplier: Fredericks Company - Televac
Description: Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple
- Vacuum Range: 0.0001000000006634138 to 999.9999999999999 torr
- Accuracy: 10 to 30 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 to 2.75 inch
-
Supplier: Fredericks Company - Televac
Description: Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable Set Points Digital Display, read in Torr, Mbar or Pa Power with
- Vacuum Range: 760 to 0.0000000010007497053265975 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, RS232 / RS485
- Features: Bottom, Flange, Gauge, Other, Vacuum
-
Supplier: PTB Sales, Inc.
Description: or UHV Bayard- Alpert gauges, cold cathode gauges, thermocouples, and ConvecTorr gauge tubes, as well as capacitance manometers. With the widest selection of transducer technology available in any vacuum gauge controller, a Multi-Gauge can be configured for
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Fredericks Company - Televac
Description: Cold Cathode Active Vacuum Gauge Wide range(1 x 10-2 to 1 x 10-11 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs Fast restart at high vacuum Reduced magnetic field One process control relay The MP7FR provides an ideal
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Features: Bottom, Flange, Gauge, Other, Vacuum
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 - Signal Output: Analog Voltage
-
Vacuum Gauges and Instruments - Double Inverted Magnetron Cold Cathode Active Vacuum Gauges -- MP7ERSupplier: Fredericks Company - Televac
Description: Cold Cathode Active Vacuum Gauge (1 x 10-2 to 1 x 10-8 Torr) Wide range 7E (10-2 to 10-8 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs 7ER is easily disassembled for cleaning Fast restart at high vacuum Reduced
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, Switch / Alarm
- Features: Bottom, Flange, Gauge, Other, Vacuum
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Vacuum Range: 0.0001000000006634138 to 750 torr
- Accuracy: 10 ±% FS
- Operating Temperature: 50 to 104 F
- Display Type: Analog Meter, Digital
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Agilent Technologies - Vacuum Products
Description: wirelessly using the Vacuum Link app. High throughput enabling use in applications with medium-to-high gas flow Hydrocarbon-free for clean vacuum system Compact size and installation in any position allow easy integration Maintenance-free bearings for zero operating cost Ready for
- Ultimate Operating Vacuum: 0.0000000001 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: Link app. High throughput enabling use in applications with medium-to-high gas flow Hydrocarbon-free for clean vacuum system Compact size and installation in any position allow easy integration Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: operating cost Compact size and installation in any position allows easy integration Gauge reading capability for system pressure monitoring Ready for wireless control via Vacuum Link app for pump operation on the go Radiation and magnetic field-proof design with no embedded
- Ultimate Operating Vacuum: 0.000000000375141912236537 torr
- Pumping Speed: 88.99296013815145 to 127.1328001973592 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: in any position allow easy integration Maintenance-free bearings for zero operating cost Gauge reading capability for system pressure monitoring Ready for wireless control via Vacuum Link app for pump operation on the go Radiation and magnetic field-proof design with no embedded
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Features: Gauge, Other, Vacuum
-
Supplier: Travaini Pumps USA
Description: The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps.
- Ultimate Operating Vacuum: 0.5 torr
- Pumping Speed: 379 CFM
- Motor Power: 19.7 HP
- Features: AC Three Phase, Gas Ballast, Other, Vacuum Gauge
-
Supplier: Equilibar, LLC.
Description: Perfect for individually controlling branch lines in a house vacuum system Electronically adjustable vacuum pressure Is installed between your vacuum pump and your process Does not allow air into your vacuum system Gauge vacuum, absolute, and vacuum
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Brooks Instrument
Description: Maximize the efficiency and performance of your vacuum-dependent processes: Choose XacTorr® Series digital vacuum capacitance manometers from Brooks Instrument. XacTorr® Series devices incorporate industry-leading features that improve measurement reliability, minimize drift, resist
- Vacuum Range: 0.09999999999961626 to 999.9999999999999 torr
- Signal Output: Analog Voltage, DeviceNet, RS232 / RS485
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: carry case and battery Typical Applications Vacuum jacketed cryogenic vessels and delivery lines Air-conditioning and refrigeration system manufacture and service Monitoring house vacuum systems and lines In-process testing during vacuum system manufacture Vacuum pump
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Features: Gauge, Other, Vacuum
-
Supplier: Edwards Vacuum
Description: Edwards Linear Convection Vacuum Gauge has a wide measuring range from 1333 to 3 x 10-4 mbar (1000 to 2.3 x 10-4 Torr). The use of convection technology ensures accuracy and sensitivity are maintained to the top of the range. The gauge is compact and may be mounted in any
- Vacuum Range: 1,000.1295824139994 to 0.00007502847581974943 torr
- Accuracy: 15 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
-
Supplier: Universal Air & Gas Products Corp.
Description: line of reliable mechanical vacuum pumps produce vacuum as low as 29.9”Hg (0.5Torr) & our combination of positive displacement blower / vacuum pump systems as low as 0.2 microns. Compressor systems vary in pressure from 5 psig to 6000 psig. Customized options & systems are
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: gauges. Vacuum work tube is conveniently accessed through one end with easily removable high vacuum end seal. Opposite end of work tube is joined to the vacuum system via a stainless steel elbow coupling. Radiation shields are provided at each end of the furnace hot zone
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: Edwards Vacuum
Description: A compact Active ion gauge with dual yttria coated iridium filaments, a wide measuring range from 6.6 x 10-2 to 6.6 x 10-10 mbar (5 x 10-2 to 5 x 10-10 Torr) and a 1 Volt/decade linear output. The new AIGX gauge from Edwards incorporates all the benefits of the industry standard
- Vacuum Range: 0.04951879402794998 to 0.0000000004951409948716898 torr
- Accuracy: 15 ±% FS
- Operating Temperature: 32 to 104 F
- Signal Output: Analog Voltage
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Edwards Vacuum
Description: excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications
- Operating / Bake-out Temperature: 14 to 392 F
- Component Type: Adapter
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
- ISO Flange Size: NW 10, NW 16, NW 25, NW 40, NW 50
Find Suppliers by Category Top
Featured Products Top
-
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
The webinar focuses on the challenges in progressing from High Vacuum (approx. 10^-8 Torr) to Ultra-High Vacuum (below 10^-9 Torr) Pressure. We will discuss in detail (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Discover Agilent's portfolio of turbomolecular pumps through the brand new catalog. Here you will find TwisTorr and Turbo-V pumps models' descriptions and technical specifications, with performance metrics and comparison charts, as well as ordering details. If (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
series, and it looks at the specifics of creating and measuring vacuum between 10-8 Torr and 10-12 Torr. We’ll discuss the composition of gas at this pressure, and touch on material selection and preparation for achieving UHV pressure in a (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr Pumping speed 60 Hz: 2.8 - 1060 ACFM Oil-lubricated R 5 rotary vane vacuum pumps are the industry (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Vacuum Levels: The Hybrid Package While a standard liquid ring pump is a workhorse, physics limits its “blank-off” pressure to approximately 25 Torr (depending on seal fluid properties). When a process requires a (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Nude Ionization Gauge Tube Pin-Out Patterns
MDC nude ionization gauge tubes are designed for high and ultrahigh vacuum measurements between 1x10-3 to 2x10-11 Torr. Like their glass enclosed counterparts, these are also hot cathode ionization types. The main difference being their method of construction. Nude gauges allow for easy replacement
-
Glass Enclosed Ionization Gauge Tube Pin-Out Pattern
MDC glass enclosed ionization gauge tubes are designed for high and ultrahigh vacuum measurements between 1x10-3 to 2x10-10 Torr. Glass enclosed ionization tubes, commonly referred to as a Bayard-Alpert gauge tubes, consist of several components including a resistive filament, a positively charged
More Information Top
-
Photochemical fractionation of16 O in the space medium modeled by resonance excitation of CO by H-Lyman α
massanalyzer g-1 torr vacuum gage .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
US Vacuum Dial TORR Gauges .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
US Vacuum Dial TORR Gauges .
-
Journal of Thermophysics and Heat Transfer > Startup performance of a liquid-metal heat pipe in near-vacuum and gas-loaded modes
GAUGE (0-999 Torr 571 VACUUM GAUGE .
-
Spectroscopic and NMR identification of novel hydride ions in fractional quantum energy states formed by an exothermic reaction of atomic hydrogen with certain...
The vac- uum level was measured by a 0–100 torr Baratron vacuum gauge .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
US Vacuum Dial TORR Gauges .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
US Vacuum Dial TORR Gauges .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
US Vacuum Dial TORR Gauges .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
US Vacuum Dial TORR Gauges .
-
An in-situ accelerator-based diagnostic for
plasma-material interactions science
in magnetic fusion devices
The two ECDC sessions were conducted with helium gas with at an average invessel pressure of 2 x 10- 4 torr ( vacuum ion gauges ).
Indicates content that may require registration and/or purchase.