-
Supplier: Mersen
Description: variety of secondary circuits or providing a fixed junction tap-off point. Features Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as
- Current Rating: 175 to 840 amps
- Operating Temperature: 80 C
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Solid State Relay Output, , w/ Screw Terminals, 240 VAC w/ 2.2mA Suppression Circuit, Touch Safe Terminal Construction, Pkg. Qty. of 10
- AC Coil Voltage: 240 volts
- DC Coil Voltage: 240 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Electromechanical Relay Output, SPDT (1 C/O), w/ Screw Terminals, 240V AC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- Termination Options: Screw Clamp
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Electromechanical Timing Relay Output, SPDT (1 C/O), w/ Screw Terminals, 24V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Solid State Relay Output, , w/ Screw Terminals, 48V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- AC Coil Voltage: 48 volts
- DC Coil Voltage: 48 volts
-
Supplier: BARTEC
Description: Ex e I/II mini-terminal: The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be installed in increased safety type “e“ enclosures. BARTEC mini-terminals are
- Voltage Rating: 440 volts
- Current Rating: 23 amps
- Operating Temperature: -48.33333333333333 to 48.888888888888886 C
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Radwell International
Description: TRANSFORMER, ISOLATION, PROTECTED WINDING/ENCAPSULATED WINDING, 50 VA CAPACITY, PRIMARY: 380 VAC, SECONDARY: 230 VAC, 50/60 HZ, CLASS 130°C, TOUCH SAFE TERMINAL COVERS, TOUCH SAFE FUSE BLOCK. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 230 to 380 volts
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: CONTACT BLOCK, 600 VAC, 10 AMP, 30 MM SIZE, 1 NC LATE BREAK CONTACT, SCREW TERMINAL CONNECTION, TOUCH SAFE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2,
-
Supplier: Radwell International
Description: CONTACT BLOCK, SHALLOW, 30MM, FOR PUSH BUTTON, FINGER-SAFE TERMINAL, 1 NORMALLY CLOSED CONTACT, LATE BREAK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Switch Type: Tact Switch
-
Supplier: WorldWide Electric Corporation
Description: possible many circuitry combinations Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole UL listed file #E22655 CSA certified file #LR6535 WorldWide Electric Carries a Complete Line of Pilot Devices. Please
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30
-
Supplier: DBK USA, Inc.
Description: regulating, highest power at low ambient temperature Easy connection, finger guard with integrated terminal block Fixing - 35mm DINrail mount (EN 50022) Complies RoHS (EU Directive 2002/95/EC) Applications. Cash points, Ticket Machines, Parking Ticket Terminal, Access Systems,
- Maximum Operating Temperature: 165 to 221 F
- Heating Capacity: 0.02 to 0.065 kW
- AC Voltage Required: 100 to 240 volts
- Maximum Operating (Sheath) Temperature: 165 to 221 F
-
Supplier: Schaffner EMC Inc.
Description: Exceptional broadband attenuation performance from 10 kHz up to 30 MHz Equally suitable for conventional and regenerative motor drives (latter with additional line reactor only) Slim and user-friendly book-style design with touch-safe terminal blocks for minimum space and
- Rated Voltage: 300 to 520 volts
- Rated Current: 35 to 300 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: WorldWide Electric Corporation
Description: possible many circuitry combinations Chrome plating covers exposed metal parts Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole Positive indexing selectors UL listed file #E22655 CSA certified file
- Switch Function: Maintained Contact
- Momentary Contact Switch Function: Momentary OFF (Normally Closed)
- Toggle Actuator: Short Toggle Handle
-
Supplier: WorldWide Electric Corporation
Description: possible many circuitry combinations Chrome plating covers exposed metal parts Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole Positive indexing selectors UL listed file #E22655 CSA certified file
- Actuator Features: Integral Potentiometer
- Actuator Type: Knob Shaft
-
Supplier: ValueTronics International, Inc.
Description: swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Fully Programmable Digital Curve Tracers with Cursors and Hardcopy High Voltage and Current Sourcing with the 371A Metrics Software and LabView Drivers Available to Enhance
Find Suppliers by Category Top
Featured Products Top
-
Reliable Power Connectivity for Complex Wiring As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection (read more)
Browse Power Distribution Units (PDU) Datasheets for Altech Corp. -
Terminal Blocks BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch. This product is especially suited for HVAC and other similar control voltage (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
VICFUSE Class CC/CD Fuse Blocks are compact and robust fuse mounting solutions designed for industrial electrical protection, control panels, power distribution equipment, HVAC systems, and OEM applications. The series (read more)
Browse Fuse Holders Datasheets for VICFUSE -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Switches provide reliable protection, high interrupting capacity and touch-safe design—accepting fuses from all manufacturers for easy installation in industrial, OEM, and critical power applications. Marathon Special Products (read more)
Browse Disconnect Switches Datasheets for bisco industries -
TDK Corporation announces the introduction of the TDK-Lambda RSEV series of EMC filters, with a voltage of 250Vac/Vdc and a choice of 6, 10, 16, 20 and 30A currents ratings. The RSEV has an integrated touch-resistant terminal block with recessed, captive screws. Hardware cannot be misplaced or (read more)
Browse EMI Filters and RFI Filters Datasheets for TDK-Lambda Americas Inc. -
an extension. The EtherCAT Coupler is the head station with which the terminal segment starts. The junction can be placed anywhere in the EtherCAT segment and thus allows the setup of a star topology. The extension is plugged into the end of the EtherCAT terminal block and allows a setup with a line (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
Product Description: The PE43614 is a 50Ω, HaRP™ technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features glitch-safe attenuation state transitions, supports 1.8V control voltage (read more)
Browse RF Attenuators Datasheets for Richardson RFPD
More Information Top
-
Schaffner - FN3270H-10-29 - Circuit Protection - Filters - Allied Electronics
Solid, touch - safe terminal blocks , offer sufficient contacting cross section according to the EN60204-1 installation standard.
-
Schaffner - FN2412-16-44 - Circuit Protection - Filters - Allied Electronics
Touch - safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.
-
Schaffner - FN2410-100-34 - Circuit Protection - Filters - Allied Electronics
Touch - safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.
-
Schaffner - FN2410-16-44 - Circuit Protection - Filters - Allied Electronics
Touch - safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.
-
Schaffner - FN2412-32-33 - Circuit Protection - Filters - Allied Electronics
Touch - safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.
-
Schaffner - FN2412-8-44 - Circuit Protection - Filters - Allied Electronics
Touch - safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.
-
Acme Electric Corporation - DRR-15 - Electrical Connectors - Connectors - Allied Electronics
Touch -proof screw terminal block provides a safe , reliable connection.
-
Reducing dust inside ATX Case?? - Page 2
Just take some suitable flex from the Earth pin of a 13Amp plug and using a terminal block put a 1 Megohm resistor in series … … the current passing through you if you touch anything with a dangerous voltage to a safe level).
-
ABB CONTROL INC (GENERAL PURPOSE) transformer | Product Catalog Search Results | Galco Industrial Electronics
Type: Control, Phase: 1, VA Rating: 150 Volt-Amps, Primary Voltage: 240/480, Secondary Voltage: 24/120, Primary Fuseholder: Included, Secondary Fuseholder: Included, Termination: Integrally Molded Terminal Blocks , Terminal Covers: No, Insulation Class: 130, Temperature Rise (F): 176 Degrees F, Comments: Fuses and IP20 touch safe covers sold separately., Circuit Diag.
-
ABB | Transformers | Product Catalog Search Results | Galco Industrial Electronics
Type: Control, Phase: 1, VA Rating: 150 Volt-Amps, Primary Voltage: 240/480, Secondary Voltage: 24/120, Primary Fuseholder: Included, Secondary Fuseholder: Included, Termination: Integrally Molded Terminal Blocks , Terminal Covers: No, Insulation Class: 130, Temperature Rise (F): 176 Degrees F, Comments: Fuses and IP20 touch safe covers sold separately., Circuit Diag.
Indicates content that may require registration and/or purchase.