Products/Services for Tow Tractor For Helicopter

  • Tugs, Tow Tractors, and Pushers-Image
    Tugs, Tow Tractors, and Pushers - (86 companies)
    Tugs, Tow Tractors and Pushers Information. Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads. Specifications. Specifications for tugs, tow tractors and pushers include...
  •  
    Towbars - (15 companies)
    Towbars are devices used between a tow vehicle and a vehicle or aircraft being towed. They are fabricated to withstand the pushback forces of the item being towed. Towbars are mechanical linkages between two vehicles. Through these devices, one...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (401 companies)
    ...system. As such, systems may be positioned on a material handling truck or cart; a cargo truck, boom, or off-road vehicle; or a helicopter or airplane. Immobile spraying systems require a mounting effort as well. Spray vehicles. Image credit: Facility...
  •  
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
  •  
    Industrial Remote Controls - (228 companies)
    Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
  •  
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
  •  
    Warning Lights - (289 companies)
    Warning lights provide a visual indication of a hazardous situation.
  •  
    Gears - (695 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Hiab Moffett rough terrain portable forklifts
    Since 1998 one specialist type of Hiab Moffett has been in service with the British Army Air Corps as the ammunition tender and towing tractor for the Apache Attack Helicopter .