-
Supplier: Holykell Technology Company Limited
Description: Radar level transmitter is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument. measure the maximum distance to 70 meters.
- Meter Technology: Radar / Microwave
-
Supplier: Northrop Grumman Corporation
Description: One tool. Many missions. A highly mobile multi-mission radar system designed to fully support worldwide expeditionary requirements, Northrop Grumman's AN/TPS-80 G/ATOR system provides multi-faceted detection and tracking capabilities to enable engagement of a wide range of hostile
-
Description: The RadarConf series is the IEEE flagship conference in the field of radar systems and radar signal processing. Started in the '70, RadarConf has been offered each year and been the Mecca for academicians, practitioners and researchers alike in the field of
- Frequency: Annually
- Industry: Aerospace
- Type: Conference
-
-
Supplier: Northrop Grumman Corporation
Description: Proven design for performance, reliability and survivability The AN/TPS-78 and the TPS-703 are the latest generation of advanced air surveillance radars made possible by advances in high power transistor design. Supported by Northrop Grumman's more than 60 years of experience in
-
Supplier: Accuris
Description: RADAR SET AN/TPS-33( )
-
Supplier: Accuris
Description: RADAR SET AN/TPS -44
-
Supplier: Accuris
Description: RADAR SET AN/TPS-25( )
-
Supplier: Accuris
Description: OVERHAUL OF RADAR SET AN/TPS-32
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -40 to 176 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -40 to 158 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -40 to 176 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -40 to 140 F
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • Efficiency >75% • MTBF 73000hrs @ 70°C GENERAL SPECIFICATION ¨ 5 V DC Input ¨ Output Voltage +2.5V DC @ 10A ¨ Operating Temperature Range -30°C to +70°C ¨ MTBF 73
- DC Input Voltage: 5 volts
- DC Output Current: 10 amps
- DC Output Voltage: 2.5 volts
- Form Factor: Open Frame
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • BITE Capability • Modular Design • Compact Construction GENERAL SPECIFICATION ¨ 115 V AC 50 Hz Single Phase Input ¨ Multiple Outputs +5V @ 9A, +12V @ 7A ¨ Operating Temperature Range -35°C to +70°C
- AC Input Voltage: 115 volts
- DC Output Current: 7 to 9 amps
- DC Output Voltage: 5 to 12 volts
- Input Frequency: 50 Hz
-
Supplier: XCEL Power Systems, Ltd.
Description: • Double Euro Plug-in Format • Low Output Noise • Efficiency >70% • Forced Convection GENERAL SPECIFICATION ¨ 230 V AC Single Phase Input (MIL-E-4158E) ¨ Multiple Outputs +5V @ 045A, -9V @ 0.25A, -9V @ 0 ~ 0.25A
- AC Input Voltage: 230 volts
- DC Output Current: 0.0 to 0.2500 amps
- DC Output Voltage: -9 to 5 volts
- Form Factor: Open Frame
-
Supplier: XCEL Power Systems, Ltd.
Description: -40°C to +70°C ¨ Efficiency >70% ¨ External Synchronisation ¨ Weight <1.9Kg ¨ Through-Hole Technology utilised ¨ Custom In-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 180 x 100 x 80 (mm)
- AC Input Voltage: 115 volts
- DC Output Current: 2 to 35 amps
- DC Output Voltage: -15 to 15 volts
- Input Frequency: 400 Hz
-
Supplier: Integra Technologies, Inc.
Description: The medium power pulsed radar transistor device part number IB3134M70 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. While operating in class C mode this common base device supplies a minimum of 70 watts of peak pulse power
- Package Type: Other
- Transistor Type: Bipolar RF Transistors
-
Supplier: Infineon Technologies AG
Description: This is a down-specified version of our BGT60LTR11AIP radar sensor. The operating temperature range is reduced from -20 to +85 °C towards -10 to +70 °C. The BGT60LTR11SAIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP) as well as
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -10 to 70 C
- RoHS Compliant: Yes
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV59070 is an internally matched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV59070, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and
- Package Type: Other
- Transistor Type: HEMT
-
Supplier: Wolfspeed
Description: 500 W Typical Output Power 11 dB Power Gain 70% Typical Drain Efficiency 50 Ohm Internally Matched <0.3 dB Pulsed Amplitude Droop Applications S-Band Radar amplifiers
- Package Type: Other
- Transistor Grade / Operating Range: Other
- Transistor Type: HEMT
-
Supplier: ARC Technologies, Inc.
Description: When to Use: When structural integrity is critical Material weight is a concern High power handling applications Convective cooling is required Broadband performance Frequency Range: 500MHz to 40GHz Temperature Range: -70F to +350F (-56C to +177C
-
Supplier: Integra Technologies, Inc.
Description: ¦ GaN on SiC HEMT Technology ¦ POUT-PK = 5W @ 300us/10%/50V ¦ 2.70-3.10GHz Instantaneous Operating Frequency Range ¦ Internal Impedance Pre-matched Device ¦ Depletion Mode Device ¦ Negative Gate Voltage and Bias Sequencing Required
- Package Type: Other
- Transistor Type: Power BJT Transistors, MOSFET RF Transistors
-
Supplier: Integra Technologies, Inc.
Description: ¦ GaN on SiC HEMT Technology ¦ POUT-PK = 10W @ 300us/10%/40V; (PAVG = 1.0W) ¦ 2.70-3.20GHz Instantaneous Operating Frequency Range ¦ Internal Impedance Pre-matched Device ¦ Depletion Mode Device ¦ Negative Gate Voltage and Bias Sequencing
- Package Type: Other
- Transistor Type: Power BJT Transistors, MOSFET RF Transistors
-
Supplier: Wolfspeed
Description: 500 W Typical Output Power 11 dB Power Gain 70% Typical Drain Efficiency 50 Ohm Internally Matched <0.3 dB Pulsed Amplitude Droop Applications S-Band Radar amplifiers
- Operating Frequency: 2750 to 3750 MHz
- Output Power: 500 watts
- Package Type: Other
- Power Gain: 12 dB
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet RM4A 2.756" (70.00mm) X 3.543" (90.00mm) X 0.009" (0.23mm)
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet RM4A 2.756" (70.00mm) X 3.543" (90.00mm) X 0.013" (0.33mm)
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet M4 2.756" (70.00mm) X 7.283" (185.00mm) X 0.013" (0.33mm)
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet M4 2.756" (70.00mm) X 7.283" (185.00mm) X 0.009" (0.23mm)
-
Supplier: Integra Technologies, Inc.
Description: Part number ILP2731M260 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70- 3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300us pulse
- Applications: Radar Systems
- Frequency Range: 2700 to 3100 MHz
- Maximum Gain: 10.6 dB
- Maximum Operating Voltage: 32 volts
-
Supplier: Qorvo
Description: Qorvo’s QPA1019 is a packaged high-power, C-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 4.5 – 7.0 GHz, the QPA1019 provides greater than 10 W of saturated output power and 19 dB of large-signal gain while achieving greater than
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
- Frequency Range: 4500 to 7000 MHz
- Maximum Gain: 30 dB
-
Supplier: SV Microwave, Inc.
Description: mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance
- RF Connector: SMA
-
Supplier: Qorvo
Description: conditions to best support system requirements. To simplify system integration, QPM1017 is fully matched to 50 ohms. Input port is DC grounded for improved ESD performance, output port is AC coupled with integrated DC blocking capacitor. The QPM1017 is ideal for supporting communications and
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
- Frequency Range: 5700 to 7000 MHz
- Maximum Operating Voltage: 24 volts
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements
- Frequency Range: 70 MHz
- Nominal Impedance: 50 Ohms
- RF Connector: SMA
-
Supplier: Renbrandt, Inc.
Description: Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles
- Bore Diameter: 0.4062 inch
- Coupling Diameter: 1.5 inch
- Coupling Type: Wafer / Flexible Disc
- Rated Speed: 5000 rpm
Featured Products Top
-
(USC30 & USC70) guarantee a cost-efficient, reliable and safe process control and serve as the basis for the modular design of a customer-specific pressure transducer (UTC30 (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
for radar, satellite and base station microwave systems. Model number:5o0016211818SK Frequency Range:8.0~18.0GHz Insertion Loss:0.8dB Isolation:16d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Range: Operates reliably between +10°C and +70°C. Dimensions: Compact size of 32x34x21mm for space-constrained environments. Applications Repeater Systems: Enhances signal clarity and performance in (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
~ +70ºC Certification: ISO9001,ISO14001,RoHS Warranty: 1 year Applications: Radar System Telecom Infrastructure (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
VSWR Max: 1.2 Power: 300W Connector Type: TAB Temperature: -30 ~ +70ºC Dimension: 35*63.5*15mm Certification: ISO9001, ISO14001, RoHS Warranty: 1 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
+70°C, ensuring stable operation under various environmental conditions. High-Performance Connector: Utilizing an SMA-Female connector, it is easy to install and connect, ensuring good electrical performance and mechanical stability. High Power Handling (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
regulators are used: DSLR camera image sensors Thermal camera infrared sensors Automotive ADAS radar and RF circuitry Endoscope low noise power supply Automatic test (read more)
Browse General Purpose Diodes Datasheets for ODG (Origin Data Global) -
Range: Stable operation within a wide temperature range of -30°C to +70°C, adapting to various environments. Applications The UIYCDI9678A400T430NF dual-junction isolator (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
AN/TPS-70 tactical radar
The new radars will eventually replace AN/ TPS - 70 radars in service with the FAE since 1995.
-
LONG‐RANGE AIR‐DEFENSE SYSTEMS A GLOBAL SURVEY
A new radar network is being developed in the Caribbean Basin using Westinghouse AN/ TPS ‐ 70 radar systems.
-
SURVEILLANCE IS LJUBLJANA PRIORITY
CAPTION: Photograph: Priority AN/ TPS ‐ 70 radar installation is set to be followed by fighter aircraft procurement .
-
Colombia - Air Force
In addition to counter-insurgency aircraft, it is equipped with a TPS - 70 radar system.
-
AIR FORCE
… Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 433 Tactical Fighter Squadron Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 439 Combat Support Squadron Bagotville Bell 412HP (CH-146) Logistics 12 Radar Squadron Lac Castor TPS - 70 radar Control and Warning 3 …
-
Canada - Air Force
… Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 433 Tactical Fighter Squadron Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 439 Combat Support Squadron Bagotville Bell 412HP (CH-146) Logistics 12 Radar Squadron Lac Castor TPS - 70 radar Control and Warning 3 …
-
Ecuador - Air Force
COS-1 early warning radars are located at Quito and Esmeraldas, while COS-2 at Galeras has a TPS - 70 radar .
-
Canada seeks new radars
Project manager Major Gerard Murray said the air force wants three mobile systems to replace the two Northrop Grumman TPS - 70 radars that were acquired in 1991.
-
AIR FORCE
In addition to counter-insurgency aircraft, it is equipped with a TPS - 70 radar system.
-
PROCUREMENT
Up to eight of the new radars are required to replace a single ageing AN/TPS-43 and five AN/ TPS - 70 radars located at Leticia, San Andres, Rioacha, San Jose, Marandua, and Tres Esquinas.
Indicates content that may require registration and/or purchase.