-
Supplier: Accuris
Description: RADAR SET AN/TPS -44
-
Supplier: Accuris
Description: RADAR SET AN/TPS-25( )
-
Supplier: Northrop Grumman Corporation
Description: high-performance radars, the long-range AN/ TPS-78 and mid-range TPS-703 are fielded and operationally proven by the U.S. Air Force and customers worldwide. Stacked beam full coverage detection and tracking Incorporating S-Band technology, the AN/TPS-78 and TPS 703
-
-
Supplier: Accuris
Description: RADAR SET AN/TPS-33( )
-
Supplier: Northrop Grumman Corporation
Description: technology give the AN/TPS-80 G/ATOR system the ability to perform multi-mission tasks at significantly lower operation and maintenance costs compared to existing radar systems. In addition to providing a broad range of optimized radar capabilities, AN/TPS-80 G/ATOR
-
Supplier: Accuris
Description: OVERHAUL OF RADAR SET AN/TPS-32
-
Description: The RadarConf series is the IEEE flagship conference in the field of radar systems and radar signal processing. Started in the '70, RadarConf has been offered each year and been the Mecca for academicians, practitioners and researchers alike in the field of radar,
- Industry: Aerospace
- Frequency: Annually
- Type: Conference
-
Supplier: Integra Technologies, Inc.
Description: The medium power pulsed radar transistor device part number IB3134M70 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. While operating in class C mode this common base device supplies a minimum of 70 watts of peak pulse power under
- Power Gain: 8.2 dB
- Operating Frequency: 3,100 to 3,400 MHz
- Output Power: 70 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Holykell Technology Company Limited
Description: Radar level transmitter is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument. measure the maximum distance to 70 meters.
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • Efficiency >75% • MTBF 73000hrs @ 70°C GENERAL SPECIFICATION ¨ 5 V DC Input ¨ Output Voltage +2.5V DC @ 10A ¨ Operating Temperature Range -30°C to +70°C ¨ MTBF 73,000hrs @ 70°C ¨ Efficiency >75% ¨ Weight <1Kg ¨ Through-Hole Technology utilised
- DC Input Voltage: 5 volts
- DC Output Voltage: 2.5 volts
- DC Output Current: 10 amps
- Type: DC/DC Converter
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • BITE Capability • Modular Design • Compact Construction GENERAL SPECIFICATION ¨ 115 V AC 400 Hz Three-Phase Input ¨ Multiple Outputs +5V @ 35A, -5V @ 2A, +15V @ 2A, -15V @ 2A ¨ Operating Temperature Range -40°C to +70°C ¨ Efficiency >70% ¨ External Synchronisation ¨
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 2 to 35 amps
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
-
Supplier: Infineon Technologies AG
Description: This is a down-specified version of our BGT60LTR11AIP radar sensor. The operating temperature range is reduced from -20 to +85 °C towards -10 to +70 °C. The BGT60LTR11SAIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP) as well as built-in motion
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -10 to 70 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51131 psi
- Material Temperature Range: -40 to 140 F
- Features: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51131 psi
- Material Temperature Range: -40 to 158 F
- Features: Analog Current
-
Supplier: XCEL Power Systems, Ltd.
Description: • Double Euro Plug-in Format • Low Output Noise • Efficiency >70% • Forced Convection GENERAL SPECIFICATION ¨ 230 V AC Single Phase Input (MIL-E-4158E) ¨ Multiple Outputs +5V @ 045A, -9V @ 0.25A, -9V @ 0 ~ 0.25A ¨ Operating Temperature Range -31°C to +53°C ¨ Forced Convection ¨ Efficiency
- DC Output Voltage: -9 to 5 volts
- DC Output Current: 0 to 0.25 amps
- AC Input Voltage: 230 volts
- Type: DC Power Supply
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51131 psi
- Material Temperature Range: -40 to 140 F
- Features: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic
- Measuring Range: 1,176 inch
- Maximum Operating Pressure: 43.51131 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • EMC Protected • Efficiency >65% • High Current Capability GENERAL SPECIFICATION ¨ 230 V 3-Phase ¨ +15V @ 5A, -15V @ 5A ¨ Operating Temperature Range -15°C to +70°C ¨ MTBF 45000 hrs @ 50°C ¨ Efficiency >65% ¨ Weight <3.3Kg ¨ Through-hole Technology utilised ¨ Custom
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV59070 is an internally matched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV59070, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and
- Power Gain: 12 dB
- Output Power: 70 watts
- Operating Frequency: 4,500 to 5,900 MHz
- Features: HEMT, Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: front-end radar are transmitted to the field command center through the radar remote display extension and the field optical cable installed in the supporting cabin of the radar vehicle. The remote control display terminal of the radar, so that the front-end position can
- Cable Type: Single Mode
-
Supplier: Integra Technologies, Inc.
Description: ■ GaN on SiC HEMT Technology ■ POUT-PK = 10W @ 300us/10%/40V; (PAVG = 1.0W) ■ 2.70-3.20GHz Instantaneous Operating Frequency Range ■ Internal Impedance Pre-matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and Bias Sequencing Required ■ Specified For Use Under Class AB Operation
- Power Gain: 15.5 dB
- Output Power: 10 watts
- Operating Frequency: 2,700 to 3,200 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: DHS085-70-4F Optoelectronic Slip Ring (Four-channel optoelectronic hybrid slip ring), capable of transmitting 4 optical fibers and 1 to 70 electrical channels at the same time, an integral precision conductive slip ring with an all-aluminum alloy structure. The
- Number of Circuits: 70
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Wolfspeed
Description: Gain 70% Typical Drain Efficiency 50 Ohm Internally Matched <0.3 dB Pulsed Amplitude Droop Applications S-Band Radar amplifiers
- Power Gain: 11 dB
- Output Power: 500 watts
- Operating Frequency: 2,900 to 3,500 MHz
- Features: HEMT, Other
-
Supplier: Renbrandt, Inc.
Description: Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles
- Bore Diameter: 0.4062 inch
- Coupling Diameter: 1.5 inch
- Rated Torque: 15.625 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet W-Absorber™ Polymer Resin, Magnetic Powder Self-Adhesive 8.268" (210.00mm) X 11.811" (300.00mm) X 0.028" (0.70mm)
-
Supplier: SV Microwave, Inc.
Description: have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with
- Connectors: SMA
-
Supplier: Radar Technology, Incorporated
Description: supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10
- Frequency Range: 70 MHz
- Nominal Impedance: 50 Ohms
- Connectors: SMA
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing Optoelectronic rotary joint Optoelectronic slip ring FORJ DHS070-70-2F series optoelectronic rotary joint has 2 channels of optical fiber, 70 channels of power and signals, an outer diameter of 70mm, supports single mode and multimode, uses optical
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed avionics transistor device part number IB1011S70 is designed for L-Band radar systems operating between 1030 and 1090. While operating in class C mode this common base device supplies a minimum of 70 watts of peak pulse power under the conditions of 8W input
- Power Gain: 10.4 dB
- Operating Frequency: 1,030 to 1,090 MHz
- Output Power: 70 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Qorvo
Description: QPA1019 is matched to 50 ohms with integrated DC blocking caps on both I/O ports. With the high performance, good thermal characteristics and ease of handling and system integration, the QPA1019 is ideal for radar and satellite communication systems. Lead-free and RoHS compliant.
- Frequency Range: 4,500 to 7,000 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Amplifier Type: Power Amplifier
-
Supplier: kTB Solutions
Description: kTB Solutions supplies Low Noise Amplifier Systems from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifier Systems Brochure
- Frequency Range: 40,000 to 60,000 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 35 dB
- Noise Figure: 7 dB
-
Supplier: kTB Solutions
Description: Customization on demand Applications: Wireless Radar Laboratory Test Digitally Controlled Attenuators Brochure
- Frequency Range: 8 GHz
- Attenuation: 0 to 70 dB
- Number of Bits (for Digital Attenuators): 1
- Insertion Loss: 11 dB
-
Supplier: kTB Solutions
Description: kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS)
- Frequency Range: 6,000 to 18,000 MHz
- Output VSWR: 2.2 :1
- Nominal Operating Current: 0.00192307692307692 amps
- Amplifier Type: DLVA
-
Supplier: Qorvo
Description: conditions to best support system requirements. To simplify system integration, QPM1017 is fully matched to 50 ohms. Input port is DC grounded for improved ESD performance, output port is AC coupled with integrated DC blocking capacitor. The QPM1017 is ideal for supporting communications and
- Frequency Range: 5,700 to 7,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Amplifier Type: Power Amplifier
Featured Products Top
-
In C?band microwave radar, satellite ground station and microwave communication systems, shared?antenna transceive architecture faces risks of reflected?power back?flow and port?to?port crosstalk. Reflected signals may interfere with receivers and even damage critical hardware including (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
for radar, satellite and base station microwave systems. Model number:5o0016211818SK Frequency Range:8.0~18.0GHz Insertion Loss:0.8dB Isolation:16d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
~ +70ºC Certification: ISO9001,ISO14001,RoHS Warranty: 1 year Applications: Radar System Telecom Infrastructure (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
VSWR Max: 1.2 Power: 300W Connector Type: TAB Temperature: -30 ~ +70ºC Dimension: 35*63.5*15mm Certification: ISO9001, ISO14001, RoHS Warranty: 1 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Range: Stable operation within a wide temperature range of -30°C to +70°C, adapting to various environments. Applications The UIYCDI9678A400T430NF dual-junction isolator (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
B. Receiver small signal gain is 23 dB, with receiver noise figure is 2.1 dB. The multi-die FEM offers the optimal semiconductor technology for each functional block to maximize performance in challenging radar applications. Power amplifier and T/R switch are Ga (read more)
Browse RF Transceivers Datasheets for Qorvo -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: car audio, car navigation system, data bus system, video surveillance system, reversing radar, safety line control system, etc. Intelligent transportation system: automatic intelligent toll collection system, road traffic real-time data system, automatic license plate (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
: 1.2 Power: 500W/250W Connector Type: N Temperature: 0 ~ +70ºC Dimension: 80*140*18mm Certification: ISO9001,ISO14001,RoHS Warranty: 1 year (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
AN/TPS-70 tactical radar
The new radars will eventually replace AN/ TPS - 70 radars in service with the FAE since 1995.
-
LONG‐RANGE AIR‐DEFENSE SYSTEMS A GLOBAL SURVEY
A new radar network is being developed in the Caribbean Basin using Westinghouse AN/ TPS ‐ 70 radar systems.
-
SURVEILLANCE IS LJUBLJANA PRIORITY
CAPTION: Photograph: Priority AN/ TPS ‐ 70 radar installation is set to be followed by fighter aircraft procurement .
-
Colombia - Air Force
In addition to counter-insurgency aircraft, it is equipped with a TPS - 70 radar system.
-
AIR FORCE
… Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 433 Tactical Fighter Squadron Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 439 Combat Support Squadron Bagotville Bell 412HP (CH-146) Logistics 12 Radar Squadron Lac Castor TPS - 70 radar Control and Warning 3 …
-
Canada - Air Force
… Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 433 Tactical Fighter Squadron Bagotville F/A-18 Hornet (CF-188) Combat (Multirole) 439 Combat Support Squadron Bagotville Bell 412HP (CH-146) Logistics 12 Radar Squadron Lac Castor TPS - 70 radar Control and Warning 3 …
-
Ecuador - Air Force
COS-1 early warning radars are located at Quito and Esmeraldas, while COS-2 at Galeras has a TPS - 70 radar .
-
Canada seeks new radars
Project manager Major Gerard Murray said the air force wants three mobile systems to replace the two Northrop Grumman TPS - 70 radars that were acquired in 1991.
-
AIR FORCE
In addition to counter-insurgency aircraft, it is equipped with a TPS - 70 radar system.
-
PROCUREMENT
Up to eight of the new radars are required to replace a single ageing AN/TPS-43 and five AN/ TPS - 70 radars located at Leticia, San Andres, Rioacha, San Jose, Marandua, and Tres Esquinas.
Indicates content that may require registration and/or purchase.