-
Supplier: RS Components, Ltd.
Description: Bosch Rexroth R900561282
- Actuation: Electric
- Features: Hydraulic Fluid, Other
- Valve Type: Solenoid Valves
-
Supplier: DynaQuip Controls
Description: The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
-
Supplier: DynaQuip Controls
Description: The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Brass / Bronze, Gas, Hydraulic Fluid, Metal Seated, Sanitary / Hygienic Valves, Threaded, Wastewater, Water
-
Supplier: Continental Hydraulics
Description: VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: VED05MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics VED05MG direct operated 4-way proportional valves with
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: VED0*M PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES Sizes D05H thru D10 Size Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: 9227 and evaluated per UNI EN ISO 10289). The Zinc-Nickel surface treatment is available on the pilot operated valves upon request. A statement of conformity to the applicable standards is supplied with each valve. The label and electrical box on these valves have a
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO, Intrinsically Safe
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications.
- Valve Size: 0.375 inch
- Pressure Rating: 5,003.80065 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-position, six-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 6
- Power: 10 to 230 volts
- Media Temperature: -15 to 400 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Power: 10 to 230 volts
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 1,950 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: HAWE North America Inc.
Description: of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
- Pressure Rating: 4,641.2064 psi
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
- Features: Hydraulic Fluid, Steel
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure
- Valve Size: 0.25 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 650 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Power: 24 volts
-
Supplier: Atos North America
Description: DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions: DHI suitable for AC and DC supply with cURus certified solenoids DHE suitable for AC and DC
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Atos North America
Description: These screw-in solenoid cartridges are poppet type, leak free and are normally used to cut off the hydraulic power supply line. They are available in normally closed or normally open configurations. The cartridges in /FI versions integrate an inductive sensor which supplies the output
- Valve Size: 0.75 to 1.3125 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Prince Manufacturing Corp.
Description: Pattern and Envelope as Standard Series 20 Valve SPECIFICATIONS Maximum Operating Pressure 3500 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................20 GPM Please Refer to Pressure Drop and Flow Charts for Your Application Maximum Operating
- Valve Size: 0.375 to 0.875 inch
- Pressure Rating: 3,500 psi
- Media Temperature: 180 F
- Power: 12 volts
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 3
- Power: 120 to 440 volts
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Tandem Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
near-zero emissions target. Electric actuators only consume power when in operation, unlike pneumatic actuators and controls, which need a constant supply of either gas or locally produced compressed air. Rotork performed a factory fit of the Skilmatic SIs with free issued valves for the N05-A project, which were fitted and calibrated at Rotork’s Rotterdam Service Centre then shipped to the HSM Offshore yard. (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Systems, Pumps, Valves Electric Batteries & Charging Stations ZAGO CUSTOM & STANDARD SEALING FASTENERS, SWITCH BOOTS & CRYSTAL SEALS SOLVE YOUR TOUGHEST SEALING CHALLENGES When it comes to protection, resilience and (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
St. » Special versions available for lower viscosities, just ask! Optional relief valve available, giving you more control over your system’s pressure management. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Introduction into the oil hydraulic system
When the lasting consumer on devices is driven hydrostatic via conventional hydraulic system power points (image 9.18) (fertilizer spreader, fan for seeders), a current control valve was used for example for speed control of which. .... unfavorable very energetisch much as the throttling losses arise now both on the tractor valve and on…
-
High-Angle Gas Lift Valve Removal and Replacement in a Single Run
Based on previous, positive experiences with electric line - mechanical solutions, the customer chose a unique solution using a newly modified Kick- Over Tool (KOT). .... Two KOTs run in tandem and combined with a tractor and a hydraulic stroking tool (HST) were used to pull the existing gas lift valve (GLV) and replace it in a single run.
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…reducer caps; quick couplers; electrohydraulic controllers; temperature switches; thermostats; electrical connector assemblies; rotary manifolds; hydraulic manifolds; articulated dump truck repair kits; return manifolds; valve section plunger kits; directional … turbocharger gaskets; hand tools; hydraulic tank gaskets; ring seals … ring seals; seal kits; electric . .... sensors; satellite modules; GSM (global system for mobile communication)/GPS (global positioning system) antennas; iridium satellite antennas; multiband antennas; 12 volt monitors; computer monitors; dot matrix monitors; display tractor information monitors; ground speed … connectors; circuit boards; change over relays; switches (rotary, push…
-
The properties of nanocomposite coatings formed on a steel 20H surface by means of electrospark processing using rod-shaped electrodes of steels 65 G and Sv 08
…the highest energy concen- tration in a heated spot is the energy of electric spark pulses used .... According to the data of the Melitopol plant of trac- tor hydraulic aggregates (MePTH, Ukraine), the ware resource of reconditioned hydraulic control valves of the P75/80 type and the hydraulic … the wheel- and track-type tractors of over 180 modifications and equipping…
-
Sheyenne Tooling And Manufacturing Introduces New Front-Mounted Snowblower For Compact Tractors
To power the unit, the 600CT comes with a hydraulic pump, which installs on the tractor ’s mid-mount PTO shaft and uses oil from the loader circuit of the tractor. .... The blower also comes with a solenoid valve for electric - over -hydraulic control of the discharge chute and deflector.
-
Oil hydraulic system
The integrated individual pressure balances with current dividing load compensation (LUDV) hold up the movement sequence of .... Supplies VonderZentralhydraulik,meistalsEinpumpen-LS-Systemausgelegt,werdenver- schiedene consumers on the tractor through an adjusting pump on a common oil budget for working hydraulic system , steering and gear. .... The priority valves offer the Gewähr that braking force gain and gear lubrication are supplied the relevant…
-
Case Study: Asia Pacific First Ever Closing of a Fluid-loss Isolation Valve Using Electric Line in a Highly Deviated Well
The electric line key is an intelligent shifting tool with customizable key pads to suit the shifting profiles of the intended valves / side doors. .... It is run at the bottom of the hydraulic stroker. .... Like the electric line tractor and stroker, the key is also an electric over hydraulic tool.
-
Københavns Universitet
Two electro- hydraulic valves (Sauer Danfoss EHP) actuate the steering and electric linear motors (Linak) control engine rpm and continuously variable transmission (CVT). .... The tractor navigation controller was designed to follow a predetermined route plan accurately and repeatable across a … controller system uses a multi-layer structure spanning from a hardware control server, over a low-level…
-
Oil hydraulic system
The integrated individual pressure balances with current dividing load compensation (LUDV) hold up the movement sequence of .... Of the central hydraulic system , mostly extended as pumping-LS system, verschie-deneVerbraucher amTraktor through eineVerstellpumpe on a common oil budget for working hydraulic system becomes steering and supplies gear. .... The priority valves offer the Gewähr that braking force gain and gear lubrication are supplied the relevant .... Many tractors are equipped with hydraulically driven front lifting gear that require the simultaneous movements of the…
-
Electric-Line Milling System Removes Stuck Frac Sleeve Without Damaging the Subsurface Safety Valve Landing Nipple
The e-line tool string included a wireline release device, electric- over - hydraulic tractor with a hydraulic stroking tool, and an electric milling motor (Fig. 2). .... Subsurface Safety Valve Landing Nipple .
Indicates content that may require registration and/or purchase.