Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: TRAFFIC LIGHT SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: The Human Sensor Vehicle Traffic Control with In-vehicle Notification is a vehicle traffic preemption system that employs the Microsoft's Kinect technology to implement a real-time human controlled traffic override system through use of body gestures to control
-
Supplier: Newark, An Avnet Company
Description: STAND-ALONE PARKING ALERT, ULTRASONIC SENSOR ALLOWS PRECISE PARKING IN A GARAGE OR PARKING LOT, ADJUSTABLE SENSING DISTANCE, SIMPLE TRAFFIC LIGHT COLORS INDICATE DISTANCE, BATTERY OPERATED WITH LOW-BATTERY INDICATOR
-
-
Supplier: SAE International
Description: The investigations into the emissions from light-duty vehicles are carried out on a chassis dynamometer in the NEDC test in Europe and FTP75 test in the US. Such tests do not entirely reflect the real road conditions. It should be noted that the changes in the methodology of emissions testing
-
Supplier: PLC-Multipoint, Inc.
Description: TMAS Tunnel illuminance sensors provide analog measurement in Foot-candles. TMAS sensors may be mounted to monitor ambient light near each entrance tunnel portal in unidirectional traffic bores or be located in a compromise location when both traffic directions
- Effective Area Diameter or Length: 126.99993142003704 mm
- Effective Area Width: 101.59994513602963 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
-
Supplier: PLC-Multipoint, Inc.
Description: TLUM Tunnel luminance sensors provide analog measurement in Candelas per square meter (cd/m²) that target reflected light at each traffic direction's entrance portal. Long distance signal transmission, up to 5,000 feet is accomplished through a 4-20mA current loop. TLUM Tunnel
- Effective Area Diameter or Length: 126.99993142003704 mm
- Effective Area Width: 101.59994513602963 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
-
Supplier: LufftUSA
Description: New product version of the known Lufft VS20 visibility sensor with a measurement range of 10...2000m, easy calibration functionality, sea waterproof housing and (active) spider defence The VS20k visibility sensor measures visibility up to 2000m, ideal for road traffic
- Weight: 8.82 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor Only
-
Supplier: LufftUSA
Description: irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Special features: 10 … 2000m measurement range Calibration kit (optional) Forward light scattering technique Sea waterproof housing Active
-
Supplier: Leviton Manufacturing
Description: (i.e. Outside hallway traffic). The sensors respond to any source of heat within the range of detection, including the heat emitted by the human body, however, the sensor is only triggered when the source of heat moves from one zone of sensing to another. Stationary heat sources
- Mounting: Ceiling Mount
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 88.2 lbs
-
Supplier: e-con Systems™ Inc
Description: Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: NVIDIA AGX Orin Cameras Supported Platforms, Overview The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images at
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: LightGuard Systems, Inc.
Description: Automatic Activation Bollard Aesthetically Pleasing Optional Audible Sounds Easily Installed In Sidewalk Simple Control Panel Installations 12VDC Operation (Down To 9VDC) Recognized As “The Place to Cross” Internally Illuminated Courtesy Light Directional Detecting Infrared Sensors
-
Supplier: e-con Systems™ Inc
Description: card support. (expandable up to 512GB). Camera: Full HD ultra low light camera based on Sony Starvis IMX290 sensor (default) 4K ultra low light camera based on Sony Starvis IMX415 sensor * Full HD global shutter camera based on onsemi®'s AR0234 sensor * 4K HDR
- Features: Broadcast, Digital, Global Shutter, High Definition, Machine Vision Sensor, Security / Law Enforcement, Smart Camera, Video
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter
- Performance: Low Light
-
Supplier: SAE International
Description: on actual and past inter-vehicle distance data as well as on traffic and upcoming traffic lights. This information is used to train a set of nonlinear, autoregressive (NARX) models. Two scenarios are investigated, one of them assumes a V2V communication with the predecessor, the
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: The GV-5040CP is equipped with Sony's Global-Shutter CMOS sensor IMX273 from the Pregius series and offers a resolution of 1.58 MPix (1456 x 1088 pixels) at 3.45 µm pixel size. At full resolution, the sensor accelerates up to 78.0 fps and provides excellent image quality even with
- Applications: Assembly Quality, Biotechnology or Medical, Parcel / Baggage Sorting, Pattern Recognition, Production & Quality Control
-
Supplier: Cole-Parmer
Description: durability • Traffic light comparator uses red, green, and yellow LED lights and user selectable 3, 5, or 7-stage comparisons to make check weighing quick and precise • Tare functions up to full capacity, allowing use of any tare container • Automatic power-off feature prolongs
- Capacity: 33.075 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: durability • Traffic light comparator uses red, green, and yellow LED lights and user selectable 3, 5, or 7-stage comparisons to make check weighing quick and precise • Tare functions up to full capacity, allowing use of any tare container • Automatic power-off feature prolongs
- Capacity: 66.15 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: durability • Traffic light comparator uses red, green, and yellow LED lights and user selectable 3, 5, or 7-stage comparisons to make check weighing quick and precise • Tare functions up to full capacity, allowing use of any tare container • Automatic power-off feature prolongs
- Capacity: 13.23 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: durability • Traffic light comparator uses red, green, and yellow LED lights and user selectable 3, 5, or 7-stage comparisons to make check weighing quick and precise • Tare functions up to full capacity, allowing use of any tare container • Automatic power-off feature prolongs
- Capacity: 6.615 lbs
- Display: Digital Display
-
Supplier: Honeywell Analytics, Inc.
Description: flexibility and performance via its easily recognizable display (traffic light pattern) to convey safety status, communication and mounting options, and onboard diagnostics. Get More Return on Investment from the Practical Advantages of XCD RTD. Sensepoint toxic and oxygen
- Operating Temperature: -40 to 149 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Vaisala
Description: traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use and compliant with ICAO standards • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display
- Diagonal Screen Size: 5.7 inch
- Number of Simultaneous Pictures Displayed: 1 #
- Voltage Rating: 12 to 28 volts
- Environmental Temperature: -20 to 60 F
-
Supplier: ValueTronics International, Inc.
Description: The 44431A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
-
Supplier: e-con Systems™ Inc
Description: even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NileCAM80 - an 8MP color
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 22 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Description: efforts sponsored by both governments and private industries. Cooperative vehicle systems—which use sensors and wireless technologies to reduce traffic accidents—can play a major role in making the world's roads safer. Vehicle Safety Communications: Protocols, Security, and Privacy
-
Supplier: IRISS, Inc.
Description: Light weight aluminum construction NEMA 4 / IP65 design 4 standard sizes; custom sizes available upon request Largest IR viewing area in the industry Meet the CAP -V Series. IRISS is the first to design and bring to market this innovative dual view infrared window. This original innovation by
- Temperature Rating: -40 to 617 F
- Body / Housing: Aluminum
- Features: Other
- Optical / Window: Plastic
-
Supplier: Dorner Manufacturing Corp.
Description: ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller design and are ISO
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: management, but also real monitoring network made up by many DL8M units connected in network creating a widespread network and configurable as desired for the number of units and different kind of dislocated sensors. Multiparameter: in fact it is possible to connect any type of sensor
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: ASTM International
Description: category. 1.1.2 Traffic encountered is expected to be mixed cooperative and non-cooperative traffic. 1.1.3 Traffic encountered could be operating via either instrument flight rules (IFR) or visual flight rules (VFR), or both. 1.1.4 This includes, but is not limited to, airspace
-
Supplier: ASTM International
Description: is expected to be mixed cooperative and non-cooperative traffic, instrument flight rules (IFR), and visual flight rules (VFR) and to include mostly low-altitude flying aircraft, such as rotorcraft, small general aviation, crop dusters, ultralights, and light sport aircraft. Note 1: In
-
Supplier: Vaisala
Description: affecting local road conditions (see illustration) are analysed and taken into consideration in road weather forecasts. However, maintenance activities and traffic information are used only where data is available. • Vehicle Sensor Data • It is possible to integrate sensor
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 44.1 lbs
-
Supplier: UL Standards & Engagement
Description: controllers, overload relays, fused disconnect switches, and circuit breakers, or control circuit components, such as pushbuttons, pilot lights, selector switches, timers, and control relays, or a combination of power and control circuit components, with associated wiring, and terminals.
Find Suppliers by Category Top
Featured Products Top
-
sensor modules are versatile. Imaging applications include real-time non-destructive inspection techniques such as food screening, plastic sorting, semiconductor inspection, and traffic monitoring using hyperspectral imaging. (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
ARGOS® NewLight, a revolutionary fibre-optic sensor layer designed to modernise wayside train monitoring. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
NewLight Extension: advanced fiber-optic (FBG) sensors that extend the range of applications for ARGOS® wayside measurement/monitoring while drastically simplifying trackside installation. Pantograph Monitoring Solutions: live optical (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
-channel DDR4 memory, with both embedded memory and SO-DIMM expansion slot. With a computing performance enhancement of up to 3.5 times, they excel as controllers for traffic management and automated fare collection systems. Additionally, they serve as versatile intelligent edge devices for data (read more)
Browse Data Input Modules Datasheets for Advantech -
transport racks, pallets, roll stock, slip sheets, trays, totes, carts, Gaylord containers as well as fixtured assemblies. This highly maneuverable AGV can safely travel in high traffic and in space-restricted areas. Assembly Lines: When used for assembly line systems, the DC-20L can (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
optical sensor, positioned above the flowing sample, captures the emitted light. Coupled with Arjay’s uniquely engineered sensing chamber and dedicated controller, this system ensures precise and reliable ppm concentration outputs, making it a vital tool for overseeing effluent and produced (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Machine Vision Adds Capacity, Safety to Road 'Well-Traveled'
Ambient light has been a challenge for machine vision cameras and systems, which had their genesis in the more controlled environments of the industrial production floor. "The most common solution is to use infrared (IR) light and use a silicon sensor without the typical NIR filter-coating applied
More Information Top
-
LEGO® MINDSTORMS® NXT-G Programming Guide
Let’s assume that every car has special traffic light sensors mounted on top.
-
Lego Mindstorms NXT-G Programming Guide
Let’s assume that every car has special traffic light sensors mounted on top.
-
Vehicular wireless short-range communication for improving intersection safety
Traffic light Sensor .
-
VATSIM: a simulator for vehicles and traffic
The forward-looking traffic light sensor simulates a camera with a look-ahead distance of 100 meters.
-
Smart Economy in Smart Cities
This includes initiatives such as pedestrian traffic light sensors , time sensors for delivery trucks, real time electronic parking availability information with electric panels at major intersections and the provision of free Wi-Fi in public parks.
-
ISA MOM CHRNCLS - The MOM Chronicles: ISA-95 Best Practices Book 3.0
Real-time traffic data are provided through traffic light sensors , Department of Transportation (DOT) speed sensors, and video cameras.
-
Wireless Sensor Networks: Technology Protocols and Applications
Traffic light sensors and control (using distributed greedy algorithms) [2.56] Turf cam microcameras (about 0.5 cm3) placed throughout a football field [2.55] .
-
Motorcycles Are Allowed to Run Red Lights in Kansas. Really?
This is because most motorcycles are not big enough to trigger the traffic light sensor that determines when a light is supposed to turn green.
-
Research and application of the architecture of ad hoc based CPS
Al:J.ml Traffic Lights Sensor .
-
Supporting intelligent control design of rail infrastructures
…HTM infrastructure are whether or not to give priority to a certain tram line at crossings, the speed limit to satisfy the safety requirements, which is different per type of vehicle, the distance of the traffic light sensors , considering the physical characteristics…
Indicates content that may require registration and/or purchase.