Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Triad Magnetics
Description: Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 24 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to solid-state, single-phase motor speed controls, rated at 300 V and less, 20 A and less, designed to be used in circuits for the control of shaded pole, permanent split capacitor, or universal motors, and other motors
-
Supplier: Genteq
Description: As the commercial HVAC market continues to grow, Genteq is also growing to develop products to fit your needs. The X13 460V is the first high voltage variable speed available for direct drive blower applications. The X13 460V is designed off of the X13 motor used in residential HVAC,
- AC Voltage & Frequency: 460 / 480V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
- Features: Brushless, Other
- Motor Shape: Cylindrical Body
-
-
Supplier: Allied Electronics, Inc.
Description: TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed
-
Supplier: Electro-Sensors, Inc.
Description: MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • Diagnostics for easy troubleshooting • DIN standard steel enclosure • RS422
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring
- Supply Voltage (AC): 230 volts
- Continuous Output Current: 10 amps
- Setup: Manual
- Product: Motor Speed Controller
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input
-
Supplier: RepairZone
Description: smooth and maintain a high-level of productivity. Services: • Induction Motors • Synchronous Motors • Medium Voltage Motors to 6,000 HP • Single-Phase Motors • DC Motors • Metric Motors • Gear Motors • Explosion Proof Motors • Wound Rotor
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: CSA Group
Description: the following: (a) full-voltage reversing or non-reversing combination motor control units (b) full-voltage multispeed combination motor control units (c) reduced-voltage part-winding, wye-delta or auto-transformer combination motor control units (d)
-
Supplier: ALMiG USA Corporation
Description: Features: Very easy to operate Microprocessor control unit ALMIG AIR CONTROL 2 Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy maintenance Programming of all parameters through with the
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
-
Description: electronics, control interfaces, cooling system, switchgear, and motor are covered. Requirements for power quality, engineering analysis, start-up assistance, training, and spare parts are also included. Certain items such as the motor, switchgear, or transformer may be
-
Description: electronics, control interfaces, cooling system, switchgear, and motor. Requirements for power quality, engineering analysis, start-up assistance, training, and spare parts are also included. Certain items such as the motor, switchgear or transformer may be excluded from
-
Description: electronics, control interfaces, cooling system, switchgear, and motor are covered. Requirements for power quality, engineering analysis, start-up assistance, training, and spare parts are also included. Certain items such as the motor, switchgear, or transformer may be
-
Description: electronics, control interfaces, cooling system, switchgear, and motor are covered. Requirements for power quality, engineering analysis, start-up assistance, training, and spare parts are also included. Certain items such as the motor, switchgear, or transformer may be
-
Supplier: Radwell International
Description: DRIVE, DC SPEED CONTROL, ON-BOARD TRANSFORMER, ADJUSTABLE POT ARRAY, POWER STATUS LED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY AMPLIFIER CARD, CLOSED-LOOP ADJSTABLE SPEED MOTOR CONTROL FOR MACHINE TOOLS OR OTHER SMALL INDUSTRIAL APPLICATIONS, LARGE HEAT SINK ON LOWER SIDE, 4 SCREW CONNECTION, SEVERAL TRANSFORMERS / CAPACITORS / RESISTORS. FREE 2 YEAR
-
Supplier: UL Standards & Engagement
Description: codes. Note - Examples are cord-connected controls with standard NEMA plugs and receptacles, direct plug-in controls and controls intended to be mounted in wiring boxes. 1.2 This standard applies to sensing controls for non-industrial use. These controls may be
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid
- Maximum Output Voltage: 660 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 660 volts
- Operating Temperature: -10 to 50 C
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Output phase shift control Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes; Output voltage closed loop feedback control Perform
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
Supplier: Aerotech, Inc.
Description: Design Features Output power range from 50 A peak to 100 A peak at 320 VDC No transformer required; direct connection to AC line Capable of running brushless or single-phase DC brush motors Velocity, torque, and dual-phase mode input command Accepts both encoder or tachometer feedback
- Number of Axes / Motors: 1
- Maximum Output Voltage: 320 volts
- Rated Power: 6,800.000000000004 to 28,799.99999999999 watts
- Continuous Output Current: 25 to 50 amps
-
Supplier: Larson Electronics LLC
Description: controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed
-
Description: Applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excluded are traction for railway applications and electrical vehicle drives. Applies to power drive systems with converter voltages (line-to-line voltage), between 1 kV
-
Supplier: Larson Electronics LLC
Description: transformer is inline, within the housing of the Golight remote control light. For this reason, all replacement parts, including bulbs, motors and other electrical components are still 12 volts. The Golight 24 volt model is basically a 12-volt light with an integral step down
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: two cards below 4kW). Integrates safety function-STO(SafeTorque OFF, SIL2) Unique I/F control and online transitionwith other control modes, very suitable for the situation where the asynchronous motor has low speed with hightorque and the speed accuracy is not
- Maximum Output Voltage: 660 volts
- Rated Power: 1,500 to 500,000 watts
- Supply Voltage (AC): 380 to 660 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Eco-friendly brushless motor powered screwdrivers in a compact transformer-less profile High-Torque brushless motor powered electric screwdrivers Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool More accurate
- Torque Range: 0.29166666666666663 to 3.3166666666666664 Ft-lbs
- Rated Free Speed: 650 to 1,200 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: HVACQuick.com
Description: assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of
-
Supplier: TPI Corporation
Description: DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING
- Heating Capacity: 5 kW
- AC Voltage Required: 277 volts
- Maximum Air Flow: 490 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 169 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Mountz, Inc.
Description: preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise
- Torque Range: 0.5083333333333333 to 2 Ft-lbs
- Rated Free Speed: 630 to 960 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise
- Torque Range: 0.5083333333333333 to 2.5 Ft-lbs
- Rated Free Speed: 500 to 700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Compact equipment requires efficient motor solutions that deliver high speed, stable operation, and flexible integration options. Engineers need brushless motors with reliable performance, optimized control, and customizable configurations to meet different application (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In compact high-speed devices such as mini hair dryers, motor control systems must balance speed, efficiency, and stability within limited space. Achieving reliable performance at high rotational speeds requires precise control and consistent power delivery (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. Open Loop Vector Control (OLV): OLV is a control technique used with VFDs that allows precise control over the speed and torque of the motor. It provides advanced motor control by accurately regulating the voltage and frequency supplied to the motor, resulting in enhanced performance (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Struggling with precise motion control and space constraints? Many engineers face challenges when integrating high-speed motors into compact systems, leading to performance loss or design compromises. Our 28 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
The History of Rolling Stock Transformers with Midel
The electrification of railways is not a new technology; it is something that has been done since the early 20th century. DC supplied at relatively low voltages of 600V to 3kV was initially used as it allowed direct feed of power to the traction motors and speed control of the trains
More Information Top
-
Abstracts and References
Use of Di- ode Rectifiers with Adjustable Transformers for Motor Speed Control , by W. N. Tuttle.
-
Institute News and Radio Notes
USE OF DIODE RECTIFIERS WITH ADJUSTABLE TRANSFORMERS FOR MOTOR SPEED CONTROL W. N. TUTTLE (General Radio Company, Cambridge, Mass.) Use of a full-wave diode rectifier with an adjustable transformer and choke for arma- ture-voltage control of the speed of a…
-
Energy Saver | Dont Overwork Pumps and Fans, Part I | Chemical Processing
• In small- and medium-size motor drives, it may be worthwhile to explore adding a variable speed soft starter or an auto transformer to facilitate motor speed control .
-
BEHAVIOUR OF AEDES MOSQUITOS IN RELATION TO BLOOD‐FEEDING AND REPELLENTS
centrifugal blower driven by a 1~ H.P. motor with variable transformer speed control was arranged to draw air from a 15 cm diameter hole in one end with 1 mm mesh saran screen covering.
-
Sol-Gel Deposition of Oxide-Ion
Conducting Thin Films
II. Liquid Precursors to Hafnium and
Tantalum Carbides
Jennifer Woodbridge Pell
We constructed a crude spin-coater from a centrifuge using a variable transformer to control the motor speed and calibrated the spin rate stroboscopically.
-
Improved titration of cyclopropenes
Con- tro] of the heater output is made by either a variable transformer or a SCR motor speed control .
-
A compact, convenient stand and heater for soxhlet extractors
Con- tro] of the heater output is made by either a variable transformer or a SCR motor speed control .
-
An Innovative Method for Dynamic Characterization of Fan FilterUnit Operation.
4.2.5 Electric power meter Total electric power demand shall include the fan, frequency drive motor , speed control device, transformer when applicable, etc.
-
Advanced Materials and Manufacturing Technology I
Control system clollected the speed signal of stepper motor by a roaring transformer and controled the speed of motor with the motor driver to set tbe frequency for the screen panel oflunar dust.
-
Transformer tests using MATLAB/Simulink and their integration into undergraduate electric machinery courses
The experiments conducted during the term at the Interconnected Power System Laboratory (IPSL) [19] of Drexel University include open-circuit, short-circuit, and load tests for transformers , speed control experiments for DC motors , and induction motor tests.
Indicates content that may require registration and/or purchase.