-
Supplier: Accuris
Description: TRANSIENT VOLTAGE SURGE SUPPRESSOR (TVSS)
-
Supplier: TelephoneStuff.com
Description: The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty. Features: - Rated Line
- Standards: IEEE
- Features: SPD
-
Supplier: Littelfuse, Inc.
Description: The MLN Surge Array Suppressor is designed to help protect components from transient voltages that exist at the circuit board level. This device provides four independent suppressors in a single “1206” leadless chip in order to reduce part count and placement time as well
- Maximum AC RMS Voltage: 28 volts
- Maximum Clamping Voltage: 14 volts
-
-
Supplier: Accuris
Description: UL Standard for Safety Transient Voltage Surge Suppressors
-
Supplier: Electro Standards Laboratories
Description: Sure-Guard Plus Surge Suppressor 308 protects your computer's data interface from destructive transient voltages caused by lightning, brownouts and rolling brownouts! Sure-Guard Model 308 Surge Suppressors are designed to limit transient voltages that damage
- Connection: DB Connector (DB-9, DB-25, etc.)
- TVSS Signal Protection: Dataline and DC Signal
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: Radwell International
Description: TRANSIENT VOLTAGE SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: The Multilayer High-Speed MHS Series is a very-low Capacitance extension of the Littelfuse ML family of Transient Voltage Surge Suppression devices available in an 0402 and 0603-size surface mount chip. The MHS series provides protection from ESD and EFT in high-speed data-line and
- Maximum Clamping Voltage: 14 volts
-
Supplier: RS Components, Ltd.
Description: Transient voltage protector,5A
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: LIGHTING SURGE PROT 90-305V CHAS
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Circuit Protection Transient Voltage Suppressors (TVS) Surge Protection Devices (SPDs) Type: Type 2 Package: Bulk Form: Module Only Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage - Continuous Operating (Max)
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Description: LIGHTING SURGE PROT 90-305V CHAS
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: MilesTek Corporation
Description: Provides system protection with transient voltage surge suppression. Mounts in MPR raceways.
-
Supplier: Newark, An Avnet Company
Description: SURGE SUPPRESSOR; Plug Type:-; Product Range:Stabiline DIN1 Plus Series; Suppressor Type:Transient Voltage; No. of Outlets:-; Outlet Type:-; Voltage Rating:250V; Output Current:30A; Peak Surge Current:40kA; Response Time:1ns
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337066-LSP05480LLP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) Series: LSP Type: Type 2, Type 4 Features: Thermally Protected Package: Tray Standard Package: 8 Number of Poles: 1 Form: Module Only
- Tj: -45 to 85 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: SURGE PROTECTOR; Suppressor Type:Transient Voltage; Peak Surge Current:10kA; Product Range:PC642C Series; Output Current:150mA; Voltage Rating:5VDC RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SURGE SUPPRESSOR, 80V; Product Range:TPI Series; SVHC:No SVHC (15-Jan-2019); MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RSB12WM is a transient voltage suppressor with high surge protection level.
- Pin Count: 3
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: Allied Electronics, Inc.
Description: Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge
-
Supplier: Richardson RFPD
Description: Transient diverting suppressors (TDS), part of the SurgeSwitch™ portfolio, are designed to provide protection against electrical overstress events (EOS). These devices have superior clamping and stability over temperature when compared to standard transient voltage
- Features: SPD
-
Supplier: Sealevel Systems, Inc.
Description: Protect your serial devices from damaging transients and surges with the SS-DB9. User configurable for use with male or female DB9 ports, the SS-DB9 protects all 9 lines, plus D shell chassis. Convenient DB9 input and output connects directly to the protected port, obtaining a ground
- Number of Protected Lines: 9 #
- Device Type: Lightning Arrestor
-
Supplier: Sealevel Systems, Inc.
Description: Protect your serial devices from damaging transients and surges with the SS-DB25. User configurable for use with male or female DB25 ports, the SS-DB25 protects all 25 lines, plus D shell chassis. Convenient DB25 input and output connects directly to the protected port, obtaining a
- Number of Protected Lines: 25 #
- Device Type: Lightning Arrestor
-
Supplier: Allied Electronics, Inc.
Description: Surge Suppressor, 4 Outlets, 4 ft. Cord, 1 ms Response Time Basic surge protection at an affordable price. Surge suppressor with 7 outlets.
-
Supplier: ASTM International
Description: 1.1 This standard establishes performance requirements of surge suppressors for use on shipboard ac power circuits. 1.2 Surge suppressor shall be a protective device for limiting voltage transients on equipment by discharging, dissipating internally, bypassing
-
Supplier: Allied Electronics, Inc.
Description: Surge Suppressor, 6 Outlets, 1 ns Time Response, 2 ft. Length, 0.6 lbs. Weight Basic surge protection at an affordable price. Surge suppressor with 8 outlets.
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 292 Transient Suppressor protects three circuits serving a computer or other sensitive electrical equipment that could be damaged by lightning or inductive transients. The Model 292 provides serious protection of communication circuits (1 to 3) for both normal and
- Features: SPD
-
Supplier: Time Mark Corporation
Description: Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available:
- Maximum AC Power: 25,000 watts
- Maximum DC Power: 25,000 watts
- Voltage Protection Rating (VPR): 550 to 745 volts
- Number of Protected Lines: 1 #
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Package: Bulk Product Status: Active Maximum DC Volts: 350 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor
- IFSM: 10,000 amps
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Nexperia B.V.
Description: Transient voltage suppressor in a DFN2020-6 (SOT8044-1) ultra small and leadless Surface-Mounted Device (SMD) plastic package, designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line
- VR: 24 volts
- IR: 0.001 mA
- Tj: 125 C
- VBR: 29 volts
-
Supplier: Allied Electronics, Inc.
Description: Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge
-
Supplier: Newark, An Avnet Company
Description: ZNR MOV Transient/Surge Absorbers,Type D
-
Supplier: Advantech
Description: ULI-244TI - RS-422/485 Dataline Surge Suppressor, DIN Rail Mounted, Terminal Blocks Three stages of protection on every data line: Gas discharge tube, Series resistor, Transient voltage suppressor Protected signal ground connection Terminal Block Dedicated chassis ground
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1361058-TVR10560KSY Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co.
- Tj: -40 to 105 C
- IFSM: 500 amps
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones,
- VR: 58 volts
- Clamping Voltage (VC): 93.6 volts
- VBR: 64.4 to 71.2 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Specialty Product Technologies
Description: PT1 Series STABILINE® Transient Voltage Surge Suppressors deliver worry-free performance with an innovative and proven technology design. The tested single-pulse surge current capacity (per mode) meets NEMA recommendations.
- Maximum Surge Current: 25,000 to 100,000 amps
- Operating Temperature: -40 to 140 F
- Mode of Protection: 10-Mode
- Features: MOV, SPD, Visual Indicators / LEDs
-
Supplier: Vaisala
Description: Compact transient overvoltage suppressor for outdoor use Vaisala Surge Protector WSP150 is a compact transient overvoltage suppressor designed for outdoor use. It can be used with all Vaisala wind and weather instruments. Features • Superior, three-stage
- Maximum Surge Current: 10,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -61.6 to 158 F
- Standards: CE Marking, IEEE
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
Transient events (also referred to as “surge” or “water hammer”) occur in all fluid pump systems, the magnitude of which is determined by changes in fluid velocity, fluid density, pressure wave speed, and elevation changes. They can happen during pump start-up or shut (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Standard Surge Testing Waveforms (.pdf)
The two most popular surge testing waveforms are described in IEEE C62.41.1-2002, C62.41.2-2002 and C62.45-2002. These waveforms constitute the most commonly and widely adopted means of characterizing transient voltage surge suppressor performance. Testing is performed by mode and, by convention
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
Metal Oxide Varistors (MOVs) are commonly used to suppress transients in many applications such as: Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters or other products. Lightning, inductive load switching, or capacitor bank switching