-
Supplier: SAE International
Description: phases of gear surface fatigue failure such as macro-pitting and scuffing. However, due to modern improvements in steel production the main cause of gear contact fatigue failure can be attributed to surface micro-pitting rather than sub-surface phenomena. Responding to the consequent
-
Supplier: IHS ESDU
Description: enables the physical size of suitable gears to be determined from a known power transmission requirement. The method is summarised in a flowchart and illustrated by worked examples. A discussion of methods by which the new Standard may be used to generate gear design data for
-
Supplier: SAE International
Description: Gear design is one of the most critical components in the Mechanical Power Transmission industry. Among all the gear design parameters pressure angle is the most critical parameter, which mainly affects the load carrying capacity of the gear. Generally gears are
-
-
Supplier: Voith Turbo Inc.
Description: With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can
- Torque Rating: 25,811.209439528 to 52,359.8820058997 Ft-lbs
- Bore Diameter: 6.299216 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy transmission
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Quality Bearings & Components
Description: like repairing motors and transmissions and removal and installation of gears, bearings and other parts. BETEX WSP 25 ton Ideal for heavy-duty pressing jobs, in garages, in industrial work shops, and for mounting and dismantling of couplings, bearings and other parts.
- Capacity / Operating Force: 10 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
Supplier: Western Integrated Technologies
Description: Fairfield Torque-Hub® final drives deliver the torque output and long-life performance required for industrial machinery and off-highway mobile equipment. Standard input configurations and a choice of shaft, spindle or wheel drive output options combine to meet the needs of many power
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit
-
Supplier: jbj Techniques Limited
Description: Spidex power transmission couplings are torsional flexible shaft couplings, the operating characteristics of which are two hubs with concave claws, transmitting the torque by meshing with an elastic involute gear ring. The spider coupling concept gives a reliable, smooth power
- Angular Misalignment: 1 to 1.3 degrees
- Axial Misalignment: 0.02362206 to 0.25196864 inch
- Parallel Misalignment: 0.006692917 to 0.026771668 inch
- Rated Torque: 132.7433628318584 to 619,469.0265486725 In-lbs
-
Supplier: BNB INT. Co., Ltd.
Description: applicable to bearings, gears, and other parts. Features Continuous Working Temperature : 95℃ ~ 45℃ Chemical, creep, frictional , wear resistance, and good mechanical characteristics in a wide range of temperature Production Range 1mm ~ 50.8mm Applications Bearing, display equipment parts,
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: Haida International Equipment Co., Ltd.
Description: motor+Panasonic servo driver+ball screw (Taiwan)+Leeming reduction gears+synchronous belt drive B. Control system: a. TM2101 computer servo system; b. Back to origin automatically after the test; c. Store data automatically or by manual operation. C. Data transmission: RS232 D.
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Description: bridge large clearances without the loss of transmission values. Low risk to contamination – during the tightening process the functional surfaces of the device and connection are pressed together generating a surface pressure that does not allow the ingress of contamination. Free from wear –
- Shaft Diameter (Internal Locking Style): 39.3701 inch
- Maximum Torque: 884.955752212389 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
Find Suppliers by Category Top
Featured Products Top
-
The half shaft is the core transmission component of the drive axle in construction machinery, responsible for transmitting differential power to the drive wheels. It needs to withstand high torque, impact loads, and bending moments, and is commonly used (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Suppliers to the Volkswagen Touran
POWERTRAIN Auxiliary belt drive system belt Gates Gasoline injection system Bosch Auxiliary belt drive system idler Gates Gear Shaft 02S 311 205 D … bellows Freudenberg Belt tensioners Muhr + Bender Lead free clutch lining … cover modules ElringKlinger Manual transmission Woco Camshafts ThyssenKrupp Metallic…
-
"Service design" in touristic Destinationen
In the sense of the business-Reengineering-approach, benders analyse and Berit elli of (2013, S.257fff .... Technologies need von neuen gears of the reinforced competition of platforms, the increasing cost pressure and walking…
-
Modeling and compensation for angular transmission error of harmonic drive gearings in high precision positioning
…ASME Journal of Mechanical Design, Vol.123, pp.90–97, 2001 [5] I. Godler, K. Ohnishi, and T. Yamashita, “Repetitive Control to Reduce Speed Ripple Caused by Strain Wave Gearing ”, Proc. of IEEE/IES … T. Tjahjowidodo, F. Al- Bender , H. V. Brussel, and .... Ohto, “Robust Path Tracking Control Suppressing Vibration Caused by Angular Transmis- sion Error of Planetary Gear”, Proc. of IEE. of Japan IPEC-Tokyo- 2000, pp.596–601, 2000 [9] C. Han, C. Wang, and M. Tomizuka, “Suppression of Vibration due to Transmission Error…
-
Adaptive Control for Robotic Rebar Bending
The series of chains, sprockets, and axles makes up the power- transmission system for the rebar bender . .... One chain connects the motor shaft sprocketto a larger sprocketwith a gear ratio of 9:112, which…
-
Federal Register > Thursday, August 7, 2003 > [68 FR 47019] Foreign-Trade Zone 82-Mobile, AL; Request for Manufacturing Authority, Bender Shipbuilding and Repa...
…sections and structures, roofing, guttering, siding, tanks, reservoirs, drums, cans, cable, frames, fasteners, hangers), metal hinges, pneumatic cylinders, door closers, pumps, air conditioners, fire extinguishers, sprinkler systems, air cleaners, de/humidifiers, trash compactors, valves, transmissions and related parts, gears , flywheels, pulleys, propellers, transformers .... FTZ procedures would exempt Bender from Customs duty payments on the foreign components (except steel mill products…
-
how much force to bend 1x1" solid steel
But it wouldn't be easily usable as-is to power a bender . .... You would typically have to either use that electric motor to run some hydraulic system (pump and cylinder or hydraulic motor) or a mechanical power transmission ( gears or pulleys or such) in order to slow down the motor rpm to usable shaft/machine…
-
Pneumatic pipe bending machine
The pipe bender consists of a welded bedplate 4 housing a twin pneumatic power cylinder 6. .... Motion is transmitted from the rod 8 through a rack and pinion gear arrangement .
-
Extrusion in Ceramics
Fig. 5.39 Upright extruder with drive via capstan gear (Source: Archives H¨andle GmbH, D-M¨uhlacker). .... W. Bender and H.H. B¨oger. .... Fig. 5.40 Upright auger extruder with bottom drive using transmission and steam engine (Source: [17]) .
-
FPGA-based adaptive friction compensation for precision control of harmonic drivers
[6] J. Swevers, F. Al- Bender , C. Ganseman, and T. Prajogo, “An integrated friction model structure with .... [7] T. D. Tuttle and W. P. Seering, “A nonlinear model of a harmonic drive gear transmission ,” IEEE Trans.
-
Machine Design and Manufacturing Engineering II
Then, Al- Bender [12] described the Generalized Maxwell-Slip model which is abbreviated to GMS, which is … reach 30% under low speed operation condition, due to the neglect of nonlinear characteristics in harmonic gears . .... The flexibility and damping of the joint transmission device and torque sensor are considered in the model…
Indicates content that may require registration and/or purchase.