-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your dressing
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: tesa tape, inc.
Description: 51970 is a transparent double-sided tape consisting of a PP-film backing and a tackified adhesive. 51970 features especially:Excellent combination of high tack and adhesion Secure bond even on critical materials such as PP and PE and rough surfaces Goo
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 7.4375 to 9.25 lbs/in
- Temperature Resistance: 130 C
- Adhesive: Acrylic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and
- Thickness: 4.921259842519685 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Paper, Plastic / Polymer
-
-
Supplier: tesa tape, inc.
Description: 4963 is a transparent double-sided self-adhesive tape, consisting of a PVC-carrier and a rubber adhesive mass system. 4963 is largely resistant to plasticizers. 4963 is also available in spools with an extended liner acting as "fingerlift" thus allowin
- Thickness: 0.0043 inches
- Peel Strength / Adhesion: 3.36875 to 3.48125 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive, Transparent
-
Supplier: Budnick Converting, Inc.
Description: tesa 51966 is an 8 mil double sided filmic tape with a heavy coat weight of tacky acrylic on both sides. It is primarily used for quick stick and long-term performance to a wide variety of substrates, including lower surface energy plastics.
- Thickness: 0.0077 inches
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: tesa tape, inc.
Description: 64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.7125 to 8.5625 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive, Transparent
-
Supplier: RS Components, Ltd.
Description: 3M 7000116555 Double Sided Tape
- Width: 0.7480314960629921 inches
- Thickness: 0.005118110236220472 inches
- Features: Double-Sided Adhesive, Transparent
-
Supplier: Budnick Converting, Inc.
Description: tesa® 70315 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
- Thickness: 0.00591 inches
- Peel Strength / Adhesion: 6.85 lbs/in
-
Supplier: tesa tape, inc.
Description: 4983 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4983 features especially:Lowest possible thickness of 30µmGood adhesion level relative to low thickness to smooth surfacesExcellent
- Thickness: 0.0012000000000000001 inches
- Peel Strength / Adhesion: 2.85625 to 4 lbs/in
- Temperature Resistance: 200 C
- Adhesive: Acrylic
-
Supplier: Techsil Limited
Description: Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good chemical &
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good chemical &
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: tesa 68532 is a 2 mil double sided self adhesive tape consisting of a transparent PET backing and a special anti-repulsion adhesive.
- Thickness: 0.00197 inches
- Peel Strength / Adhesion: 4.68125 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Techsil Limited
Description: Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good chemical &
- Features: Double-Sided Adhesive
-
Supplier: TransPak
Description: Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and resists drying out. Transparent plastic film with synthetic acrylic adhesive on both sides. Ideal for
-
Supplier: Custom Made Boxes, Inc.
Description: Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and resists drying out. Transparent plastic film with synthetic acrylic adhesive on both sides. Ideal for
- Width: 1 inches
-
Supplier: TransPak
Description: Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and resists drying out. Transparent plastic film with synthetic acrylic adhesive on both sides. Ideal for
-
Supplier: Custom Made Boxes, Inc.
Description: Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and resists drying out. Transparent plastic film with synthetic acrylic adhesive on both sides. Ideal for
- Width: 0.5 inches
-
Description: A medical double coated, conformable, transparent polyethylene film constructed with a medium tack, skin friendly adhesive on both sides. This flexible tape is designed for medical devices and skin attachment for extended periods. Adheres well to a variety of substrates
- Adhesive: Acrylic
- Type: Double-Sided Adhesive
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORBOND® A7200-60 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-60 satisfies special visual and design requirements when bonding to glass or clear surfaces. A7200-60 is
- Thickness: 0.08 inches
- Peel Strength / Adhesion: 10.11375 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM DIA, TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TAPE, 50.8MM DIA, TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Adhesive Applications
Description: A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 115.55555555555556 C
- Features: Abrasion / Scratch Resistant, Double-Sided Adhesive, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Newark, An Avnet Company
Description: TAPE, 304.8MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS
-
Supplier: Techsil Limited
Description: Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is
- Features: Single-Sided Adhesive
-
Supplier: DigiKey
Description: "Double Coated, Double Sided Tape Silicone Adhesive Transparent 6.00"" (152.40mm) X 6.00"" (152.40mm)"
- Type: Double-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink prolink 350 le is a transparent, double-sided, acrylic core adhesive tape. The special adhesive is durable, pressure sensitive and enables a strong bond even on surfaces that are difficult to bond, such as low surface energy plastics. Applications: Illuminated and
- Thickness: 0.013779527559055118 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive, Transparent
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 6652P3436 665 transparent office tape comes in a 3/4 in width, 1296 in length, uses an acrylate adhesive and is packaged 2 packs per inner, 12 packs per case. This product is a double-sided adhesive office tape.
- Width: 0.75 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 665-2P12-36 transparent office tape comes in a 1/2 in width, 1296 in length and is packaged 2 packs per inner, 12 packs per case. This product is a double-sided adhesive office tape.
- Width: 0.5 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond A7100 series is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, Norbond A7100 satisfies special visual and design requirements when bonding to glass or clear surfaces. Applications: Glass furniture
- Thickness: 0.005118110236220472 to 0.00984251968503937 inches
- Temperature Resistance: -35 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate
-
Supplier: Maxi Adhesive Products, Inc.
Description: Hold your engraving plates to the bed of yuor engraving table without shifting. This 3 mil double sided tape offers a truer depth perception and multiple engravings without changing the tape. This is a transparent, linerless, high/low tack, non-residuing adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: Ideal for making "instant" banner hems. This transparent, heavy duty, double sided tape is resistant to water, moisture and temperature fluctuations. The acrylic adhesive is UV and plasticizer resistant with an excellent bond to most vinyl fabrics. This tape offers
-
Supplier: Can-Do National Tape
Description: VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9469PC is a 5.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft paper liner - unprinted. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term
- Width: 0.5 to 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power with much higher
- Width: 0.5 to 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc. -
The REACH and RoHS compliant materials include polyimide (PI) and polyester (PET) films (renowned for dimensional stability and chemical resistance in high temperature, harsh environment tracking applications) and high temperature PSAs.
(read more)
Browse Industrial Tapes Datasheets for Polyonics -
When you hear the term “bonding solutions,” you probably think about traditional mechanical fasteners or even liquid adhesives, but what about tape? What if I told you that certain high bond tapes could be the ultimate bonding solution for your application (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
In our latest video, Market Development Manager Jason answers some common questions and offers a key piece of advice for choosing the best tape solution. This one’s a must-watch! Let us know what you think in the comments! Don’t forget to like, share, and subscribe! (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
appliance manufacturers more productive in how they use adhesive tapes, foams, and other flexible materials We negotiate with mills throughout the world to help Sourcing find cost-effective, quality products, and our extensive material fabricating capabilities offer Engineering (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Manufacturers are always looking to enhance their productivity and to shave seconds off the assembly process. Certainly no one wants to add to their production time or frustration levels by picking at adhesive tape or foam liners. Custom release liner features can make a big (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Polyonics® HIGHdegree label and tag materials are specially engineered to stand up to the punishing demands of metal manufacturing factories and foundries.
(read more)
Browse Industrial Tapes Datasheets for Polyonics
More Information Top
-
Polypyrrole–silica core–shell nanocomposites: a new route towards active materials in dielectrophoretic displays
The glass slides are stuck through transparent double side tape , in such a way that electrodes on the top side are perpendicular to those on the bottom.
-
Flow distribution and mass transfer in a parallel microchannel contactor integrated with constructal distributors
The whole contactor assem- bly was formed by gluing three acrylic plates together using transparent double sided tapes .
-
The Relation of Tallowamine Ethoxylates to Dynamic Surface Tension and Field Performance
The blade of Johnsongrass was also cut to a width of just shy of one half inch and secured to the plastic strip with double sided transparent tape .
-
Effects on the gains and time delays of an array of SPMs due to changing bias voltage
The layers were glued together with double sided transparent tape similar to that used to mount mirrors in frames and mounted on a SensL5 SMA4 array.
-
Effects of radioactive hot particles on pig skin
Denim Double - sided transparent tape perimeter .
-
Contact mechanics of highly porous oxide nanoparticle agglomerates
The double-sided tape method involves the spreading of powder over a transparent double - sided tape (Scotch) attached to a glass slide.
-
Placement repeatability study of two flip chip die attach machines: leadscrew vs. linear motor
The die was firmly secured on the substrate using a transparent double - sided tape .
-
A Hybridized Power Panel to Simultaneously Generate Electricity from Sunlight, Raindrops, and Wind around the Clock
Finally, the PTFE thin film was peeled off from the AAO template by using a transparent double - sided tape .
-
Mass Spectrometry Imaging
Second, the section is stuck to a double - sided transparent tape which is then stuck on the sample plate.
-
Confocal laser scanning microscopic observation of glycocalyx production by Staphylococcus aureus in skin lesions of bullous impetigo, atopic dermatitis and pe...
Eczematous skin lesions from 11 patients with atopic dermatitis were also cultured on sheep blood agar, and were stripped using trans- parent double - sided tape (ScotchTM ) for 5 s; the oppos- ite side was stripped using a glass slide.
Indicates content that may require registration and/or purchase.