-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector
- Force / Load Rating: 2,500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL
- Force / Load Rating: 250 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: of 1mV/V and requires no mathematical manipulation. The 3-axis load cell is built to minimize eccentric loading effects and crosstalk between channels. Interface’s 3-axis load cell is ideally suited to many industrial and scientific applications, such as aerospace,
- Force / Load Rating: 2.248 to 11,240 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
-
Supplier: Sensor Developments, Inc.
Description: This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size.
- Force / Load Rating: 80 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Tri-Axial Load Cell (Q10638) 10 Klb - Fx & Fy, 20 Klb - Fz, Bendiz Connector
- Output: Analog Voltage
- Features: Sensor / Transducer, Temperature Compensated, Triaxial Measurement
- Technology: Strain Gauge
-
Supplier: Sensor Developments, Inc.
Description: This is a high capacity tri-axial sensor used to measure the performance of a skid steer utility vehicle. High extraneous load handling capabilities.
- Force / Load Rating: 10,000 to 20,000 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA119 , Mz = +/- 100 in-lb, Fx = +/- 50 lb, and Fy = +/- 50 lb , Multi Component w/ Flanges
- Force / Load Rating: 50 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Gilson Company, Inc.
Description: individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample back-pressure are all
-
Supplier: Gilson Company, Inc.
Description: individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample back-pressure are all
-
Supplier: ASTM International
Description: sports surface, a representative dirt or synthetic sample is placed into a cylindrical cell and a vertical load is applied. Shear strength is measured as per the procedures outlined in Test Method D4767 for lab-consolidated samples. This ASTM standard was adapted by Racing Surfaces
-
Supplier: CSA Group
Description: ISO 17892-9:2018 specifies a method for consolidated triaxial compression tests on water-saturated soils. ISO 17892-9:2018 is applicable to the laboratory determination of triaxial shear strength under compression loading within the scope of geotechnical investigations. The cylindrical
-
Supplier: Sensor Developments, Inc.
Description: 70025, and real time force data was recorded as the vehicle was road tested. The existing package size is approximately 3.75 inches square and 2.5 inches high. This load cell can be changed for different applications. Other capacities and package sizes can be accommodated. Contact our
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: SAE International
Description: This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
-
Supplier: SAE International
Description: This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
-
Supplier: PCB Piezotronics, Inc.
Description: Triax force sensor, 1k lb (Fz), 1k lb (Fx,y), 15 pC/lb (z), 32 pC/lb (x, y)
- Force / Load Rating: 1,000 lbs
- Operating Temperature: -100 to 350 F
- Features: Sensor / Transducer, Triaxial Measurement
-
Supplier: PCB Piezotronics, Inc.
Description: Triax ICP® force sensor, 10k lb (Fz), 4000 lb (Fx,y), 0.25 mV/lb (z), 1.25 mV/lb (x, y)
- Force / Load Rating: 4,000 lbs
- Operating Temperature: -65 to 250 F
- Features: Sensor / Transducer, Triaxial Measurement
-
Supplier: PCB Piezotronics, Inc.
Description: Triax ICP® force sensor, 1k lb (Fz), 500 lb (Fx,y), 2.5 mV/lb (z), 10 mV/lb (x, y)
- Force / Load Rating: 500 lbs
- Operating Temperature: -65 to 250 F
- Features: Sensor / Transducer, Triaxial Measurement
-
Supplier: PCB Piezotronics, Inc.
Description: Triax force link, 1000 lb (Fz), 500 lb (Fx,y), 15 pC/lb (z), 32 pC/lb (x,y), charge output, ground isolated
- Force / Load Rating: 500 lbs
- Operating Temperature: -100 to 350 F
- Package: Link
- Features: Sensor / Transducer, Triaxial Measurement
-
Supplier: Sensor Developments, Inc.
Description: This three-component force sensor is capable of simultaneously measuring the forces in Fx, Fy, and Fz directions. The sensor has a low profile and is available in capacities charted below. Custom flanges, dimensions, and capacities are also available.
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Pancake
-
Supplier: Instrumented Sensor Technology
Description: channels can also be used with acoustic pressure transducers, force gauges and load cells. Auto-Zero Offset Control The EDR-3C recorder provides automatic digital offset correction between recording events. This feature compensates for DC offset resulting from temperature variation, as
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: piezoresistive accelerometers as well as strain gauges, load cells, and other types of bridge-type transducers. User adjustable gain and analog low-pass filtering are also available on the input signal conditioning circuits. The unit employs 4th order Bessel LPFs with tunable 3dB
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: ValueTronics International, Inc.
Description: 2-level and 3-level) Pulse Period (at 50 Ω load): 350 ns to 10 s with 10 ns resolution Pulse Width (at 50 Ω load): 50 ns to [Period − 50 ns] with 2.5 ns or 10 ns resolution Pulse Delay (at 50 Ω load): 0 s to [Period − 75 ns] with 2.5 ns or 10 ns resolution Transition Time
Find Suppliers by Category Top
Featured Products Top
-
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
In industries where accurate load measurement is essential, ensuring high precision and long-term stability is critical. Load cells that lack (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Transducer Techniques offers three types of beam style load cells. Learn about our various beam load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
True Triaxial Piping Test Apparatus for Evaluation of Piping Potential in Earth Structures
The apparatus is constructed around a true triaxial load cell capable of initiating backwards erosion type piping under variable pore and confining pressures.
-
Model Testing of an Arctic Shuttle Barge System For Loading of Oil In Ice
During the tests forces in the mooring lines and the total forces in a triaxial load cell in the buoy were recorded.
-
A Moving Deformable Barrier with Dynamic Force and Deflection Spatial Measurement Capabilities for Full Scale Tests
Thus, NHTSA undertook to develop an advanced measurement MDB that incorporates an array of equally spaced triaxial load cells onto the front of the 50.8 mm thick aluminum backing plate, including displacement transducers to measure the dynamic deflection points on the …
-
Strain rate effects for aluminum and magnesium alloys in finite element simulations of steering wheel armature impact tests
A triaxial load cell is mounted directly below the armature and measures the impact load between the two contacting entities.
-
Scale Model Simulation of Hydraulic
Fracturing for EGS Reservoir Creation
Using a Heated True-Triaxial ApparatusTo advance this technology development, a heated true triaxial load cell with a high pressure fluid injection system has been developed to simulate an EGS system from stimulation to production. -
In-Situ Measurement of Pipe-Soil Interaction in Deep Water
It is instrumented with nine pore water pressure sensors, two triaxial load cells and one temperature sensor as illustrated in Figure 6.
-
Experimental Analysis of Nano and Engineering Materials and Structures
with a special designed triaxial load cell A laboratory concept and machine layout was developed to most efficiently mix, compact, cutf or drill asphalt specimens for different performance-based test methods and purposes.
-
Experimental Observations of Hydraulic Fracture Propagation Through Coal Blocks
The block is placed into a triaxial load cell (Fig. 5), where a vertical stress, a maximum horizontal stress, and up to three different minimum horizontal stresses are applied.
-
Finite Deformation Analysis on Sandstone Subjected to Thermo-Hydro-Mechanical (T-H-M) Coupling
After setting up the deformation sensors (Fig. 5) and positioning the specimen into the triaxial load cell , the test procedures were as follows: (1) zero the readings of axial and radial sensors, (2) apply the confining pressure (for triaxial testing), (3) heat …
-
Force Corridors of Post Mortem Human Surrogates in Oblique Side Impacts from Sled Tests
Tri- axial load cells were fixed to the load-wall plates (Model B-6741-D, capacity 10 kN, Denton Inc., Rochester Hills, MI).
Indicates content that may require registration and/or purchase.