-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- English Size: 2 to 12 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Weld
-
Supplier: Accuris
Description: FLANGES AND FLANGED FITTINGS, PIPE, STEEL CLASSES 150, 300, 400, 600, 900, 1500 AND 2500 STRAIGHT AND REDUCING TRUE WYES (Y)
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Branch Wye 45° (SxSxS)
- Fitting Type: Wye
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 45° Reducing Wye (S x S x S)
- Fitting Type: Reducer, Wye
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Safety Couplers and Nipple Description Wye Adapter with 2 Safety Couplers and 1 Safety Nipple, 1/4" Sage Subcategory Number W161 Shipping Wt. 1 Lb (0.45 Kg)
- Fitting Type: Wye
-
Supplier: Victaulic Co. of America
Description: STEEL MATERIAL GALVANIZED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION SEGMENT WELDED PROCESS 4 INCH GROOVED X 4 INCH GROOVED X 4 INCH GROOVED END CONNECTION APPLICATION INDUSTRIAL, PLUMBING, SHIP BUILDING SERVICE
- Fitting Type: Tee, Wye
-
Supplier: Victaulic Co. of America
Description: STEEL MATERIAL PAINTED FINISH 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING CHEMICAL, WATER APPLICATION SEGMENT WELDED PROCESS 1-1/4 INCH GROOVED X 1-1/4 INCH GROOVED X 1-1/4 INCH GROOVED END CONNECTION APPROXIMATE WEIGHT 1.5
- English Size: 1.25 inch
- Fitting Type: Wye
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 2 to 24 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Fitting Type: Reducer, Wye
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by
- English Size: 0.125 to 8 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Reducer, Tee, Union, Wye
- Material: Brass/Bronze, Carbon & Alloy Steel, Copper
- Features: English
-
Supplier: NIBCO INC.
Description: fittings. These fittings are joined by threading or solvent cementing and can easily be connected to steel, copper or cast iron through the use of transition fittings.
- English Size: 1.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Wye
- Features: English
- Connection Type: Flange, Weld
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 1.25 to 24 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Fitting Type: Wye
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by
- English Size: 0.375 to 2 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Wye
- Material: Brass/Bronze
- Features: English
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- English Size: 0.25 to 12 inch
- Fitting Type: Elbow, Wye
- Features: English, Pipe Fitting
- Connection Type: Flange, Weld
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 1.25 to 24 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Fitting Type: Wye
-
Supplier: ISCO/Snap-Tite
Description: No Description Provided
- English Size: 6 inch
- Features: English
- Material: Polyethylene (PE)
- Connection Type: Weld
-
Supplier: Hi-Tech Controls, Inc.
Description: When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross
- English Size: 0.25 inch
- Material: Brass/Bronze
- Features: English, Pipe Fitting
- Fitting Type: Wye
-
Supplier: Bow Plastics Ltd.
Description: ABS DB Y 3
- Features: English
- Fitting Type: Wye
-
Supplier: Reid Supply
Description: Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Y Connector
- English Size: 0.375 inch
- Features: English
- Connection Type: Threaded
- Fitting Type: Wye
-
Supplier: PT
Description: 6" x 4" x 4" adapter x pipe flange x pipe flange
- English Size: 4 to 6 inch
- Material: Aluminum
- Features: Cam-Lock, English, Non Valved, Pipe Fitting, Quick Coupler
- Connection Type: Flange
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Wye:Slip x Slip x Slip
- English Size: 2 inch
- Features: English
- Connection Type: Weld
- Fitting Type: Wye
-
Supplier: FLSmidth
Description: Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size.
- English Size: 10 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Connection Type: Weld
-
Supplier: AVK International A/S
Description: Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union, Wye
- Connection Type: End Bell, Flange
-
Supplier: Koger Air Corporation
Description: The most widely used branch fittings in the blowpipe industry. 90° to 15°, with or without angle rings. Tee on pipe - 15° to 90°, with or without angle rings.; Tees to fit pipe - 15° to 90°, with or without angle rings.; Y Branches.; Taper Joints - on center or offset.; Custom
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange, Weld
- Fitting Type: Reducer, Tee, Wye
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge offers a comprehensive range of high-density polyethylene (HDPE) molded lateral wyes, engineered for extreme durability, and manufactured using HDPE PE4710 / PE100 virgin resin. Our heavy-duty molded lateral wyes are fully
- English Size: 4 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer, Wye
-
Supplier: Bow Plastics Ltd.
Description: PVC SEWER Y SPIG 4
- Features: English
- Material: PVC/CPVC
- Fitting Type: Wye
-
Supplier: ISCO/Snap-Tite
Description: No Description Provided
- English Size: 24 inch
- Features: English
- Material: Polyethylene (PE)
- Connection Type: Weld
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge offers a comprehensive range of high-density polyethylene (HDPE) molded lateral wyes, engineered for extreme durability, and manufactured using HDPE PE4710 / PE100 virgin resin. Our heavy-duty molded lateral wyes are fully
- English Size: 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer, Wye
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 CPVC:Wye:Slip x Slip x Slip
- English Size: 4 inch
- Features: English
- Material: PVC/CPVC
- Connection Type: Weld
-
Supplier: ISCO/Snap-Tite
Description: No Description Provided
- English Size: 18 inch
- Features: English
- Material: Polyethylene (PE)
- Connection Type: Weld
-
Supplier: Zurn Industries LLC
Description: The SXL Zurn Wilkins Cast Bronze Wye Type Strainer is recommended for a variety of water service lines, including residential and commercial. Features And Benefits 2-1/2" cast bronze wye type strainer Wye type strainer for domestic water applications Standardly furnished with 20
- Features: English
- Fitting Type: Wye
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge offers a comprehensive range of high-density polyethylene (HDPE) molded lateral wyes, engineered for extreme durability, and manufactured using HDPE PE4710 / PE100 virgin resin. Our heavy-duty molded lateral wyes are fully
- English Size: 6 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer, Wye
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV DB WYE 3
- Features: English
- Material: PVC/CPVC
- Fitting Type: Wye
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge offers a comprehensive range of high-density polyethylene (HDPE) molded lateral wyes, engineered for extreme durability, and manufactured using HDPE PE4710 / PE100 virgin resin. Our heavy-duty molded lateral wyes are fully
- English Size: 12 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer, Wye
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Y Joint Item No.: TY-J01 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
- Fitting Type: Wye
Find Suppliers by Category Top
Featured Products Top
-
Plastics—it's all the same, right? That statement is not necessarily true, and many high-performance polymers fall under the "plastics" moniker. This article, "Polyethylene: How Many (read more)
Browse Pipe Fittings Datasheets for Asahi/America, Inc. -
now producing and shipping finished product for water and wastewater treatment plants across the country. “The opening of this facility is an important milestone in the history of our company,” said MPI Pipe and Fittings Product Manager, Cory Humphreys. “It gives us a true (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
length (rotor / stator) 500 mm / 500 mm – Medium – Compressed air Pipe outer diameter for fitting (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://www.lenntech.com/Data-sheets/Grooved%20end%20fittings.pdf
Note: The following Victaulic fittings are LPCB approved: No.10 90º Elbow, No.11 45º Elbow, No.12 221/2º Elbow … … No.20 Tee, No.35 Cross, No.60 Cap, No.25 Reducing Tee, No.33 True Wye , No.50 Concentric Reducer … Advanced Groove System – For 14 – 24"/350 – 600mm piping systems, Victaulic now offers the Advanced …
Indicates content that may require registration and/or purchase.