-
Supplier: FUJIKURA COMPOSITES Inc.
Description: variety of mounts, that is, L, Flange, Trunnion, Pivot are available. (Available for cylinders of on/over 25mm(0.98in.) diameter) Applications BF Cylinders find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute
- Stroke: 0.2362206 to 12.598432 inch
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Body Material: Aluminum
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: not possible with conventional cylinders. Precision tension control of printing machines and plastic production equipment etc.
- Stroke: 0.393701 to 11.81103 inch
- Rated Load/Force: 0.4496 lbs
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Shaft Diameter: 0.787402 to 0.9842525 inch
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free,
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 10 inch
- Shaft Diameter: 1.75 to 5.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 8 inch
- Shaft Diameter: 1.375 to 5.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 6 inch
- Shaft Diameter: 1.375 to 4 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, DOUBLE ACTING FRONT BLOCK, TRUNNION MOUNTING – AIR RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile
- Stroke: 0.5 to 18 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: ASCO
Description: The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M
- Stroke: 0 to 4 inch
- Operating Pressure: 250 psi
- Bore Size: 0.3125 inch
- Shaft Diameter: 0.125 inch
-
Supplier: Atos North America
Description: transducer is well protected against shocks or external dirt, and maintenance is reduced to a minimum. Derived from cylinders series CK according to ISO 6020-2 Integral position transducers: Magnetosonic analog or digital, Magnetostrictive, Potentiometric and Inductive Bore sizes from 40 to
- Stroke: 157.4804 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: ASCO
Description: The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 14 inch
- Shaft Diameter: 0.625 to 3.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear flange
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or rear flange
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Description: Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
- Stroke: 0.9842525 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 2.4803163 inch
- Operating Temperature: -4 to 176 F
-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com C32 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Quad turbocharger — 3 cylinder exhaust
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.5 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Cylinders & Valves, Inc.
Description: 0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston
- Stroke: 0.0625 inch
- Bore Size: 1.125 inch
- Shaft Diameter: 0.375 inch
- Cylinder Action: Double, Single
Find Suppliers by Category Top
Featured Products Top
-
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Compact Automation was started in 1974 in Cleveland, Ohio by an engineer who frequently needed a small and easy to mount air cylinder and had an idea of how to design one. The result was the world’s first space-efficient air cylinder product line. While most competitors now (read more)
Browse Linear Actuators Datasheets for Compact Automation -
Designed for industrial environments Easy to pair with power supplies, temperature controllers, and limit switches as part of a control panel solution Applications Anywhere on/off power to machines needs to be controlled Relay logic controllers Air cylinders Valves Actuators Motors (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
signal lines + air). Rotary indexing tables – For assembly lines using air cylinders and proximity sensors. Medical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Review of resistance spot welding of steel sheets Part 2 Factors influencing electrode life
Single electrode type operated via a trunnion mounted air cylinder in a steel frame.
-
ZFACH1358
Each air cylinder is mounted on trunnion bearings to allow free rotation during operation.
-
Alvis Unipower M Series (8 × 8) heavy recovery vehicle
… 38° Max speed: (laden) 78 km/h Fuel capacity: 580 litres Range: 900 km Gradient: (restart, laden) 54% Engine: Cummins NTA A430 CELECT 6- cylinder in-line turbocharged and … … semi-elliptical multileaf springs trunnion - mounted on bearings Brakes: air to all axles Tyres …
-
Author Index to Ceramic Abstracts for November
… trunnion on one end and a grinding wheel carrying spindle on the other end, thrust collars secured about the trunnion and the spindle and … … antifriction bearing-holding housings mounted in the main housing … … one side therewith, an air -admitting port disposed transversely … Grinding cylinders . CLAUDEA.
-
Steam Power Patents in the Nineteenth Century—Innovations and Ineptitudes
Aaron Manby’s patent of 182133 included using two cylinders and cranks at 908 with the air pump mounted between the cylinders . It used ports adjacent to the trunnions with external valving of some sort to allow reversing.
-
PATENTS
—The first form described is u cylindrical vessel of perforated plate mounted on trunnions , so that it may bo rotated end over end. The axis of the cylinder is occupied by an air distributing pipe, which for the middle half of its length has a diameter about half as great as that of the external cylinder, but narrows as it approaches the ends.
Indicates content that may require registration and/or purchase.