-
Supplier: SKF/Global
Description: life by preventing the ingress of contaminants and enabling easy access for inspection and maintenance when necessary.Bearing types Spherical roller bearings Bearing dimension series 39, 48 and 49 Shaft diameter range 825 to 1 460 mm Typical shaft-bearing
- Nominal Shaft / Bore Size: 32.4803325 to 57.480346 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Hartford Technologies, Inc.
Description: transfers uniform torque and constant speed, despite changes in angle, enabling consistent transmission of power. A tripot joint assembly has needle bearing-shaped rollers that are mounted to a three-part yoke. These fit inside a cup with matching grooves, which attach to the
-
Supplier: ASTM International
Description: This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100,
-
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Petroleum and Mineral Oil Products - Extremely High Viscosity Grease With Solid Lubricants -- LGEV 2Supplier: SKF/Global
Description: vibrations. Extremely suitable for lubricating large sized spherical roller bearings subject to high loads and slow rotations, a situation where microslip is likely to occur Extremely mechanically stable providing good water resistance and corrosion protection Typical applications:
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Lincoln Electric Co. (The)
Description: Applications For Build-up: tractor rollers, idlers, trunnions, crane wheels and caster rolls For Hardfacing: mine car wheels, track rails, shafts and bearing journals Welding Positions Flat, Horizontal and Circumferential
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output
- Stroke: 0.2362206 to 12.598432 inch
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Body Material: Aluminum
-
Description: Electrodynamic Vibration Shaker , adopted the 'double-magnetic circuit structure',' self-generated skeleton action circles', 'Airborne Support’ and 'roller bearings and linear guidance', 'trunnion isolation’ advanced modern technology and special technology, can be completed in
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Haida International Equipment Co., Ltd.
Description: Electrodynamic shake vibration tester adopted the double- magnetic circuit structure, self-generated skeleton action circles, Airborne Support and roller bearings and linear guidance, trunnion isolation advanced modern technology and special technology, can be completed in X,Y,Z
- Force / Load Capacity: 224.8 to 786,800 lbs
- Mechanical Test: Vibration
-
Description: Large Force Electro Dynamic Vibration Shaker adopted the double- magnetic circuit structure, self-generated skeleton action circles, Airborne Support and roller bearings and linear guidance, trunnion isolation advanced modern technology and special technology, can be completed
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Hebeler LLC.
Description: Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Pastes, Slurries, Solutions / Liquids
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: EDrive Actuators, Inc.
Description: speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: CECOR
Description: roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Removable push handle inserts into sockets at both ends of cart. Use CECOR dumping frame for fast, safe, elevated dumping from hook hoist or
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: CECOR
Description: handle fits securely in the sockets at either end of the cart to permit flexible handling. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Use CECOR DF-1044 dumping frame for
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 36.5 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Spectral Dynamics, Inc.
Description: Moment The armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. The distance between the top and bottom guidance systems is longer than many systems, enhancing stability. This approach helps reduce the
- Peak Sinusoidal Force: 39,690 lbs
- Frequency Range: 5 to 2,200 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 100 g
Find Suppliers by Category Top
Featured Products Top
-
structures Upper and lower guide roller structure improves system stability Optional hydrostatic bearing configuration available for higher precision requirements (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The upper-and-lower roller guidance structure provides reliable moving-coil guidance, with hydrostatic bearing guidance available as an option. Enhanced anti-overturning capability supports demanding tests with large specimens and fixtures. Reliable Water (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. Upper and lower roller guidance structure Optional hydrostatic bearing guidance for precision motion (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Dictionary of the production technique. Dictionary of Production Engineering. Dictionnaire of the Techniques de of Production of Mécanique Vol. I/1
Roller journal bearing (n) .
-
Universal Joints and Driveshafts
This theory also enables the surface stresses in Hooke’s joints with trunnions in roller bearings and in ball joints to be analysed.
-
Surface protection method and its use in the Werkstoff‐ and Tribo‐Technik
Because of the groDen of injecting power wire / hour of rd. 50 kgs, it is suitable for coating of groDen of Flat and thicker layers on roller pin arc spraying preferably, However, the layer shows bearings and other a Porositat of …
-
Large zeppelins
The roller bearings are used for the mounting of the crankshaft in the housing and the piston rods on the piston pin .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
The stresses caused by the pressure between elastic bodies (Table 13) are of importance in connection with the design or investigation of ball and roller bearings , trunnions , expansion .
-
Journal of the American Rocket Society > Methods of Measuring Thrust
2 Research Engineer, Flight Research Laboratory. means of ball or roller bearings , trunnions , or knife edges.
-
Personal‐ and university messages
Solid shafts, journal and rollers (up to 120 mni Dmr. and 1500 nim Long) are processed on the lathe init aid Ron hard metal tools whereat the \ Yerkstoff glass is claimed ungewohnlich strongly.
-
German Glastechnische society. Sittings of the compartment boards, Darmstadt, 28. until 29 May 1935
Solid shafts, journal and rollers (up to 120 mni Dmr. and 1500 nim Long) are processed on the lathe init aid Ron hard metal tools whereat the \ Yerkstoff glass is claimed ungewohnlich strongly.
-
Overhaul of a 300-ton converter
… the converter, winches, blocks, hydraulic jacks and other construction equipment, and a pneumatic-wheeled hydraulic KS-6471 crane with a telescoping boom having a capacity Q = 40 tons; the trunnion ring and shell, trunnions , and roller bear- ings were assembled on the …
-
Köhler / Rögnitz machine parts 2
The piston pins are mostly with needle bearings that crankpins provide with cylindrical roller bearings .
Indicates content that may require registration and/or purchase.