Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, LINE DRIVERS, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, LINE DRIVERS, MONOLITHIC SILICON
-
Supplier: Accuris
Description: Microcircuits, Digital, Bipolar, Schottky TTL, Line Drivers, Monolithic Silicon
-
-
Supplier: Allied Electronics, Inc.
Description: Quadruple Differential Line Driver, 5 V, 0°C to 70°C Meets or exceeds the requirements of ANSI TIA⁄EIA-422-B and ITU Operates from a single 5-V supply TTL compatible Complementary outputs High output impedance in power-off conditions Complementary output-enable inputs The
-
Supplier: Newark, An Avnet Company
Description: IC, LINE DRIVER, DIFFERENTIAL, TTL; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Hex buffer/line driver, 3-state, inverting, TTL / REEL
-
Supplier: Data Device Corporation (DDC)
Description: The ARINC 429 Line Drivers convert TTL/CMOS serial input data to ARINC specified amplitudes, and are a direct drop-in replacement for Holt and DEI line drivers. Benefits Low Power Consumption Drop-in Pin for Pin Replacement for Holt Line Drivers:
-
Supplier: Allied Electronics, Inc.
Description: BUFFER/LINE DRIVER; TTL; 20-LEAD PDIP; 7 V; 13 MA (TYP.); 2 V; 0.6 V (MAX.)
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers 5V Octal 3-State Non-Inverting TTL
-
Supplier: Allied Electronics, Inc.
Description: LINE DRIVER; TTL; 20-LEAD PDIP; 7 V; 0.1 MA; 2 V; 0.8 V; 2 V (MIN.)
-
Supplier: Lansdale Semiconductor, Inc.
Description: TTL I integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF
- Pd: 60 milliwatts
- TJ: -55 to 125 C
- Pin Count: 14 #
- Number of Devices in Package: 1 #
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 10-BIT BUFFER/LINE DRIVER, MONOLITHIC SILICON
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special
- TJ: -55 to 125 C
- Pin Count: 16 #
- Number of Devices in Package: 1 #
- Package Type: DIP
-
Supplier: Allied Electronics, Inc.
Description: Octal, 3 State, +5 V Supply Voltage, -40 To +125°C Operating Temperature, Buffer⁄line drivers Bus driver for output capability ICC category is MSI The device are high speed si gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). The device are
-
Supplier: Lansdale Semiconductor, Inc.
Description: TTL II integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.
- Pd: 105 milliwatts
- TJ: -55 to 125 C
- Pin Count: 14 #
- Number of Devices in Package: 1 #
-
Supplier: Lansdale Semiconductor, Inc.
Description: TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF
- Pd: 56 milliwatts
- TJ: -55 to 125 C
- Pin Count: 14 #
- Number of Devices in Package: 1 #
-
Supplier: Texas Instruments
Description: 50 Ohm Line Drivers 14-PDIP 0 to 70
- Propagation Delay: 22 ns
- Operating Current: 0.057 mA
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5 V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver 9 Segment 6-Pin TSOT-23 T/R Product overview: IS31BL3506A-TTLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
-
Supplier: Nexperia B.V.
Description: The 74LV541AT is an 8-bit buffer/line driver with 3-state outputs and TTL inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Designed to operate over a VCC range from 4.5 V to 5.5 V, the
- TJ: 125 C
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: Line / Bus Driver
-
Supplier: Nexperia B.V.
Description: The 74AHC125; 74AHCT125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Newport MKS
Description: The 76995 Electronic Shutter Driver is required to operate Oriel fast shutters. You must provide TTL pulses, from a Computer (RS 232 interface), from the 68945 Digital Timer, or another source. The 76995 enables the shutters to function as normally open or normally closed, and has
-
Supplier: Nexperia B.V.
Description: The 74HC7540; 74HCT7540 is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the
- Operating Temperature: -40 to 125 C
- Output Type: 3-State
- Supply Voltage: 5 V
- Gate Type: Buffer / Driver
-
Supplier: Microchip Technology, Inc.
Description: combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These devices are designed to operate from -55°C to 125°C ambient temperature in a 16 pin dual in line ceramic
- Output Voltage: 30 volts
- Peak Output Current: 0.5 amps
- Features: Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line
- Output Voltage: 30 volts
- Peak Output Current: 0.6 amps
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line
- Output Voltage: 30 volts
- Peak Output Current: 0.6 amps
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The EL7232 3-state drivers are particularly well suited for ATE and microprocessor based applications. The low quiescent power dissipation makes this part attractive in battery applications. The 2A peak drive capability, makes the EL7232 an excellent choice when driving high speed capacitive
-
Supplier: Utmel Electronic Limited
Description: Bus Driver, F/FAST Series, 1-Func, 8-Bit, True Output, TTL, PDSO20, 5.30 MM, EIAJ TYPE2, SOP-20
- Device Type: Line / Bus Driver
-
Supplier: Sealevel Systems, Inc.
Description: The 4030 ISA digital I/O interface is designed around two 8255 chips, each providing 24 I/O lines. The board has a Dip-switch for flexible I/O addressing, IRQ jumpers for interrupts and two sets of connectors for each port. A standard 50-pin solid state relay I/O module connector and a 40-pin
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
- Host Connection: TTL
-
Supplier: Newark, An Avnet Company
Description: IC, 74TTL, 7417, DIP14, 5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:TTL17; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:TTL; Logic IC Base RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, 74TTL, 7407, DIP14, 5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:TTL07; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:TTL; Logic IC Base RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: 2SK3376TT-L from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets,
- Features: Bipolar RF Transistors
-
Supplier: S.I. Tech, Inc.
Description: TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL OUTPUT FOR RECEIVER Format: TTL Connector: BNC Data Rate: DC - 50 Mbps Output
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Specifications subject to change without notice. TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT FOR TRANSMITTER Format:
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Richardson RFPD
Description: This switch driver can be easily controlled by standard 3.3 V TTL logic. With low quiescent current, this driver has a typical delay of <200> This driver is packaged in a lead free 3 mm 16-lead PQFN package and is available in tape and reel packaging for high volume
- Device Type: Line / Bus Driver
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Orbit® provides the way forward for all precision measurement or positioning needs, whether on the production line or in the laboratory. Orbit® provides a complete solution for integrating different measurement position and control sensors smoothly and simply into network solutions. The (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
(IP67 protection). The large permissible tolerances and air gap (up to 2 mm) ease installation and enable minimum installation time. They generate quadrature signals with inverted and Index signals via Push-Pull (HTL) and Line Driver (TTL) output circuits and offer diagnostic LEDs as a standard. SMA2
More Information Top
-
High Speed Interface For Myocardial Sonicated Echocontrast Studies
Schottky TTL line drivers worked reliably after determining the optimal resistive termination.
-
Single photon detection module for multi-channel detection of weak fluorescence signals
A TTL line driver IC is used to retain the shape of the pulse and maintain sufficient amplitude for further processing.
-
Computer Control of a Multichannel Scaler and Quadrupole Mass Filter with an IBM pc
A TTL line driver was added to boost the driving current of the 8255 chip.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40321/191913315-MIT.pdf?sequence=2
TTL Line Driver .
-
Fiber-optic circuit
The transmitter is usually a transistor-transistor logic ( TTL ) line driver which shunts current from a resistor and an inexpensive aluminum gallium arsenide (AlGaAs) light-emitting diode, while the receiver uses a silicon photodiode integrated with the receiver electronics.
-
32-channel single photon counting module for ultrasensitive detection of DNA sequences
A TTL line driver IC is used to retain the shape of the pulse and maintain sufficient amplitude for further processing.
-
NMR studies of molecules in liquid crystals and graphite
The two other 40-conductor ribbon cables take output signals to a signal distribution box where the signals are buffered by TTL line drivers and redistributed .
-
FPS camera sync and reset chassis
The circuits use SN74128 TTL line drivers .
-
Data acquisition and on-line analysis of experiments on isolated cardiac muscle with a PDP-12/PDP-11 system
At first we used standard TTL line drivers and Schmitt-triggers and found them very sensitiveto spiking of neon tubes and electrical machines.
-
Performance evaluation of the Golay code pulse compression technique
Second, to comply with the low peak power requirements of the system, the use of fast TTL line drivers (fast RT/FT of a pulser amplifier) is required.
Indicates content that may require registration and/or purchase.