Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beswick Engineering Co., Inc.
Description: Two-ear style clamp. Package Size: Pricing given per clamp. Sold in bags of 25 clamps each. Installation: Place clamp over tubing, push tubing onto fitting, slide clamp into position and crimp ""ears"" to secure tubing. Features Beswick
-
Supplier: U.S. Plastic Corporation
Description: The clamp locks closed and opens when the locking tab is released. Clamps can be attached at any point on tubing without disconnecting tubing. When they are not in use, clamp can be clipped to tubing without restricting flow. Jaws are 27mm (1-1/16") long and
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Clamps are designed for both standard and specialized applications. Available in open/closed single position and multi-position models with fine or coarse teeth adjustment, they provide one hand control from totally open through gradual occlusion, to completely closed. The clamps are
-
-
Supplier: U.S. Plastic Corporation
Description: Positive action, normally closed clamp opens by squeezing handles together, self closing. Perfect for all flexible tubing. Made of chemical and stain resistant acetal copolymer and stainless steel. 3 to a package, 12 packages per case.
- Type: Spring Hose Clamps
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick series MPC plastic sleeve tubing clamp is designed to secure tubing to our barb fittings. Package Size: Pricing is given per clamp and are sold in bags of 100 clamps. Installation: Place clamp over tubing, push tubing onto fitting and
-
Supplier: Scanivalve Corporation
Description: Clamps/Nyclamps. Overview These tubing clamps are used to clamp plastic tubing onto the stainless steel tubulations which extend from our Scanivalve modules and line of connectors, reducers and manifolds. The brass clamps fit over our vinyl and urethane
-
Supplier: Beswick Engineering Co., Inc.
Description: Reusable knuckle or light bulb threaded tubing clamp. Installation: place clamp over 1/4"" OD tubing, push tubing onto fitting and then screw clamp into position to secure tubing. Features Beswick tubing clamps are highly recommended for
-
Supplier: U.S. Plastic Corporation
Description: KECK glass fiber reinforced polybutylene terephthalate thermoplastic polyester clamps slip over tubing, even when both ends fixed. Wheel-in groove design for one hand operation. Positive shut-off. Clamp sizes below reflect O.D. of tubing.
-
Supplier: Qosina Corp.
Description: Bio-Ease™ HD Tubing Clamp-51683
- Capacity / Opening: 0.5 inch
- Features: Other
- Material: Plastic
-
Supplier: Essentra Components
Description: Plastic Hose Clamps have an adjustable locking range to fit various diameters or tubes or hoses. These clamps are easily applied or removed and secure the ends of textile sleeves to the hose assembly.
- Material: Plastic
-
Supplier: Essentra Components
Description: T-Bolt Hose Clamps are designed to provide a dependable seal on large diameter applications where high vibration occurs. The available rolled edges prevent accidental cutting into the hose or tube.
- Material: Stainless Steel
-
Supplier: Essentra Components
Description: Worm-Drive Hoseclamps have rounded edges to clamp hoses or tubes without causing damage. The housing detaches from the band for easy installation and removal without disconnecting the hose or tube.
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Make your own custom-sized clamp. To make a clamp cut the desired length of band and attach adjustable fastener and screw assembly (300 series SS bands and 410 SS 5/16" hex screws) finally tighten clamp. Stainless steel band (300 series) is perforated with 5/32" holes. Minimum
-
Supplier: Essentra Components
Description: Durable Mini Worm-Drive Hoseclamps are an ideal solution for small hose and tube applications. The low profile housing and thin band make these clamps easier to install and remove in confined areas.
- Material: Stainless Steel
-
Supplier: SKS Science Products
Description: These heavy-duty, low-density polyethylene (LDPE) carboys come in three sizes: 1, 2 and 6.5 gallons. Each bottle comes with 5 feet of vinyl food grade laboratory tubing, vented closures, and one Dura-Clamp tubing clamp. Sizes up to 1 gallon are supplied with 6 mm I.D., 10
-
Supplier: Newark, An Avnet Company
Description: OD TUBING PIP CLAMP
-
Supplier: Accuris
Description: CLAMP, RUBBER TUBING, SHUTOFF
-
Supplier: Newark, An Avnet Company
Description: IN OD TUBING PIPE CLAMP
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Open Jaw Slide Clamp with Tubing Holder, Green with Fits 0.079 inch OD Tubing (2.01 mm). Get fast shipping and volume discounts on Slide Clamps parts.
- Capacity / Opening: 0.079 inch
- Features: Other
- Material: Plastic
-
Supplier: Gilson Company, Inc.
Description: Hose Clamp, with adjustment screw to permit accurate flow regulation in flexible tubing. Ni-plated brass with pivoting lower jaw.
-
Supplier: Accuris
Description: Specification for Dimensions of Omega Clamps (Saddle Clamps) for Fluid Tubing Installations
-
Supplier: Accuris
Description: CLAMP, RUBBER TUBING, REGULATING AND SHUT OFF
-
Agricultural and Farming Products and Equipment - 1/4" Tubing Support Clamps, pack of 15 -- HGR390CBSupplier: Hydrofarm, Inc.
Description: Use to attach 1/4" hose to wood and stucco. For use with 1/4" Poly of vinyl tube only.
-
Supplier: SAE International
Description: loop clamp material is significantly lower than the tubing materials specified herein and should be considered.
-
Supplier: SKS Science Products
Description: These dura clamp tubing flow valves can be easily operated with one hand, and will not rust or corrode. Available in mini, maxi or medium sizes, select the clamps that best suit your needs. Mini dura clamp accepts tubing O.D. up to 6 mm, maxi dura clamps
- Material: Polypropylene (PP)
-
Supplier: Radwell International
Description: PIPE TUBING CLAMPS KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IBT Industrial Solutions
Description: unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. HOSE FITTINGS AND ACCESSORIES Bands Filters Gauges Compression Tubing and Fittings
- Type: Band Clamps, Spring Hose Clamps
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 2 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 1 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of On/Off Ratchet Clamp, Natural with Fits 0.2 inch - 0.375 inch OD Tubing (5.1 mm - 9.5 mm). Get fast shipping and volume discounts on Reopening Clamps parts.
- Capacity / Opening: 0.375 inch
- Clamping Width: 0.375 to 0.5 inch
- Features: Other
- Material: Plastic
-
Supplier: ASCO
Description: Application: This highly flexible tubing allows easy connection to “barbed” fittings with sharp bends possible in less than one inch. Many Numatrol™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can now be easily
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 135 psi
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Slide Clamp, Purple with Fits 0.2 inch OD Tubing (5 mm). Get fast shipping and volume discounts on Slide Clamps parts.
- Capacity / Opening: 0.2 inch
- Clamping Width: 0.1875 to 0.25 inch
- Features: Other
- Material: Plastic
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.375 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
- Material: Stainless Steel
-
Supplier: ICO RALLY
Description: Premium Nylon Hose Clamps provide a superior seal on hose or tubing products through an interlocking design. As the interlocking grooves are ratcheted together, the clamping diameter of the fastener is aligned in parallel, creating a uniform clamping surface. Clamps may be
- Diameter: 1.79 to 2.11 inch
-
Supplier: PennEngineering®
Description: Features: This vinyl coated spring steel clamp secures round cable, ribbon cable and tubing. Vinyl coating protects and insulates. Mounts with a #6 (M3,5) screw, yet cable can be inserted and removed without removing the clip.
Find Suppliers by Category Top
Featured Products Top
-
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
contacts. It is extremely resistant to ozone and U.V. over long time periods. Care is recommended in the selection of fittings and clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
movement and system changes without tension. However, avoid excessive slack that may cause sagging. Use clamps, brackets, or other fixtures to securely support the tubing’s route, preventing accidental compression or damage. Inspect the tubing regularly for signs of kinking (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick's proprietary single edged "line contact" barb allows tubing to be (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
1/4” ID down to 1/16” ID. The maximum pressure rating is 100 psi (6.89 bar) when used with the appropriately sized polyurethane tubing. With a clamp installed, the burst pressure of the tubing becomes the limiting factor. The barb fitting can be ordered in either 303 stainless steel or (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available Flat sheet Tubing A sample of a specific size is attached to a clamp (parallel for flat sheet (read more)
Browse Datasheets for Gurley Precision Instruments -
TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals such as occurs with standard ball valves and poppet style valves. The valve achieves fluid control by clamping down on the outside diameter of the tubing in order to limit or stop (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
A Comparison of Fittings For Plastic Tubing
There are many styles of fittings, from simple barbed varieties to multi-component compression types to heavy duty cam couplings. This paper will examine each style, what materials are offered, what tubing materials each works best with, how complicated (or not) installation is, and usage tips
-
Analyzing the Root Cause of Clamp Galling Required Customer Cooperation
. Connecting the complex network of vessels, piping, tubing, valves, pumps, compressors, etc. in a batch process facility demands reliable, long-lasting clamps that provide a consistent level of engagement around the circumference of the connection to prevent leaks. These clamps must also be able
-
Beware Thermal Cycling in Bioprocessing Part 2
faces of the two ferrules; and a clamp to hold the connection (Figure 1a). Containment of the seal member and control of the loads on that member, both during make-up and in operation, are very important considerations. A seal which does not extend into the inside diameter of the tubing or pipe
-
What to Expect at Interphex 2007
use/disposables solutions such as tubing with molded Ys, Ts, mini and standard Tri-Clamps, stoppers, and sealers. ( Novasep Process manufactures process chromatography, ion exchange and cross-flow membrane filtration systems (including microfiltration, ultrafiltration, nanofiltration and reverse
-
Beware Thermal Cycling in BioProcessing Part One
, they are vulnerable to thermal cycling, a major factor that affects the reliability of the seals. This article examines the effect of thermal cycling on stem seal and seats in the ball valves that are used extensively in utility systems, as well as its impacts on the seal in sanitary clamp
More Information Top
-
CR4 - Thread: Clamp Design for Suspending Tube Steel
Here's an illustration of the SE's recommended tube clamp .
-
On Bypass
A l-L normal saline bag (0.9% sodium chloride), three 60-ml syringes, one lOml syringe, one IV infusion set, porcine heparin, 3/8 inch tubing, and tubing clamps are required for the setup.
Indicates content that may require registration and/or purchase.