Products/Services for Tubular Linear Motors
-
Linear Motors - (193 companies)Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning. Description. Linear motors generate force only in the direction of travel. A linear motor applies...Linear Motor TypeDesign UnitsForced Air Cooling -
Linear Actuators - (789 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators... -
DC Motors - (1248 companies)...load (zero slip) and excellent starting torque. Compared to wound types, permanent magnet construction provides higher efficiency but less speed regulation. Figure 5 - Typical speed curve for permanent magnet motors, with linear torque-speed... -
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear... -
Motor Coils - (26 companies)...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper... -
Gearmotors - (725 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
-
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
-
Dynamometers - (90 companies)Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels. Motor and engine testing dynamometers apply braking or drag resistance...
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified. Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision...
-
Tubular Heaters - (178 companies)Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes. Tubular heaters are used mainly in custom heating applications. They can be formed into various geometries...
Product News
-
HIWIN Corporation
Linear Motors Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application 's peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)Browse Linear Motors Datasheets for HIWIN Corporation -
Tecnotion
Coupling of linear motors Coupling linear motors is a practical way to increase available force and system performance while maintaining the existing machine architecture. Total force: In a coupled configuration, the total force generated by the system equals the sum of the forces produced by the individual motors. Load distribution: Using multiple motors allows force to be distributed across larger structures. This approach is particularly suitable for applications with high moving masses or gantry systems where... (read more)Browse Linear Motors Datasheets for Tecnotion -
Yaskawa America, Inc. - Motion Division
Linear Servo Motors Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance. Second-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth... (read more)Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Tecnotion
Custom Linear Motors dimensions or even curved. Special coil winding types, for instance to attain higher speeds or operate at low voltage or to match linear amplifiers. Different cable output or connectors. Vacuum motors. Optimized outgassing to prevent contamination. Lowered strayfields in e-beam or ion beam applications. Vacuum rated Iron Core motors and magnet plates. Motors with high cleanliness and clean room packaging. Moving Magnet. Specific designs tailored to applications. Ironless moving magnet motors. Fully... (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
How does a linear motor work? But how do linear motors work? This video explains the basic electrical principle of linear motion. We will start by looking at the difference between a traditional motor, and a linear motor, and then we will show how a linear motor works using some basic concepts. By the end of this video, you will be able to understand how a linear motor works, how it can be used in a variety of applications, and why it is so common in everyday life. (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
Linear motors - unmatched dynamic movements The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)Browse Linear Motors Datasheets for Tecnotion -
HIWIN Corporation
How Do Linear Motors Work? A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The magnets used are often high-strength permanent magnets to increase the force density. All HIWIN motors are closed-loop servos and require a position feedback system such as a linear encoder. A servo... (read more)Browse Linear Motors Datasheets for HIWIN Corporation -
Tecnotion
Unano ironless linear motor series The Unano ironless linear motor series deliver micrometer precision, smooth and powerful performance in one of the smallest form factors on the market. Engineered for systems where space is tight but high power cannot be compromised. It 's ideal for compact, sensitive, or highly accurate applications, such as metrology and inspection stages, microscopy tables, flying probe axis, and multi-carrier stages. Ultra compact design at just 12.5mm width. Top-tier precision and reliablility. Superior... (read more)Browse Linear Motors Datasheets for Tecnotion -
Backer Hotwatt Inc.
TUBULAR & FINNED TUBULAR HEATERS Tubular heaters have built in resistance to impact, vibration, corrosion and the temperature extremes. The heater is swaged, reducing the diameter of the sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. Many diameters, sheath materials and configruations are available. Features. The Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter... (read more)Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
New York Blower Company (The)
Tubular AcoustaFoil (AcF - certified nyb) New York Blower Tubular AcoustaFoil TM Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. When space is at a premium, these fans can reduct space requirements by up to 50%. They are also lighter than comparible centrifugal systems. AMCA Certified. DESIGN FEATURES. . VOLUME: to 140,000 CFM. . TEMPERATURES: to 200 F. . PRESSURES: to 14" WG. . SIXTEEN SIZES: 12"-73" (read more)
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/1657/Andre%20van%20Zyl%20PhD%2017%20March%202006.pdf?sequence=1
5.11 Normal forces in the modified tubular linear motor . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8218/50139835-MIT.pdf?sequence=2
The rotary motor is composed of commercially available parts; the tubular linear motor is completely custom-built.
-
Linear Drives for Industry Applications IX
Recently, more and more attentions are focused on linear motors due to their characteristics that they can directly transform electricity energy into linear motion, among them tubular linear motors are widely used as launchers for space-use, and used in industry robots …
-
Development and optimization of a tubular linear synchronous motor considering various skewing methods and eddy current losses
Index Terms – Eddy Current Losses, Permanent Magnet Excited Synchronous Machine, Skewed Magnets, Tubular Linear Motor , Upper Limb Prostheses.
-
Optimal design of tubular permanent magnet linear motor for electric power steering system
This paper presents the design criteria of a tubular linear motor with interior permanent magnet and a tubular interior permanent magnet linear motor is designed and optimized with respect to weight and force ripple for Electric Power Steering application.
-
New Concept for Lifting in Onshore Oil Wells
Test bench of tubular linear motor .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4375/Babak_Ebrahimi_PhD_Thesis.pdf?sequence=1
He presented the design, fabrication, and testing of an active suspension on a quarter-car system, using a tubular linear motor with various control algorithms.
-
Numerical Analysis of Starting Characteristic of Tubular Linear Induction Motor Based on Finite Element Method
This paper numerically analyze the starting characteristic of an existing tubular linear motor used as lift model and calculate running parameters such as thrust force, mover’s velocity and displacement,and magnetic flux density in air gap using finite element analysis method [5].
-
Active Suspension Control With Direct-Drive Tubular Linear Brushless Permanent-Magnet Motor
In summary, the tubular LBPMM, a unique tubular linear motor , was successfully employed as an actuator in active-sus- pension control.
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
Silva, M., +, IEMDC May 2009 881-887 Sensorless position control of linear tubular motors with pulsating voltage injection and improved position observer.
Indicates content that may require registration and/or purchase.