-
Supplier: Accuris
Description: Superfinishing of HVOF Applied Tungsten Carbide Coatings
-
Supplier: SAE International
Description: This specification covers requirements for the superfinishing of High Velocity Oxygen/Fuel (HVOF) applied tungsten carbide thermal spray coatings.
-
Supplier: Accuris
Description: Coating, Tungsten Carbide-Cobalt Coating, Detonation Process
-
-
Supplier: Accuris
Description: DETONATION PROCESS Tungsten Carbide/Cobalt Coating
-
Supplier: SAE International
Description: This specification covers the engineering requirements for applying tungsten carbide/cobalt coatings to metal parts by the detonation process and the properties of such coatings.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for applying tungsten carbide/cobalt coatings to metal parts by the detonation process and the properties of such coatings.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for applying tungsten carbide/cobalt coatings to metal parts by the detonation process and the properties of such coatings.
-
Supplier: Accuris
Description: (R) Tungsten Carbide-Cobalt Coating Detonation Process
-
Supplier: Plansee SE
Description: its inhalation may be harmful to health. However, with our binder-free tungsten carbide targets, you know you are safe. In combination with carbon, our tungsten carbide forms a WC/a-C:H layer. This is applied using the reactive magnetron sputtering process. A chromium
- Type: Sputtering Target
-
Supplier: Jergens, Inc.
Description: These clamps feature a high friction tungsten carbide coating on the clamping faces of the jaws. They are an ideal choice when clearly visible clamping marks are not allowed on the workpiece but high friction is still needed. High friction holding can be attained with lower
- Type: Work Support
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow blade
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow blade
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow blade
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow blade
-
Supplier: ASTM International
Description: codeposited elements or compounds that are present to increase the hardness, refine grain structure, or control internal stress; and Type 3, electroplates containing dispersed submicron particles such as silicon carbide, tungsten carbide, and aluminum oxide that are present to
-
Supplier: Plansee SE
Description: and molybdenum, we get Densimet®, which is our two-phase material comprising a binder phase with embedded tungsten particles. Iron, nickel and molybdenum make the tungsten material far easier to machine than pure tungsten. Our Densimet® materials contain up to 97%
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Saint-Gobain Innovative Materials
Description: Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 800.0000000000001 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
-
Supplier: Saint-Gobain Coating Solutions
Description: products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 63 to 68% Composite coating made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasive & erosive wear Good
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Description: Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform.
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Construction & Building / Architectural, Corrosion Protection
- Performance Features: Hard
- Shape / Form: Roller / Roll
-
Supplier: Carlisle
Description: The PitBull 3500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in the spray valve are made of Tungsten Carbide. Spray valve design reduces spitting, trigger pull, and fatigue while
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Saint-Gobain Coating Solutions
Description: Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Description: Subsequent parts of ISO 7627 specify methods for determination of the content of a number of elements (see the table). The method is applicable to cabides of chromium, niobium, tantalum, titanium, tungsten, vanadium, mixtures of these carbides and binder metals, all grades of
-
Supplier: CSA Group
Description: Subsequent parts of ISO 7627 specify methods for determination of the content of a number of elements (see the table). The method is applicable to cabides of chromium, niobium, tantalum, titanium, tungsten, vanadium, mixtures of these carbides and binder metals, all grades of
-
Supplier: ValvTechnologies, Inc.
Description: The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped tungsten/chromium carbide coatings via our proven HVOF RiTech® process on
- Valve Size: 2 to 8 inch
- Features: ANSI, API, ASME, Bolt Flange, Metal Seated, Other
- Valve Type: Ball Valves
- Media: Gas, Water
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown
- Grit Grade / Bead Size: 0 to 60
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding / Ball Milling, Grinding Wheels / Bonded Abrasives
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown
- Grit Grade / Bead Size: 0 to 60
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding / Ball Milling, Grinding Wheels / Bonded Abrasives
- Grading System: Micron Graded
-
Supplier: Sames North American Corporation
Description: High transfer efficiency of 81% Good atomization quality Designed for high duty industrial applications Performance Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually Large choice of flat or reversible tips to meet your requirements Enhanced
- Fluid / Output Pressure: 3,988.53675 to 6,526.6965 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: savings up to 10-15% Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available Body material: aluminium. Wetted parts: PTFE
- Air / Supply Pressure: 87.02262 psi
- Air Supply Pressure: 87.02262 psi
- Fluid / Output Pressure: 3,480.9048 psi
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: American Cutting Edge, Inc.
Description: Types Of Material & Coatings Tool Steels Stainless Steel Carbon Steel Powdered Metals Tungsten Carbide Zirconia Ceramic Titanium Hybrid TiN Titanium Nitride TC Titanium Carbide Ceramic New MAX Coating Whether you are score slitting, shear cutting, crush cutting,
-
Supplier: Union Process, Inc.
Description: capability No premixing Easy operation Low maintenance Common Applications for Attritors: High tech ceramics Paints, toners, inks Pigments Tungsten carbides DSM (mechanical alloying) Food products Chocolate, confectionery Pharmaceuticals Chemicals Ferrites Fibers Paper coatings
-
Supplier: Saint-Gobain Coating Solutions
Description: offers Rokide® rods and Flexicords in a broad range of ceramic, tungsten carbide and special alloy compositions, allowing our customers to choose the optimal material for their application & process conditions. The Rokide® flame spray system is very portable, so coating
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Rod / Rokide®
- Mounting: Handheld
-
Supplier: Plansee SE
Description: and component coatings achieves above-average coating performance thanks to the use of titanium-aluminium-based alloys. Standard coatings (in the chart "basic coatings") made from TiN or TiAlN are suitable for use in a vast range of sectors. And by introducing carefully
- Type: Sputtering Target
-
Supplier: Macawber Group
Description: seal self-compensates for wear as the valve is used. Valve can open and close through a static or moving column of material. Low-maintenance. Replacement time is quick. Temperature capabilities up to 500°C (1000°F) Cast or Stainless construction available. Teflon, Tungsten Carbide or
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 660 F
-
Supplier: Prater
Description: outboard bearings, self-adjusting packing glands (a Prater exclusive) and pre-drilled end plates for superior air purge. Additionally, ceramic options include ceramic-lined end plates, ceramic-lined rotors and tungsten carbide throat. Options include ceramic lined end plates, ceramic
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Power / Coal and Coke, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Plansee SE
Description: uniformly during the coating process and ensures that you benefit from smoother coatings. High density. Smooth layers. As a ceramic material, titanium diboride has to be compacted at high temperatures of between 1 700 and 2 000 °C. That is why we use hot pressing techniques to produce
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand Family : For (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand Family : For customers familiar (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand Family : For (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, and (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Thermal Spray Fundamentals
1999) Microstructure and properties of tungsten carbide coatings sprayed with various high-velocity oxygen fuel spray systems.
-
ZCP2010ITSC177
In this paper the galvanic series and the erosion-corrosion behaviour of three types of tungsten carbide coatings and three different sealing technologies in simulated oil and gas industry environments are compared.
-
Wear and Corrosion Protection Using CVD Tungsten Carbide Coatings
Wear and Corrosion Protection Using CVD Tungsten Carbide Coatings .
-
Investigation of WC-Co Electrospark Coatings with Various Carbon Contents
Tungsten carbide coating deposited by ESD is well established due to its high hardness and wear resistance (Ref 6, 19).
-
Studies on remelting of tungsten carbide and rare earth modified nickel base alloy composite coating
The tungsten carbide coating modified with 0?8%CeO2 showed an increase in micro- hardness by .35%.
-
Coating Optimized For Abrasion And Fatigue Resistance For Use In Extreme Well Geometries
A new high velocity oxy fuel (HVOF) applied tungsten carbide coating has been developed for use on performance drilling tools for these challenging applications.
-
Elemental depth profile analysis of hard coatings of tungsten carbide by auger electron (AES-) microprobe/sputtering
Scanning electron micrograph of initial sample surfaces of CVD- tungsten carbide coatings on steel, from Table 1, showing different "orange peel" patterns (a) sample I, with fracture of delaminated coating (tilting angle tp ~ 60~ 5 sample II (top view); e sample …
-
Coating of graphite fibers with tungsten carbide using solid and liquid copper as a transfer medium
The LMTA technique has been used to form coatings with several of the refractory carbides, but never has a tungsten carbide coating been applied to fibers by this method.
-
Green Tribology, Green Surface Engineering, and Global Warming
Multilayer CVD tungsten carbide coating is used to resist erosive wear of high-pressure steam turbine blades by hard magnetite particles.
-
Effect of binders and surface finish on wear resistance of HVOF coatings
In this work, tungsten carbide coatings containing cobalt or nickel binder were produced by HVOF and characterised by optical and electron microscopy, hardness and a dry sand/rubber wheel abrasion test.
Indicates content that may require registration and/or purchase.