Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PTB Sales, Inc.
Description: These Varian turbo pumping stations are self contained high vacuum pumping systems. They integrate a turbo pump, dry backing pump and controller into one easy to use high vacuum pumping package.
-
Supplier: Agilent Technologies - Vacuum Products
Description: Agilent turbomolecular pump starter bundles offer the best value when selecting a turbo pump package. All required items for operation are combined under one part number to make ordering easy. Starter bundles have fast shipping and include standard components for a quick system
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Turbomolecular
-
Supplier: PTB Sales, Inc.
Description: We also offer repair service PTB Sales toll free: 866-332-0500 *This Shimadzu turbo pump spins freely.
-
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305 SF dual inlet turbomolecular pump is ideal for industries and original equipment manufacturers using high gas flow processes. The TwisTorr 305 SF turbo pump features an optimized design and advanced connectivity options, such as Bluetooth. This 300 L/s
- Ultimate Operating Vacuum: 0.0000000001 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305 FSQ high flow turbomolecular pump is ideal for research processes and industries using high gas flow. The TwisTorr 305 FSQ turbo pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: PTB Sales, Inc.
Description: These EBARA turbomolecular pumps offer full magnetic levitation, which provides for a clean, reliable vacuum. The ET Series features a five axis magnetic bearing with two styles of rotor: high compression (ET-H) and a wide range corrosion resistant (e.g. ET-1600WS). The ET-WS pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link app. The TwisTorr 305 FS turbo pump is ideal for academic
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: PTB Sales, Inc.
Description: TPH and TPU models of the Pfeiffer/Balzers turbo are identical with regard to their design, the only difference being the intake flange. The TPH pumps have a KF or ISO-K flange, while the TPU pumps have a CF flange. The same letter signification applies to TMU and TMH
-
Supplier: EBARA Technologies, Inc.
Description: The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS
- Ultimate Operating Vacuum: 0.000001 torr
- Pumping Speed: 635.664000986796 to 3,390.208005262912 CFM
- Operating Temperature: 32 to 113 F
- Type: AC Single Phase, Magnetic Drive
-
Supplier: Smith & Loveless, Inc.
Description: Smith & Loveless’ rugged PISTA® TURBO™ Grit Pump is the only pump in the industry exclusively designed for pumping grit separated from sewage. The PISTA® TURBO™ Grit Pump is available in both top-mounted vacuum-primed and remote-mounted flooded-suction
- Maximum Discharge Flow: 500 GPM
- Horsepower: 40 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Pump Solutions Group
Description: The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Quorum Technologies
Description: The Q150T is a compact turbomolecular-pumped coating system suitable for SEM, TEM and many thin film applications. The Q150T replaces previous models K575X and K950X. If you are looking for a turbo coater with two sputtering heads (for sequential coating of two metals without breaking
-
Supplier: Cole-Parmer
Description: Turbine pump
- Features: Other
-
Supplier: Cole-Parmer
Description: Turbine pump
- Features: Other
-
Supplier: Pump Solutions Group
Description: The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Accuris
Description: Vacuum technology - Turbo molecular pumps - Measurement of performance characteristics
-
Supplier: Quorum Technologies
Description: exchanged for optional stages and holders to meet differing user requirements. The K975X vacuum system is under fully automatic or manual control and uses a 100L/s turbomolecular pump to ensure rapid pump down and clean vacuum conditions. K975S Carbon Evaporator for 8†wafers The
- Features: Other
- Type: Thermal
-
Supplier: Quorum Technologies
Description: The K775X can operate at temperatures down to -140°C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features * Turbomolecular pumping - for critical freeze drying applications * Liquid nitrogen fed cold stage - temperatures below -80oC can be achieved *
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: Quorum Technologies
Description: advanced high resolution FE-SEM applications * Coat logging - details of the last 100 coatings available on screen * High-vacuum turbo pumping - allows sputtering of a wide range of oxidising and non-oxidising (noble) metals - suitable for SEM, high resolution FE-SEM and also for many thin
-
Supplier: Air Compressors Direct
Description: valve on the market ABS Plastic Design •No parts to rust in coastal areas Includes: •(1) High Volume Air Pump •(1) 12V Ni-Cd Battery Pack •(1) AC Battery Charger Cord •(6) High Volume Air Flow Adapters Lifetime Guarantee on Pump Component PLEASE NOTE - WILL NOT INFLATE TIRES
-
Supplier: Sanborn Technologies
Description: Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T6 Separators are in service on a wide range of applications from classical
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T22 Separator The High-Solids Centrifuge The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl design provides plenty of space to hold solids that are more easily separated at lower
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T5b Separator The Versatile High Performance Centrifuge The Turbo T5b separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T5b separators are in service on a wide range of applications from classical
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: lb. capacity bowl. The Turbo T14 Separator is available as a standalone unit, in a 3-Phase configuration, or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint Booth Water
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Voith Turbo Inc.
Description: This type of the variable speed turbo coupling uses water as operating medium instead of oil. Compactly designed and easily installed the coupling can be flanged to the main motor. Type SVTW has been developed for the speed control of pumps in irrigation systems.
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TURBO PUMP, COMPOUND MOLECULAR PUMP, MODEL EXT255H, 6000 RPM MAX, INLET FLANGE DN100ISO-K. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Effective, economical way to circulate liquids in closed or open tanks No moving parts Inherently clog resistant Requires minimal maintenance Available in both plastic and metal construction Nozzle operation creates multiplying effect on fluid flow; the volume of discharge liquid
- Maximum Pressure: 50 psi
- Maximum Flow: 438 to 978 GPH
- Media: Chemicals, Water
- Form: In-line
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 74.84873333333333 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: OROS
Description: Do you deal with Turbines, Compressors, Pumps, Gear Boxes or other Turbomachines? Do you have issues with their rotor and bearing vibrations? Do you work in a power plant, a chemical site or a turbomachinery service center? ORBIGate is the OROS portable and dedicated solution for the
-
Supplier: Drytek Distribution
Description: These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice
- Ultimate Operating Vacuum: 0.000000045 torr
- Pumping Speed: 7,416.08001151262 CFM
- Operating Temperature: 41 to 104 F
- Features: Floor / Skid, Integral Backing Pump, Other
-
Supplier: Schutte & Koerting
Description: scene water management, accessing shallow static water, among others. Distant Water Source Situation Length of 5" Hose Lift Pump Discharge Pressure Max. Avail. Fire Flow 50’ 10’ 20’ 175 psig 175 psig 670 gpm 470 gpm 100’ 10’ 20’ 180 psig 180 psig 570 gpm 400 gpm 150’ 10’ 20’ 185 psig 185 psig
-
Supplier: Drytek Distribution
Description: These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice Compact series allow for dry backing pumps
- Ultimate Operating Vacuum: 0.00000000045 to 0.0000000045 torr
- Pumping Speed: 1,271.32800197359 CFM
- Operating Temperature: 41 to 104 F
- Features: Floor / Skid, Integral Backing Pump, Other
-
Description: The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units by removing the cost of pumping and treating water, and maintaining the water system.
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 1,700 SCFM
- Horse Power: 125 to 350 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: Radwell International
Description: TURBO PUMP VENTING VALVE, AUTOMATIC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Discover Agilent's portfolio of turbomolecular pumps through the brand new catalog. Here you will find TwisTorr and Turbo-V pumps models' descriptions and technical specifications, with performance metrics and comparison charts, as well as ordering details. If (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
using helium, and backing turbo pumps. If you need further information or require assistance with choosing the right pump for your application, please contact us at vpl-customercare@agilent.com. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Turbo Grit Pump (click on link for more information) Smith & Loveless rugged PISTA ® Turbo Grit Pump is the only pump in the industry exclusively (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Safe operation of turbo compressors thanks to surge line detection
Celeroton converters allow for the monitoring of the operating status of a turbo compressor. Hence, the pumping of the compressor and potentially resulting system damage can be avoided.
-
Turbo Compressors Enable Lighter Satellites
For the cooling of electronics in future satellites, heat pumps might be the solution. They can be built to be more efficient, lighter and compact...
More Information Top
-
LCLS XTOD Tunnel Vacuum System (XVTS)
• The turbo pumps will be permanently attached so that they can be used as a backup system, good for at least a year in case any of the ion pumps fails.
-
Weitbereich‐Turbomolekularpumpen and membrane prevacuum pumps as dry HV‐ and UHV‐Pumpsysteme
The relativeStromaufnahme of two turbopumps with high Vorvakuumbestandigkeit as function of the prevacuum pressure is depicted in Abb. 9.
-
SYMPOSIUM OF NORTH EASTERN ACCELERATOR PERSONNEL SNEAP 32
found spark marks, although the turbo pump and the bolt sit on the same electric .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93835/900732426-MIT.pdf?sequence=2
5.3.2 Turbo Pump .............................................................................................................................
-
LCLS XTOD Tunnel Vacuum Transport System (XVTS) Final Design Report
This is important for correct vacuum pump sequencing (transition from turbo pump to ion pump), monitoring vacuum system performance, and diagnosing manufacturing defects and vacuum leaks.
-
Design of Portable Mass Spectrometers with Handheld Probes: Aspects of the Sampling and Miniature Pumping Systems
These pumps, along with another Creare 550 turbo pump and the commercially available Pfeiffer HiPace 10 turbo and KnF diaphragm backing pumps, were tested with the backpack configurations.
-
The most frequent errors in the insert of vacuum pumps and prevention of which
If no automatic flooding operation is triggered in resulting rotation speed waste of the turbopump through rapid increase of the prevacuum, it will come to an rückwärtsbelüftung of the process chamber from the prevacuum side into the case of a failure of …
-
The effect of blade outlet angle on performance and internal flow condition of mini turbo-pump
In this research, the in- fluence of blade outlet angle on performance of the mini- turbo pump with the two dimensional impeller is investigated by using three types of impeller with differ- ent blade outlet angle.
-
Design, Construction and Research Application of a Differential Electrochemical Mass Spectrometer (DEMS)
Previous DEMS instruments vacuum systems have employed a number of different types of pumps for the 1st chamber, such as a rotary vane pump [8, 45], diffusion pump [11], or turbo pump [9]; however, all instruments used a turbo pump for the …
-
Operation of a Cryogenic Rocket Engine
The dimension of a facility for component testing can be large if we consider, e.g. that a test of a hydrogen turbo pump involves the same mass flow as on the complete rocket engine (Fig. 2.5).
Indicates content that may require registration and/or purchase.